- Contact Form
- Series
- Coil Type
- Coil Voltage
- Contact Materials
- CoilResistance
- Packaging
- Operate Time
- Release Time
- Relay Type
- Coil Current
- Mounting Type
Attribute column
Manufacturer
KEMET Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Resistance | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | Ambient Temperature Range High | Switching Current | Coil Operate Voltage(DC) | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EE2-5SNUH-L KEMET | 1258 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 250Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tape & Reel (TR) | 2007 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 1ms | 3.75VDC | 2A | - | - | - | - | 5V | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | ||
![]() UD2-3SNU KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UD2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UC2-4.5SNU KEMET | 37 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | - | UC2 | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | 3.38VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EB2-5TNU KEMET | 37 |
| - | 15 Weeks | - | Surface Mount | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | EB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | 3.75VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-3NEN KEMET | 46 |
| - | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 1ms | 2.25VDC | 1A | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-5NU KEMET | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28mA | 1ms | 3.75VDC | 1A | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EC2-4.5TNU KEMET | 37 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | - | EC2 | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31.1mA | 1ms | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EE2-3SNUH KEMET | 21 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | EE2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EE2-3SNUH-L KEMET | 1194 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | 2.25VDC | 2A | - | - | - | - | 3V | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | ||
![]() UD2-12NU KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | - | NO | - | 1.03kOhm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UD2 | Active | 1 (Unlimited) | - | - | NOT APPLICABLE | - | - | Gull Wing | - | 10.6mm | - | 6.5 mm | 100mOhm | 220V | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | 9VDC | 1A | 140mW | 1.2VDC | 250V | AC/DC | - | DC | - | - | 9V | - | - | - | 5.3mm | - | ROHS3 Compliant | ||
![]() UA2-4.5NU KEMET | 21 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | - | UA2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31mA | 1ms | 3.38VDC | 1A | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-5NUN KEMET | 21 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28mA | 1ms | 3.75VDC | 1A | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EC2-12TNU KEMET | 1580 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2012 | EC2 | Active | 1 (Unlimited) | - | - | - | - | 2A | PC Pin | - | - | 2 | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | 2ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 1ms | 9VDC | - | 140mW | - | - | - | 12V | - | 85°C | 2A | - | 9.4mm | - | 7.5mm | - | - | ROHS3 Compliant | ||
![]() UD2-3SNUN KEMET | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UD2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EB2-12NU-L KEMET | 2000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 10 | 1.03kOhm | Silver Alloy, Gold Alloy | -40°C~85°C | Tape & Reel (TR) | 2014 | EB2 | Active | 1 (Unlimited) | Gull Wing | - | - | 11.5mm | - | Gull Wing | 250V | - | - | - | - | - | 250V | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | 9VDC | - | - | 1.2VDC | - | - | 12V | - | - | - | - | - | 14.3mm | - | - | No | ROHS3 Compliant | ||
![]() UB2-5NE KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 250Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 20mA | 1ms | 3.75VDC | 1A | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UD2-3NEN KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UD2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 1ms | 2.4VDC | 1A | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UC2-4.5NU KEMET | 17 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | - | UC2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31mA | 1ms | 3.38VDC | 1A | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EA2-3NU KEMET | 37 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | EA2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | 2.25VDC | 1A | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-24NU KEMET | 430 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 2.5kOhm | Silver Alloy, Gold Alloy | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 9.6mA | 1ms | 18VDC | 1A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |