- Series
- Mfr
- Package
- Product Status
- Material
- Operating Temperature
- Length
- Shape
- Storage/Refrigeration Temperature
- Thickness - Overall
- Type
- Width
Attribute column
Manufacturer
KEMET RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Adhesive | Storage/Refrigeration Temperature | Length | Width | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FF1(50)-240X50MT0800 KEMET | In Stock | - | Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() EFG(03)-240X240T0800 KEMET | 42 |
| - | 15 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2013 | EFG | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | Non-Conductive, Single Sided | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
Tiny WHSL | 60 | - | Datasheet | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.004 0.11mm | ROHS3 Compliant | ||
![]() EFX6(02)-240X240 KEMET | 68 |
| Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | EFX6 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() FF1(300)-240X240 KEMET | 41 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | 1 (Unlimited) | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
![]() EFF4(02)-240X240 KEMET | 46 |
| Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | Automotive, AEC-Q200 | Active | 1 (Unlimited) | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() EFG(02)-240X240 KEMET | In Stock | - | - | 15 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2003 | EFG | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() EFX(05)-240X240T1500 KEMET | 57 |
| - | 15 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2008 | EFX | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | Non-Conductive, Single Sided | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.025 0.64mm | ROHS3 Compliant | ||
![]() EFA(02)-240X240 KEMET | In Stock | - | - | 16 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2009 | EFA | Active | 1 (Unlimited) | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| - | 15 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2008 | EFX | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | Non-Conductive, Single Sided | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() M4(300)-240X20M KEMET | 925 |
| Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 65.617' 20.00m | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
![]() FX5(75)-240X50M KEMET | In Stock | - | Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FX5 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() M4(200)-240X30MT0800 KEMET | In Stock | - | Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 98.425' 30.00m | 9.449 240.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() M4(200)-240X30M KEMET | 646 |
| Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 98.425' 30.00m | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() FG1(75)-240X50M KEMET | 956 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FG1 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() EFA(02)-240X30M KEMET | In Stock | - | Datasheet | 16 Weeks | Polymer Resin, Magnetic Powder | Roll | -40°C~105°C | - | EFA | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 98.425' 30.00m | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() M4(200)-240X240 KEMET | 29 |
| Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | - | M4 | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() FX5(25)-240X50MT2900 KEMET | 833 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FX5 | Active | - | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.001 0.04mm | ROHS3 Compliant | ||
![]() M4(100)-240X50M KEMET | In Stock | - | Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() M4(100)-240X50MT0800 KEMET | 568 |
| Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.005 0.13mm | ROHS3 Compliant |