- Series
- Mfr
- Package
- Product Status
- Material
- Operating Temperature
- Length
- Shape
- Storage/Refrigeration Temperature
- Thickness - Overall
- Type
- Width
Attribute column
Manufacturer
KEMET RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Adhesive | Storage/Refrigeration Temperature | Length | Width | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4(300)-240X20MT0800 KEMET | 931 |
| Datasheet | 14 Weeks | - | Roll | -40°C~105°C | M4 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 65.617' 20.00m | 9.449 240.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() FX5(25)-240X50M KEMET | 537 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | FX5 | Active | - | Absorbing Sheet | - | 104°F 40°C or Below | 164.042' 50.00m | 9.449 240.00mm | 0.001 0.03mm | ROHS3 Compliant | ||
![]() M4(200)-240X240T0800 KEMET | 33 |
| Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | M4 | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() M4(300)-240X240 KEMET | 55 |
| Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | M4 | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 9.449 240.00mm | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
![]() FX5(50)-120X120T2900 KEMET | 70 | - | - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.002 0.06mm | ROHS3 Compliant | ||
![]() FG1(75)-120X120T2900 KEMET | 62 | - | - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | FG1 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.003 0.09mm | ROHS3 Compliant | ||
Tiny WHSL | 41 | - | - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~125°C | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() EFF4(02)-240X80T0800 KEMET | 46 | - | - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~125°C | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
Tiny WHSL | 50 | - | - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | EFG2 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() EFA(03)-120X120T0800 KEMET | 34 |
| - | 16 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | EFA | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() EFX6(02)-240X80T0800 KEMET | 38 |
| - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | EFX6 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() EFG2(03)-240X80T0800 KEMET | 52 | - | - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | EFG2 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() EFF4(05)-240X80T0800 KEMET | 29 |
| - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~125°C | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.021 0.53mm | ROHS3 Compliant | ||
![]() FX5(50)-240X80T2900 KEMET | 92 |
| - | 15 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.002 0.06mm | ROHS3 Compliant | ||
![]() FX5(100)-240X80T2900 KEMET | 46 |
| - | 15 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.004 0.11mm | ROHS3 Compliant | ||
![]() FG1(50)-240X80T2900 KEMET | 37 |
| - | 15 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | FG1 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.002 0.06mm | ROHS3 Compliant | ||
![]() EFA(005)-240X80T0800 KEMET | 41 |
| - | 16 Weeks | Polymer Resin, Magnetic Powder | Sheet | -40°C~105°C | EFA | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() FF1(50)-240X80T0800 KEMET | 28 | - | - | 15 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~125°C | Automotive, AEC-Q200, FF1 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() FX5(75)-240X80T2900 KEMET | In Stock | - | - | 15 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.003 0.09mm | ROHS3 Compliant | ||
![]() EFW(01)-240X240T0800 KEMET | 31 |
| Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | EFW | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | - | 9.449 240.00mm | 9.449 240.00mm | 0.005 0.13mm | ROHS3 Compliant |