- Series
- Mfr
- Package
- Product Status
- Material
- Operating Temperature
- Length
- Shape
- Storage/Refrigeration Temperature
- Thickness - Overall
- Type
- Width
Attribute column
Manufacturer
KEMET RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Adhesive | Storage/Refrigeration Temperature | Length | Width | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4(100)-90X70T0800 KEMET | 10 | - | Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | M4 | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 3.543 90.00mm | 2.756 70.00mm | 0.005 0.13mm | ROHS3 Compliant | ||
![]() EFA(02)-80X80T0800 KEMET | 61 | - | - | 16 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | EFA | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Single Sided | 104°F 40°C or Below | 3.150 80.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() M4(200)-90X70T0800 KEMET | 72 | - | Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | M4 | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 3.543 90.00mm | 2.756 70.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() RM4A(01)-90X70T0800 KEMET | 28 | - | Datasheet | 16 Weeks | - | Sheet | -40°C~85°C | RM4A | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 3.543 90.00mm | 2.756 70.00mm | 0.005 0.13mm | ROHS3 Compliant | ||
![]() RM4A(025)-90X70T0800 KEMET | 57 | - | Datasheet | 16 Weeks | - | Sheet | -40°C~85°C | RM4A | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 3.543 90.00mm | 2.756 70.00mm | 0.011 0.28mm | ROHS3 Compliant | ||
![]() EFF4(02)-80X80T0800 KEMET | 43 | - | - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~125°C | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 3.150 80.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() RM4A(02)-90X70T0800 KEMET | 71 | - | Datasheet | 16 Weeks | - | Sheet | -40°C~85°C | RM4A | Active | Not Applicable | Absorbing Sheet | - | 104°F 40°C or Below | 3.543 90.00mm | 2.756 70.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() EFF4(03)-80X80T0800 KEMET | 16 |
| - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~125°C | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 3.150 80.00mm | 3.150 80.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() FX5(25)-120X120T2900 KEMET | 92 |
| - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.001 0.04mm | ROHS3 Compliant | ||
![]() FX5(75)-120X120T2900 KEMET | 52 | - | - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | FX5 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.003 0.09mm | ROHS3 Compliant | ||
![]() EFA(02)-240X80T0800 KEMET | 65 |
| - | 16 Weeks | Polymer Resin, Magnetic Powder | Sheet | -40°C~105°C | EFA | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~125°C | Automotive, AEC-Q200, FF1 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.005 0.13mm | ROHS3 Compliant | ||
![]() FF1(300)-240X80T0800 KEMET | 10 | - | - | 15 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~125°C | Automotive, AEC-Q200, FF1 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 9.449 240.00mm | 3.150 80.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() EFS(03)-120X120T0800 KEMET | 70 |
| - | 16 Weeks | - | - | - | EFS | Active | Not Applicable | - | - | 104°F 40°C or Below | - | - | - | ROHS3 Compliant | ||
![]() EFS(05)-240X80T0800 KEMET | 74 |
| - | 16 Weeks | - | - | - | EFS | Active | Not Applicable | - | - | 104°F 40°C or Below | - | - | - | ROHS3 Compliant | ||
![]() FG1(50)-120X120T2900 KEMET | 47 | - | - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | FG1 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.002 0.06mm | ROHS3 Compliant | ||
Tiny WHSL | 41 | - | - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~125°C | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | Non-Conductive, Double Sided | 104°F 40°C or Below | 4.724 120.00mm | 4.724 120.00mm | 0.021 0.53mm | ROHS3 Compliant | ||
![]() EFS(02)-240X240 KEMET | 58 |
| - | 16 Weeks | - | - | - | EFS | Active | Not Applicable | - | - | 104°F 40°C or Below | - | - | - | ROHS3 Compliant | ||
![]() EFS(10)-120X120T0800 KEMET | 38 | - | - | 16 Weeks | - | - | - | EFS | Active | Not Applicable | - | - | 104°F 40°C or Below | - | - | - | ROHS3 Compliant | ||
![]() EFS(03)-240X240T0800 KEMET | 58 |
| - | 16 Weeks | - | - | - | EFS | Active | Not Applicable | - | - | 104°F 40°C or Below | - | - | - | ROHS3 Compliant |