- Package / Case
- Mounting Type
- Circuit
- Switching Cycles
- Switching Temperature
- Termination Style
- Current Rating - DC
- Current Rating - AC
- Tolerance
- Reset Temperature
- Series
- Mfr
Attribute column
Manufacturer
KEMET Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Termination Style | Circuit | Throw Configuration | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS5-65BLRU KEMET | 74 |
| Datasheet | 20 Weeks | - | Chassis Mount | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.5A 140V | 149°F 65°C | - | - | ROHS3 Compliant | ||
![]() OHD1-125B KEMET | 96 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | - | - | PC Pins | - | - | 100K | 0.3A 100V | 257°F 125°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() TRS5-100BLRVU KEMET | 132 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | Mechanical | Wire Leads - 8 (203.2mm) | SPST-NC | SPST | 100K | - | 212°F 100°C | - | 194°F 90°C | ROHS3 Compliant | ||
![]() TRS5-90BLRVU KEMET | 599 | - | Datasheet | 20 Weeks | - | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads - 8 (203.2mm) | SPST-NC | - | 100K | 0.275A 264V | 194°F 90°C | - | 176°F 80°C | ROHS3 Compliant | ||
![]() TRS5-10BCR01V KEMET | 93 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.275A 264V | 50°F 10°C | - | - | ROHS3 Compliant | ||
![]() TRS5-80BCR00V KEMET | 86 |
| Datasheet | 20 Weeks | - | Free Hanging | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.275A 264V | 176°F 80°C | - | - | ROHS3 Compliant | ||
![]() TRS5-110BCR01V KEMET | 156 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.275A 264V | 230°F 110°C | - | - | ROHS3 Compliant | ||
![]() TRS5-30BCR00V KEMET | 36 |
| Datasheet | 20 Weeks | - | Free Hanging | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.275A 264V | 86°F 30°C | - | - | ROHS3 Compliant | ||
![]() TRS5-85BLRU KEMET | 574 |
| Datasheet | 20 Weeks | - | Chassis Mount | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.5A 140V | 185°F 85°C | - | - | ROHS3 Compliant | ||
![]() TRS5-10BLRU KEMET | 636 |
| Datasheet | 20 Weeks | - | Chassis Mount | Axial | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | Wire Leads | - | - | 100K | 0.5A 140V | 50°F 10°C | - | - | ROHS3 Compliant | ||
![]() TRS3-0MCR00 KEMET | 66 |
| Datasheet | 18 Weeks | - | Free Hanging | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.5A 140V | 32°F 0°C | 0.5A 200V | - | ROHS3 Compliant | ||
![]() TRS1-70MCR01V KEMET | 8 |
| Datasheet | 18 Weeks | - | Chassis Mount | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 158°F 70°C | - | - | ROHS3 Compliant | ||
![]() TRS1-30MCR00V KEMET | 81 |
| Datasheet | 18 Weeks | - | Free Hanging | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 86°F 30°C | - | - | ROHS3 Compliant | ||
![]() TRS1-0MCR00V KEMET | 82 |
| Datasheet | 18 Weeks | - | Free Hanging | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 32°F 0°C | - | - | ROHS3 Compliant | ||
![]() TRS1-70MCR00V KEMET | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 158°F 70°C | - | - | ROHS3 Compliant | ||
![]() TRS1-60MCR01V KEMET | 45 |
| Datasheet | 18 Weeks | - | Chassis Mount | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 140°F 60°C | - | - | ROHS3 Compliant | ||
![]() TRS1-30MCR01V KEMET | 126 |
| Datasheet | 18 Weeks | - | Chassis Mount | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 86°F 30°C | - | - | ROHS3 Compliant | ||
![]() TRS1-10MCR01V KEMET | 45 |
| Datasheet | 18 Weeks | - | Chassis Mount | Axial | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 50°F 10°C | - | - | ROHS3 Compliant | ||
![]() TRS5-50BSR01EV KEMET | 535 |
| Datasheet | 18 Weeks | - | Free Hanging | Rectangular Case | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NC | - | - | 0.275A 264V | 122°F 50°C | - | - | ROHS3 Compliant | ||
![]() TRS1-0MSR01EV KEMET | 91 |
| Datasheet | 18 Weeks | - | Free Hanging | Rectangular Case | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NO | - | - | 0.045A 220V | 32°F 0°C | - | - | ROHS3 Compliant |