- Package / Case
- Mounting Type
- Circuit
- Switching Cycles
- Switching Temperature
- Termination Style
- Current Rating - DC
- Current Rating - AC
- Tolerance
- Reset Temperature
- Series
- Mfr
Attribute column
Manufacturer
KEMET Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Circuit | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS5-25BLRU KEMET | 36 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | Wire Leads | - | 100K | 0.5A 140V | 77°F 25°C | - | ROHS3 Compliant | ||
![]() TRS1-10MSR01EV KEMET | In Stock | - | Datasheet | 18 Weeks | Free Hanging | Rectangular Case | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 50°F 10°C | - | ROHS3 Compliant | ||
![]() TRS1-100MCR01V KEMET | 145 |
| Datasheet | 18 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 212°F 100°C | - | ROHS3 Compliant | ||
![]() TRS1-70MSR01EV KEMET | 84 |
| Datasheet | 18 Weeks | Free Hanging | Rectangular Case | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 158°F 70°C | - | ROHS3 Compliant | ||
![]() TRS1-80MSR01EV KEMET | 85 |
| Datasheet | 18 Weeks | Free Hanging | Rectangular Case | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 176°F 80°C | - | ROHS3 Compliant | ||
![]() M-TRS5-70B KEMET | 36 |
| Datasheet | 20 Weeks | Through Hole | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.55A 140V | 158°F 70°C | 0.55A 200V | ROHS3 Compliant | ||
![]() M-TRS5-60B KEMET | 89 |
| Datasheet | 20 Weeks | Through Hole | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.55A 140V | 140°F 60°C | 0.55A 200V | ROHS3 Compliant | ||
![]() M-TRS5-20B KEMET | 1036 |
| Datasheet | 20 Weeks | Through Hole | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.55A 140V | 68°F 20°C | 0.55A 200V | ROHS3 Compliant | ||
![]() M-TRS5-50B KEMET | 736 |
| Datasheet | 20 Weeks | Through Hole | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.55A 140V | 122°F 50°C | 0.55A 200V | ROHS3 Compliant | ||
![]() TRS5-0BLR00V KEMET | 92 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.275A 264V | 32°F 0°C | - | ROHS3 Compliant | ||
![]() M-TRS5-30B KEMET | 105 | - | Datasheet | 20 Weeks | Through Hole | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.55A 140V | 86°F 30°C | 0.55A 200V | ROHS3 Compliant | ||
![]() TRS3-110MLR00 KEMET | 45 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.5A 140V | 230°F 110°C | 0.5A 200V | ROHS3 Compliant | ||
![]() M-TRS5-40B KEMET | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.55A 140V | 104°F 40°C | 0.55A 200V | ROHS3 Compliant | ||
![]() TRS3-100MLR00 KEMET | 344 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.5A 140V | 212°F 100°C | 0.5A 200V | ROHS3 Compliant | ||
![]() TRS1-70MLR00V KEMET | 335 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.045A 220V | 158°F 70°C | - | ROHS3 Compliant | ||
![]() TRS1-110MLR00V KEMET | 45 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.045A 220V | 230°F 110°C | - | ROHS3 Compliant | ||
![]() OHD5R-130B KEMET | 565 |
| Datasheet | 20 Weeks | Through Hole | Module | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | PC Pins | - | 100K | - | 266°F 130°C | 0.1A 30V | ROHS3 Compliant | ||
![]() TRS5-10BLR00V KEMET | 55 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | Wire Leads | - | 100K | 0.275A 264V | 50°F 10°C | - | ROHS3 Compliant | ||
![]() OHD3-35M KEMET | 137 |
| Datasheet | 20 Weeks | Chassis Mount | Module | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | Solder Lug | - | 100K | 0.3A 100V | 95°F 35°C | 0.3A 100V | ROHS3 Compliant | ||
![]() OHD3-125M KEMET | 4073626 |
| Datasheet | 20 Weeks | Chassis Mount | Module | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | Solder Lug | - | 100K | 0.3A 100V | 257°F 125°C | 0.3A 100V | ROHS3 Compliant |