- Package / Case
- Mounting Type
- Circuit
- Switching Cycles
- Switching Temperature
- Termination Style
- Current Rating - DC
- Current Rating - AC
- Tolerance
- Reset Temperature
- Series
- Mfr
Attribute column
Manufacturer
KEMET Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Termination Style | Circuit | Throw Configuration | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OHD1-95M KEMET | 274 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | PC Pins | Mechanical | PC Pins | SPST-NO | SPST | 100K | 0.3A 110V | 203°F 95°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD5R-110B KEMET | 419 |
| - | 20 Weeks | - | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | - | 230°F 110°C | 0.1A 30V | 212°F 100°C | ROHS3 Compliant | ||
![]() OHD1-70B KEMET | 87 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | PC Pins | Mechanical | PC Pins | SPST-NC | SPST | 100K | 0.3A 110V | 158°F 70°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() TRS5-110BLRU KEMET | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | Mechanical | Wire Leads - 8 (203.2mm) | SPST-NC | SPST | 100K | - | 230°F 110°C | - | 212°F 100°C | ROHS3 Compliant | ||
![]() OHD1-60M KEMET | 121 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | PC Pins | Mechanical | PC Pins | SPST-NO | SPST | 100K | 0.3A 110V | 140°F 60°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD3-80M KEMET | 614 | - | - | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 176°F 80°C | 0.3A 100V | 158°F 70°C | ROHS3 Compliant | ||
![]() OHD1-55B KEMET | 82 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | 0.3A 110V | 131°F 55°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD1-45M KEMET | 69 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | PC Pins | Mechanical | PC Pins | SPST-NO | SPST | 100K | 0.3A 110V | 113°F 45°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD3-55B KEMET | 43 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NC | - | 100K | 0.3A 100V | 131°F 55°C | 0.3A 100V | 113°F 45°C | ROHS3 Compliant | ||
![]() OHD5R-90B KEMET | 612 | - | Datasheet | 20 Weeks | - | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | - | 194°F 90°C | 0.1A 30V | 176°F 80°C | ROHS3 Compliant | ||
![]() OHD3-45M KEMET | 132 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 113°F 45°C | 0.3A 100V | 95°F 35°C | ROHS3 Compliant | ||
![]() OHD1-50B KEMET | 1004 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | 0.3A 110V | 122°F 50°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD5R-95B KEMET | 650 |
| Datasheet | 20 Weeks | - | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | - | 203°F 95°C | 0.1A 30V | 185°F 85°C | ROHS3 Compliant | ||
![]() OHD3-110M KEMET | 444 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 230°F 110°C | 0.3A 100V | 212°F 100°C | ROHS3 Compliant | ||
![]() OHD3-100M KEMET | 46 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 212°F 100°C | 0.3A 100V | 194°F 90°C | ROHS3 Compliant | ||
![]() OHD3-65B KEMET | 1717 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NC | - | 100K | 0.3A 100V | 149°F 65°C | 0.3A 100V | 131°F 55°C | ROHS3 Compliant | ||
![]() OHD3-120M KEMET | 1000 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 248°F 120°C | 0.3A 100V | 230°F 110°C | ROHS3 Compliant | ||
![]() OHD5R-100B KEMET | 625 |
| Datasheet | 20 Weeks | - | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | - | 212°F 100°C | 0.1A 30V | 203°F 95°C | ROHS3 Compliant | ||
![]() OHD5R-60B KEMET | 477 |
| Datasheet | 20 Weeks | - | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | PC Pins | SPST-NC | - | 100K | - | 140°F 60°C | 0.1A 30V | 122°F 50°C | ROHS3 Compliant | ||
![]() OHD3-90M KEMET | 7160 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 194°F 90°C | 0.3A 100V | 176°F 80°C | ROHS3 Compliant |