- Package / Case
- Mounting Type
- Circuit
- Switching Cycles
- Switching Temperature
- Termination Style
- Current Rating - DC
- Current Rating - AC
- Tolerance
- Reset Temperature
- Series
- Mfr
Attribute column
Manufacturer
KEMET Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Termination Style | Circuit | Throw Configuration | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OHD3-75M KEMET | 562 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 167°F 75°C | 0.3A 100V | 149°F 65°C | ROHS3 Compliant | ||
![]() OHD3-95M KEMET | 784 |
| - | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 203°F 95°C | 0.3A 100V | 185°F 85°C | ROHS3 Compliant | ||
![]() OHD3-85M KEMET | 124 | - | - | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 185°F 85°C | 0.3A 100V | 167°F 75°C | ROHS3 Compliant | ||
![]() OHD3-120B KEMET | 500 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NC | - | 100K | 0.3A 100V | 248°F 120°C | 0.3A 100V | 230°F 110°C | ROHS3 Compliant | ||
![]() OHD3-40M KEMET | 194 | - | - | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NO | - | 100K | 0.3A 100V | 104°F 40°C | 0.3A 100V | 86°F 30°C | ROHS3 Compliant | ||
![]() OHD3-80B KEMET | 50 | - | - | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NC | - | 100K | 0.3A 100V | 176°F 80°C | 0.3A 100V | 158°F 70°C | ROHS3 Compliant | ||
![]() TRS5-120BLRVU KEMET | 136 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | Mechanical | Wire Leads - 8 (203.2mm) | SPST-NC | SPST | 100K | - | 248°F 120°C | - | 230°F 110°C | ROHS3 Compliant | ||
![]() OHD3-30M KEMET | 40 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | Solder Lug | - | - | 100K | 0.3A 100V | 86°F 30°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD5R-50B KEMET | 700 | - | Datasheet | 20 Weeks | - | Through Hole | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | PC Pins | - | - | 100K | - | 122°F 50°C | 0.1A 30V | - | ROHS3 Compliant | ||
![]() OHD3-125B KEMET | 59 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | Solder Lug | - | - | 100K | 0.3A 100V | 257°F 125°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD5R-35B KEMET | 43 |
| Datasheet | 20 Weeks | - | Through Hole | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | PC Pins | - | - | 100K | - | 95°F 35°C | 0.1A 30V | - | ROHS3 Compliant | ||
![]() OHD5R-45B KEMET | 45 |
| Datasheet | 20 Weeks | - | Through Hole | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | PC Pins | - | - | 100K | - | 113°F 45°C | 0.1A 30V | - | ROHS3 Compliant | ||
![]() OHD1-115M KEMET | 153 | - | - | 20 Weeks | Through Hole | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | PC Pins | Mechanical | PC Pins | SPST-NO | SPST | 100K | 0.3A 110V | 239°F 115°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD3-115B KEMET | 128 |
| - | 20 Weeks | - | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | Solder Lug | SPST-NC | - | 100K | 0.3A 100V | 239°F 115°C | 0.3A 100V | 221°F 105°C | ROHS3 Compliant | ||
![]() TRS5-50BLRVU KEMET | 90 | - | Datasheet | 20 Weeks | - | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | - | - | Wire Leads - 8 (203.2mm) | SPST-NC | - | 100K | 0.275A 264V | 122°F 50°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() OHD5R-30B KEMET | 616 |
| Datasheet | 20 Weeks | - | Through Hole | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | PC Pins | - | - | 100K | - | 86°F 30°C | 0.1A 30V | - | ROHS3 Compliant | ||
![]() OHD1-35M KEMET | 1223 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | - | - | PC Pins | - | - | 100K | 0.3A 100V | 95°F 35°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() TRS5-70BLRVU KEMET | 108 | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | Mechanical | Wire Leads - 8 (203.2mm) | SPST-NC | SPST | 100K | - | 158°F 70°C | - | 140°F 60°C | ROHS3 Compliant | ||
![]() TRS5-80BLRU KEMET | 573 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | Mechanical | Wire Leads - 8 (203.2mm) | SPST-NC | SPST | 100K | - | 176°F 80°C | - | 158°F 70°C | ROHS3 Compliant | ||
![]() TRS5-120BLRU KEMET | 172 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | Mechanical | Wire Leads - 8 (203.2mm) | SPST-NC | SPST | 100K | - | 248°F 120°C | - | 230°F 110°C | ROHS3 Compliant |