- Package / Case
- Mounting Type
- Circuit
- Switching Cycles
- Switching Temperature
- Termination Style
- Current Rating - DC
- Current Rating - AC
- Tolerance
- Reset Temperature
- Series
- Mfr
Attribute column
Manufacturer
KEMET Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Circuit | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS5-70BLRU KEMET | 101 | - | - | 20 Weeks | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads - 8 (203.2mm) | SPST-NC | 100K | 0.5A 140V | 158°F 70°C | - | 140°F 60°C | ROHS3 Compliant | ||
![]() TRS5-100BLRU KEMET | 85 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads - 8 (203.2mm) | SPST-NC | 100K | 0.5A 140V | 212°F 100°C | - | 194°F 90°C | ROHS3 Compliant | ||
![]() OHD1-100B KEMET | 84 | - | - | 20 Weeks | Through Hole | Axial | 2015 | OHD™ Thermal Guard | - | yes | Active | 1 (Unlimited) | PC Pins | SPST-NC | 100K | 0.3A 110V | 212°F 100°C | 0.3A 110V | - | ROHS3 Compliant | ||
![]() OHD5R-105B KEMET | 69 |
| - | 20 Weeks | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | PC Pins | SPST-NC | 100K | - | 221°F 105°C | 0.1A 30V | 203°F 95°C | ROHS3 Compliant | ||
![]() OHD5R-85B KEMET | 37 |
| - | 20 Weeks | Through Hole | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | PC Pins | SPST-NC | 100K | - | 185°F 85°C | 0.1A 30V | 167°F 75°C | ROHS3 Compliant | ||
![]() OHD3-55M KEMET | 904 |
| - | 20 Weeks | Chassis Mount | Module | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | Solder Lug | SPST-NO | 100K | 0.3A 100V | 131°F 55°C | 0.3A 100V | 113°F 45°C | ROHS3 Compliant | ||
![]() TRS5-50BLRU KEMET | 384 |
| - | 20 Weeks | Chassis Mount | Axial | 2016 | TRS5™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads - 8 (203.2mm) | SPST-NC | 100K | 0.5A 140V | 122°F 50°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() TRS5-35BLRU KEMET | 119 |
| Datasheet | 20 Weeks | Free Hanging | Rectangular Case | - | TRS5™ | ±4.5°F ±2.5°C | - | Active | Not Applicable | Wire Leads | - | 100K | 0.5A 140V | 95°F 35°C | - | - | ROHS3 Compliant | ||
![]() TRS1-120MCR01V KEMET | 78 |
| Datasheet | 18 Weeks | Chassis Mount | Axial | - | TRS™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 248°F 120°C | - | - | ROHS3 Compliant | ||
![]() OHD1-125M KEMET | 151 |
| Datasheet | 20 Weeks | Through Hole | Axial | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | PC Pins | - | 100K | 0.3A 100V | 257°F 125°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD1-30M KEMET | 876 |
| Datasheet | 20 Weeks | Through Hole | Axial | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | PC Pins | - | 100K | 0.3A 100V | 86°F 30°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD3-130M KEMET | 113 |
| Datasheet | 20 Weeks | Chassis Mount | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | Solder Lug | - | 100K | 0.3A 100V | 266°F 130°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD5R-40B KEMET | 400 |
| Datasheet | 20 Weeks | Through Hole | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | PC Pins | - | 100K | - | 104°F 40°C | 0.1A 30V | - | ROHS3 Compliant | ||
![]() OHD5R-125B KEMET | 129 |
| Datasheet | 20 Weeks | Through Hole | Module | - | OHD™ Thermal Guard | ±9°F ±5°C | - | Active | Not Applicable | PC Pins | - | 100K | - | 257°F 125°C | 0.1A 30V | - | ROHS3 Compliant | ||
![]() M-TRS5-M10B KEMET | 103 |
| Datasheet | 20 Weeks | Through Hole | Axial | - | TRS5™ | ±4.5°F ±2.5°C | - | Active | Not Applicable | Wire Leads | - | 100K | 0.55A 140V | 14°F -10°C | 0.55A 200V | - | ROHS3 Compliant | ||
![]() TRS5-60BCR01V KEMET | 45 |
| Datasheet | 20 Weeks | Through Hole | Axial | - | TRS5™ | ±4.5°F ±2.5°C | - | Active | Not Applicable | Wire Leads | - | 100K | 0.275A 264V | 140°F 60°C | - | - | ROHS3 Compliant | ||
![]() TRS5-95BLRU KEMET | 86 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | - | TRS5™ | ±4.5°F ±2.5°C | - | Active | Not Applicable | Wire Leads | - | 100K | 0.5A 140V | 203°F 95°C | - | - | ROHS3 Compliant | ||
![]() TRS5-15BLRU KEMET | 126 |
| Datasheet | 20 Weeks | Chassis Mount | Axial | - | TRS5™ | ±4.5°F ±2.5°C | - | Active | Not Applicable | Wire Leads | - | 100K | 0.5A 140V | 59°F 15°C | - | - | ROHS3 Compliant | ||
![]() TRS1-90MCR00V KEMET | 636 |
| Datasheet | 18 Weeks | Free Hanging | Axial | - | TRS™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 194°F 90°C | - | - | ROHS3 Compliant | ||
![]() TRS1-60MSR01EV KEMET | 134 |
| Datasheet | 18 Weeks | Free Hanging | Rectangular Case | - | TRS™ | ±4.5°F ±2.5°C | - | Active | 1 (Unlimited) | Wire Leads | SPST-NO | - | 0.045A 220V | 140°F 60°C | - | - | ROHS3 Compliant |