- Battery Type, Function
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Battery Cell Size
- Style
- Lead Free
- Mount
- Termination Style
- Termination
Attribute column
Manufacturer
Keystone Electronics Corp Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Style | Termination Style | Approval Agency | Number of Contacts | Connector Support Type | Number of Ports | Body Plating | Wire/Cable Gauge | Insulation | Terminal Type | Number of Cells | Assembly Item Name | Battery Cell Size | Battery Type, Function | Number of Batteries | Battery Series | Diameter | Height | Length | Width | Thickness | Height Above Board | Material Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103 Keystone Electronics | 959 | - | Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | - | Glass, Nylon, Plastic | NOT SPECIFIED | Steel | - | -50°C~145°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | PC Pin | - | PCB CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | Holder (Open) | PC Pin | UL | - | - | - | - | 1 AWG | - | - | 1 | - | Coin 20.0mm | Coin Cell, Holder | - | 2016, 2020, 2025, 2032 | 20mm | - | - | - | - | 0.235 5.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3002TR Keystone Electronics | 296 | - | Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | 3 | - | Bronze | - | - | - | - | Tape & Reel (TR) | 1998 | - | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | INTERCONNECTION DEVICE | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | - | - | - | - | - | - | - | 1 | - | Coin 20.0mm | Coin Cell, Retainer | - | 2016, 2020, 2025, 2032 | 20mm | - | - | - | - | 0.156 3.96mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1060TR Keystone Electronics | 12500 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | Bronze | - | - | - | - | -50°C~145°C | Tape & Reel (TR) | 2005 | Vibra-Fit | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 145°C | -50°C | White | - | - | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | - | - | - | - | - | - | - | - | 1 | - | Coin 20.0mm | Coin Cell, Holder | 1 | 2032 | 20mm | - | - | - | - | 0.217 5.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3001 Keystone Electronics | 941 | - | Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | Bronze | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.90.80.85 | - | NO | NO | NO | - | - | - | Retainer | PC Pin | - | - | CONNECTOR ACCESSORY | - | - | - | - | SOLDER | 1 | BATTERY CONTACT | Coin 12.0mm | Coin Cell, Retainer | - | 1216, 1220, 1225 | 12mm | 3mm | - | - | - | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1061 Keystone Electronics | 5316 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | - | 2 | Steel | Nylon | - | Steel | - | -50°C~145°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 145°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | UL | 2 | - | - | - | - | - | - | 1, 2 | - | Coin 20.0mm | Coin Cell, Holder | 1 | 2012 (2), 2016 (2), 2020 (1), 2025 (1) | 20mm | - | - | - | - | 0.290 7.37mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3000 Keystone Electronics | 25086 |
| Datasheet | 6 Weeks | Nickel | PCB, Surface Mount | PCB, Surface Mount | - | - | Bronze | Bronze | - | Nickel, Tin | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | - | - | - | - | - | - | - | 1 | - | Coin 12.0mm | Coin Cell, Retainer | 1 | 1216, 1220, 1225 | 12mm | 3.18mm | - | - | - | 0.125 3.17mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1061TR Keystone Electronics | 6800 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | Bronze | Nylon | - | - | - | -50°C~145°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | SMD/SMT | - | - | 145°C | -50°C | Black | - | - | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | - | - | - | - | - | - | - | - | 1, 2 | - | Coin 20.0mm | Coin Cell, Holder | 2 | 2012 (2), 2016 (2), 2020 (1), 2025 (1) | 20mm | - | - | - | - | 0.290 7.37mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 596 Keystone Electronics | 3156 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | Steel | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Silver | - | - | 8536.90.80.85 | - | NO | NO | NO | - | Right Angle | - | Contact Solid (Positive) | PC Pin | - | - | CONNECTOR ACCESSORY | 1 | Tin | - | - | SOLDER | - | - | Multiple | Cylindrical, Contact (Single) | - | - | - | - | - | - | 304.8μm | 0.450 11.43mm | 304.8μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 500 Keystone Electronics | 5228 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | Plastic, Steel | Glass, Nylon, PBT | NOT SPECIFIED | Steel | - | -50°C~145°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | PCB CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | Holder (Open) | PC Pin | UL | - | - | - | - | 2 AWG | - | - | 1 | - | Coin 12.0mm | Coin Cell, Holder | - | 1216, 1220, 1225 | 12mm | - | - | - | - | 0.180 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3012TR Keystone Electronics | 19836 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | Bronze | Bronze | - | Nickel, Tin | - | - | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | 2 | - | - | - | - | - | - | 1 | - | Coin 16.0mm | Coin Cell, Retainer | 1 | 1612, 1616, 1620, 1632 | - | 3.96mm | - | - | - | 0.156 3.96mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1025-7 Keystone Electronics | 268 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | Steel | PBT | NOT SPECIFIED | - | - | -50°C~145°C | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | PCB CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | GENERAL PURPOSE | - | - | Holder (Open) | PC Pin | - | - | - | - | - | - | - | - | 1, 2 | - | Coin 24.5mm | Coin Cell, Holder | 1 | 2430 (2), 2477 (1) | 24mm | - | - | - | - | 0.403 10.24mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5226 Keystone Electronics | 1657 |
| Datasheet | 6 Weeks | - | - | Custom | - | - | - | Steel | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | Straight | 17mm | Contact Solid (Positive) | Solder Lug | - | - | CONNECTOR ACCESSORY | 1 | Nickel | - | - | - | - | - | Multiple | Cylindrical, Contact (Single) | - | - | - | 10.3886mm | 9.2mm | 9.1948mm | 508μm | - | 508μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2991TR Keystone Electronics | 13236 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | - | Brass | - | - | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | NO | NO | NO | - | - | - | - | SMD (SMT) Tab | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | BATTERY CONTACT | - | Coin Cell, Contact | 1 | - | - | - | - | - | - | 0.016 0.41mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3003 Keystone Electronics | 1420 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | - | Bronze | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.90.80.85 | - | NO | NO | NO | - | - | - | Retainer | PC Pin | - | - | CONNECTOR ACCESSORY | - | - | - | - | SOLDER | 1 | BATTERY CONTACT | Coin 20.0mm | Coin Cell, Retainer | - | 2016, 2020, 2025, 2032 | 20mm | 3.68mm | - | - | - | 0.156 3.96mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1025 Keystone Electronics | 1508 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | - | Glass, Nylon, PBT | NOT SPECIFIED | Steel | - | -50°C~145°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | PC Pin | - | PCB CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | Holder (Open) | PC Pin | UL | - | - | - | - | 1 AWG | - | - | 1, 2 | - | Coin 24.5mm | Coin Cell, Holder | 1 | 2430 (2), 2450 (1) | 24mm | - | - | - | - | 0.319 8.10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 104 Keystone Electronics | 393 | - | Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | Plastic, Steel | Glass, Nylon, PBT | - | Nickel, Steel | - | -50°C~145°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | PC Pin | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | PC Pin | UL | - | - | - | - | 1 AWG | - | - | 1 | - | Coin 23.0mm | Coin Cell, Holder | - | 2320, 2325, 2330, 2335 | 23mm | - | - | - | - | 0.235 5.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1056 Keystone Electronics | 169 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 145°C | -50°C | Black | - | - | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | - | - | - | - | - | - | - | - | 1 | - | Coin 12.5mm | Coin Cell, Holder | 1 | 1220 | - | - | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 209 Keystone Electronics | 1015 |
| Datasheet | 6 Weeks | - | Snap in | Custom | Molded | - | Brass, Steel | Steel | - | - | 0V | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | 0V | - | - | - | - | - | 11.4mm | Contact Spring (Leaf) | - | - | - | CONNECTOR ACCESSORY | - | Nickel | - | Non-Insulated | - | - | - | Multiple | Cylindrical, Contact (Single) | 1 | - | - | 11.4046mm | 7.9mm | - | 304.8μm | - | 304.8μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5201 Keystone Electronics | 3241 |
| Datasheet | 6 Weeks | - | - | Custom | Molded | - | - | Steel | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | - | 18.3mm | Contact Spring (Coil) | Solder Lug | - | - | CONNECTOR ACCESSORY | - | Nickel | - | Non-Insulated | - | - | - | Multiple | Cylindrical, Contact (Single) | - | - | - | 11.9888mm | 11.2mm | 11.2mm | 508μm | - | 508μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 594 Keystone Electronics | 2488 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | - | Steel | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Snap in | - | - | - | Female | - | 8536.90.80.85 | - | - | - | - | - | Right Angle | - | Contact Snap (Positive) | PC Pin | - | - | CONNECTOR ACCESSORY | - | Tin | - | - | - | - | - | 9V | 9V, Snap Contact (Single) | 1 | - | - | - | 9.65mm | - | 381μm | 0.550 13.97mm | 3.81mm | No SVHC | ROHS3 Compliant | Lead Free |