- Package / Case
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Supply Voltage-Max
- Supply Voltage-Min
- Type
- Number of Outputs
- On Resistance - Max
Attribute column
Manufacturer
Kinetic PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Limit | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Pd - Power Dissipation | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTS1676EUT-TR KINETIC | In Stock | - | - | - | WLCSP-20 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 70 ns | 20 mOhms | 1 ms | 1.919 W | - | Details | 28 V | 3 V | 0.000184 oz | - | Cut Tape | - | - | Over-Voltage Protection | 1 Output | - | 3 V to 28 V | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1601EUM-1-TR KINETIC | In Stock | - | - | - | WLCSP-4 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | 20 mOhms | - | - | - | Details | 5.5 V | 1.5 V | 0.000045 oz | - | Cut Tape | - | - | Load Switch | 1 Output | - | 1.5 V to 5.5 V | - | - | - | 2 A | - | - | - | - | - | - | - | PowerSwitch ICs | - | ||
![]() KTS1662EUW-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | 30 mA | 3000 | + 85 C | - | - 40 C | SMD/SMT | 100 ns | 26 mOhms | 2 ms | 1.09 W | - | Details | 40 V | 2.5 V | 0.000112 oz | - | MouseReel | - | - | Over-Voltage Protection | 1 Output | - | 2.5 V to 40 V | - | - | - | 4.5 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1681AEUZ-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | 30 mA | 3000 | + 85 C | - | - 40 C | SMD/SMT | 100 ns | 28 mOhms | 2 ms | 1.09 W | - | Details | 28 V | 2.3 V | 0.000101 oz | - | Cut Tape | - | - | Over-Voltage Protection | 1 Output | - | 2.3 V to 28 V | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1678BEUQ-TR KINETIC | In Stock | - | - | - | WLCSP-28 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 400 ns | 30 mOhms | 2.5 ms | 2.27 W | - | Details | 13.5 V | 2.7 V | 0.000237 oz | - | Cut Tape | - | - | Load Switch | 2 Output | - | 2.7 V to 13.5 V | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1685EUE-TR KINETIC | In Stock | - | - | - | WLCSP-9 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | 1.15 W | - | Details | 30 V | 2.7 V | 0.000069 oz | - | Reel | - | - | Over-Voltage Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1682EAY-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | 30 mA | 3000 | + 85 C | - | - 40 C | SMD/SMT | 100 ns | 38 mOhms | 2 ms | 1.09 W | - | Details | 28 V | 2.3 V | 0.000115 oz | - | Cut Tape | - | - | Over-Voltage Protection | 1 Output | - | 2.3 V to 28 V | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1668EAY-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 100 ns | 38 mOhms | 2 ms | 1.09 W | - | Details | 30 V | 2.3 V | 0.000115 oz | - | Cut Tape | - | - | Over Voltage and Surge Protected | 1 Output | - | 2.3 V to 30 V | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1679EUQ-1-TR KINETIC | In Stock | - | - | - | WLCSP-28 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Details | 13.5 V | 2.7 V | 0.000238 oz | - | Reel | - | - | Over-Voltage Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1670EUN-TR KINETIC | In Stock | - | - | - | WLCSP-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | 1170 mW | - | Details | 30 V | 2.7 V | 0.000055 oz | - | Cut Tape | - | - | Over-Voltage Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1670EDA-TR KINETIC | In Stock | - | - | - | UDFN22-8 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 100 ns | 60 mOhms | 2 ms | 1380 mW | - | Details | 30 V | 2.7 V | 0.000216 oz | - | Cut Tape | - | - | Over-Voltage Protection | 1 Output | - | 2.7 V to 30 V | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1686EUF-TR KINETIC | In Stock | - | - | - | WLCSP-15 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 100 ns | 82 mOhms | 1.5 ms | 1300 mW | - | Details | 28 V | 3 V | 0.000157 oz | - | Cut Tape | - | - | Over-Voltage Protection | 1 Output | - | 3 V to 28 V | - | - | - | 4.5 A | - | - | - | - | - | - | - | - | - | ||
![]() KTS1641QGDV-TR KINETIC | In Stock | - | - | - | TDFN44-12 | - | - | 1500 | + 125 C | - | - 40 C | SMD/SMT | - | 41 mOhms | - | - | AEC-Q100 | Details | 40 V | 6 V | - | - | Cut Tape | KTS164xQ | - | Load Switch | 1 Output | - | 6 V to 40 V | - | - | - | 6 A | - | - | - | - | - | - | - | Power Switch ICs | - | ||
![]() KTS1640QGDV-TR KINETIC | In Stock | - | - | - | TDFN44-12 | - | - | 1500 | + 125 C | - | - 40 C | SMD/SMT | - | 41 mOhms | - | - | AEC-Q100 | Details | 40 V | 6 V | - | - | Cut Tape | KTS164xQ | - | Load Switch | 1 Output | - | 6 V to 40 V | - | - | - | 6 A | - | - | - | - | - | - | - | Power Switch ICs | - | ||
![]() KTS1696AEOAB-TR KINETIC | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | KTS1696A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1661ECAC-TA Kinetic Technologies | In Stock | - | Datasheet | Surface Mount | 9-WFBGA, WLCSP | 9-WLCSP33 (1.31x1.31) | - | - | - | Kinetic Technologies | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | 1 | N-Channel | - | On/Off | 2.5A | High Side | - | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V ~ 5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO | 53mOhm | - | Slew Rate Controlled, Status Flag | ||
![]() KTS1672BEGAE-TA Kinetic Technologies | In Stock | - | - | - | WLCSP-12 | - | 2.6 A | - | + 85 C | - | - 40 C | SMD/SMT | 10 us | 30 mOhms | - | 1.41 W | - | RoHS Compliant | 24 V | 3 V | - | - | - | KTS1672 | - | Current-Sink Protection Load Switch | 1 Output | - | 3 V to 24 V | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | ||
![]() KTS1605EUB-1-TR KINETIC | In Stock | - | - | - | WLCSP-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 35 ms | 15 mOhms | 4.4 ms | 1.17 W | - | Details | 5.5 V | 1.5 V | 0.000066 oz | - | Cut Tape | - | - | Load Switch | 1 Output | - | 1.5 V to 5.5 V | - | - | - | 5 A | - | - | - | - | - | - | - | PowerSwitch ICs | - | ||
![]() KTS1641EDV-TR KINETIC | In Stock | - | - | - | TDFN44-12 | - | - | 1500 | + 85 C | - | - 40 C | SMD/SMT | - | 41 mOhms | - | - | - | Details | 40 V | 6 V | - | - | Cut Tape | KTS164x | - | Load Switch | 2 Output | - | 6 V to 40 V | - | - | - | 6 A | - | - | - | - | - | - | - | Power Switch ICs | - | ||
![]() KTS1640EDV-TR KINETIC | In Stock | - | - | - | TDFN44-12 | - | - | 1500 | + 85 C | - | - 40 C | SMD/SMT | - | 41 mOhms | - | - | - | Details | 40 V | 6 V | - | - | Cut Tape | KTS164x | - | Load Switch | 2 Output | - | 6 V to 40 V | - | - | - | 6 A | - | - | - | - | - | - | - | Power Switch ICs | - |