- Current Limit
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Supply Current
- Operating Supply Voltage
- Output Power
- Package / Case
- RoHS
- Standard
- Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Kinetic PMIC - Power Over Ethernet (PoE) Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Limit | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | On Resistance - Max | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Subcategory | Reach Compliance Code | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Power | Product Type | Standard | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTA1170GVAE-TB Kinetic Technologies | In Stock | - | - | WDFN-8 | - | 600 mA | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | 300 mOhms | - | - | - | - | RoHS Compliant | - | - | KTA1170 | Powered Device - PD | - | - | 48 V | 2 Channel | 2.3 A | 90 W | - | IEEE Std. 802.3bt | - | ||
![]() KTA1137AEUAB-TR Kinetic | In Stock | - | - | QFN-20 | ITT Cannon | 730mA | KTA1137AEUAB-EV1 | - | 1 | - | ITT Cannon | - | + 85 C | - 40 C | SMD/SMT | - | - | 155850-1923 | - | - | N | - | MouseReel | - | Powered Device - PD | Circular Connectors | - | 9.5 V to 57 V | 1 Channel | 350 mA | 30W | Circular MIL Spec Connector | 802.3 af/at | Circular MIL Spec Connector | ||
![]() AS1114 KINETIC | In Stock | - | - | QFN-20 | - | 450 mA | - | 80 % | 1000 | AVENS SIGNAL EQUIPMENT CORP | - | AS1114 | + 85 C | - 40 C | SMD/SMT | 2 Ohms | , | - | Contact Manufacturer | 5.58 | Details | 0.002470 oz | Reel | - | Powered Device - PD | - | unknown | 36 V to 57 V | - | 350 mA | 13 W | - | 802.3af | - |