- Factory Pack QuantityFactory Pack Quantity
- Number of Outputs
- Input Voltage-Max
- Input Voltage-Min
- Mounting Styles
- Output Current
- Packaging
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Topology
- RoHS
Attribute column
Manufacturer
Kinetic LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Packaging | Series | Type | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Topology | Dimming | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTD2681EUR-TR KINETIC | In Stock | - | - | WLCSP-12 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | 0.000107 oz | Cut Tape | - | Flash LED Driver | 1 Output | 4 MHz | - | - | - | 1.5 A | 0.61 mA | - | - | LED Drivers | - | - | ||
![]() KTD2026CEWE-TR KINETIC | In Stock | - | - | - | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | - | 0.002270 oz | - | - | - | 3 Output | - | Adjustable | - | 3 Channel | 24 mA | 0.65 mA | Boost, Buck | - | - | I2C Control | 2.7 V to 5.5 V | ||
![]() KTD2061EUAC-TR KINETIC | In Stock | - | - | UQFN-20 | KTD2061EUAC-EV1 | 1500 | 5.5 V | 2.5 V | + 85 C | - 40 C | SMD/SMT | - | - | 0.020713 oz | MouseReel | - | RGB | 36 Output | 1 MHz | Adjustable | Multiplexed Constant Current | 36 Channel | 24 mA | - | Boost, Buck | With Dimming | LED Drivers | I2C Control | 2.5 V to 5.5 V | ||
![]() KTZ8866EKAA-TR KINETIC | In Stock | - | - | - | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | - | Cut Tape | KTZ8866 | - | 6 Output | 1 MHz | 40 V | - | - | 30 mA | - | Boost | - | - | PWM Dimming, Open LED Protection | - | ||
![]() KTD2511CEHD-TR KINETIC | In Stock | - | - | TSOT-23-6 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | 0.526 W | Details | 0.000416 oz | Cut Tape | - | With PWM Control | 1 Output | 1 MHz | - | Constant Current | 1 Channel | 260 mA | 1.65 mA | Boost | With Dimming | LED Drivers | Brightness Control/Dimming | 2.7 V to 5.5 V | ||
![]() KTD2505RECD-TR KINETIC | In Stock | - | - | TDFN22-6 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | 1.54 W | Details | 0.000331 oz | Reel | - | High Efficiency | 1 Output | 1.2 MHz | - | Constant Current | 1 Channel | 100 mA | 2 mA | Boost | With Dimming | LED Drivers | - | 2.7 V to 5.5 V | ||
![]() KTD2694EDQ-TR KINETIC | In Stock | - | - | UDFN22-10 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | 0.000350 oz | Cut Tape | - | Flash LED Driver | 1 Output | 2 MHz | Adjustable | - | 1 Channel | 1.5 A | 2.4 mA | Boost | - | LED Drivers | Short Circuit and Thermal Protection | 2.7 V to 5.5 V | ||
![]() KTD2686EUD-TR KINETIC | In Stock | - | - | WLCSP-12 | - | 3000 | 5.5 V | 2.7 V | - | - | SMD/SMT | - | Details | 0.000107 oz | Cut Tape | - | Flash LED Driver | 3 Output | 2 MHz/4 MHz | - | - | 3 Channel | 500 mA, 1 A, 1.5 A | - | Boost | - | LED Drivers | - | 2.7 V to 5.5 V | ||
![]() KTD3122EAZ-TR KINETIC | In Stock | - | - | WLCSP-12 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | 1.1 W | Details | 0.000098 oz | Cut Tape | - | High Efficiency | 2 Output | 1 MHz | 30 V | - | 2 Channel | 30 mA | 2.6 mA | Boost | With Dimming | LED Drivers | I2C Control | 2.7 V to 5.5 V | ||
![]() KTD2503ECD-TR KINETIC | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | Details | 0.000331 oz | Reel | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | ||
![]() KTD2511CECE-TR KINETIC | In Stock | - | - | TDFN22-8 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | 0.526 W | Details | 0.000308 oz | Reel | - | High Efficiency | 1 Output | 1 MHz | - | Constant Current | 1 Channel | 260 mA | 1.65 mA | Boost | With Dimming | LED Drivers | Brightness Control/Dimming | 2.7 V to 5.5 V | ||
![]() KTD3118EAA-25-TR KINETIC | In Stock | - | - | WLCSP-9 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | 1.1 W | Details | 0.000072 oz | Reel | - | High Efficiency | 2 Output | 800 kHz | - | Constant Current | 2 Channel | 25 mA | 1.5 mA | Boost | With Dimming | LED Drivers | - | 2.7 V to 5.5 V | ||
![]() KTD3116EAA-20-1-TR KINETIC | In Stock | - | - | WLCSP-9 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | 1.1 W | Details | 0.000072 oz | Reel | - | High Efficiency | 2 Output | 800 kHz | - | Constant Current | 2 Channel | 20 mA | 1.5 mA | Boost | With Dimming | LED Drivers | - | 2.7 V to 5.5 V | ||
![]() KTZ8864EJAA-TR KINETIC | In Stock | - | - | WLCSP-24 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | - | 0.002024 oz | Cut Tape | - | LED Backlight Driver | 4 Output | 100 Hz to 100 kHz | 32 V | - | 4 Channel | 120 mA | 1.3 mA | Boost | - | LED Lighting Drivers | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | ||
![]() KTD2691ERAA-TA KINETIC | In Stock | - | - | WLCSP-8 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | - | Cut Tape | KTD2691 | - | 1 Output | 400 kHz | Adjustable | - | 1 Channel | 1.5 A | - | Boost, Buck | - | LED Drivers | Short Circuit and Thermal Protection | - | ||
![]() KTD2052CEVAA-TR KINETIC | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Cut Tape | KTD2052 | - | 12 Output | - | - | - | 12 Channel | - | - | - | - | - | - | - | ||
![]() KTD3137EUS-TR KINETIC | In Stock | - | - | WLCSP-12 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | 0.000094 oz | Cut Tape | - | High Efficiency | 3 Output | 500 kHz, 1 MHz | 32 V | - | 3 Channel | 30 mA | 1.9 mA | Boost | With Dimming | LED Drivers | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | ||
![]() KTD3134EUS-TR KINETIC | In Stock | - | - | WLCSP-12 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | 0.000094 oz | Cut Tape | - | High Efficiency | 2 Output | 500 kHz, 1 MHz | 32 V | - | 2 Channel | 30 mA | 1.9 mA | Boost | With Dimming | LED Drivers | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | ||
![]() KTD2037EWE-TR KINETIC | In Stock | - | - | UTDFN-8 | - | 3000 | 5.5 V | 2.7 V | + 85 C | - 40 C | SMD/SMT | - | Details | 0.000139 oz | Cut Tape | - | Programmable | 3 Output | - | Adjustable | Constant Current | 3 Channel | 24 mA | 0.65 mA | Boost, Buck | With Dimming | LED Drivers | I2C Control | 2.7 V to 5.5 V | ||
![]() KTD2059EUAC-TR KINETIC | In Stock | - | - | UQFN-20 | - | 1500 | 5.5 V | 2.5 V | + 85 C | - 40 C | SMD/SMT | - | Details | - | Cut Tape | KTD2061 | RGB LED Driver | 36 Output | 1 MHz | - | - | 36 Channel | 24 mA | 1 mA | - | - | LED Lighting Drivers | - | - |