- Series
- Operating Temperature
- Mfr
- Mounting Type
- Package / Case
- Packaging
- Memory Size
- Supplier Device Package
- Capacity
- Memory Types
- Product Status
- Voltage - Supply
Attribute column
Manufacturer
Kingston Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature | Packaging | Series | Part Status | Subcategory | Voltage - Supply | Configuration | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U-SC180S37/128GJ Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-SC180S37/512GJ Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-SNS4180S3/64GJ Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC08G-ML36-02F00 Kingston | In Stock | - | - | - | - | - | - | 13 mm x 11.5 mm x 0.8 mm | eMMC 5.1 HS400 | - | - | - | - | SMD/SMT | - | - | - | - | Memory & Data Storage | - | MLC | 8 GB | - | - | - | - | - | eMMC | - | ||
![]() EMMC04G-W627-06D00 Kingston | In Stock | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | eMMC 5.1 HS400 | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | - | Memory & Data Storage | - | MLC | 4 GB | - | - | - | - | - | eMMC | - | ||
![]() EMMC64G-IB28-PZ90 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-SC180S37/64GJ Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-SMS180S3/256GJ Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF/256 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1621XM2FDGVK-U Kingston Technology | 137 |
| Datasheet | Surface Mount | 200-VFBGA | 200-FBGA (10x14.5) | B1621XM2 | - | - | - | Volatile | Kingston Technology | - | - | -25°C ~ 85°C (TC) | Tray | LPDDR4 | Active | - | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 16Gbit | 2.133 GHz | 3.5 ns | DRAM | Parallel | 18ns | - | 1G x 16 | ||
![]() D1216ECMDXGMEY-U Kingston Technology | 200 |
| - | Surface Mount | 96-TFBGA | 96-FBGA (7.5x13.5) | D1216 | - | - | - | Volatile | Kingston Technology | - | - | 0°C ~ 95°C (TC) | Tray | - | Active | - | 1.283V ~ 1.45V | - | 2Gbit | 1.066 GHz | 20 ns | DRAM | Parallel | - | - | 128M x 16 | ||
![]() D1621XM4CDGVI-U Kingston Technology | 158 |
| Datasheet | Surface Mount | 200-WFBGA | 200-FBGA (10x14.5) | D1621XM4CDGVI-U | - | - | - | Volatile | Kingston Technology | - | - | -25°C ~ 85°C (TC) | Tray | LPDDR4 | Active | - | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 16Gbit | 2.133 GHz | 3.5 ns | DRAM | Parallel | 18ns | - | 1G x 16 | ||
![]() EMMC256-IY29-5B102 Kingston Technology | 83 |
| Datasheet | Surface Mount | 153-VFBGA | 153-FBGA (11.5x13) | EMMC256 | - | - | - | Non-Volatile | Kingston Technology | - | - | -40°C ~ 85°C | Tray | e•MMC™ | Active | - | 2.7V ~ 3.6V | - | 2Tbit | 200 MHz | - | FLASH | eMMC_5.1 | - | - | 256G x 8 | ||
![]() EMMC256-TY29-5B102 Kingston Technology | 110 |
| Datasheet | Surface Mount | 153-VFBGA | 153-FBGA (11.5x13) | EMMC256 | - | - | - | Non-Volatile | Kingston Technology | - | - | -25°C ~ 85°C | Tray | e•MMC™ | Active | - | 2.7V ~ 3.6V | - | 2Tbit | 200 MHz | - | FLASH | eMMC_5.1 | - | - | 256G x 8 | ||
![]() EMMC32G-TS0A-01002 Kingston Technology | 203 |
| - | Surface Mount | 153-WFBGA | 153-FBGA (11.5x13) | EMMC32G | - | - | - | Non-Volatile | Kingston Technology | - | - | -25°C ~ 85°C | Tray | e•MMC™ | Active | - | 2.7V ~ 3.6V | - | 256Gbit | 200 MHz | - | FLASH | eMMC_5.1 | - | - | 32G x 8 | ||
![]() EMMC128-IY29-5B102 Kingston Technology | 39 |
| Datasheet | Surface Mount | 153-WFBGA | 153-FBGA (11.5x13) | EMMC128 | - | - | - | Non-Volatile | Kingston Technology | - | - | -40°C ~ 85°C | Tray | e•MMC™ | Active | - | 2.7V ~ 3.6V | - | 1Tbit | 200 MHz | - | FLASH | eMMC_5.1 | - | - | 128G x 8 | ||
![]() EMMC16G-MW28-01E22 Kingston Technology | In Stock | - | Datasheet | Surface Mount | 153-VFBGA | 153-FBGA (11.5x13) | EMMC16G | - | - | - | Non-Volatile | Kingston Technology | - | - | -25°C ~ 85°C | Tray | e•MMC™ | Active | - | 2.7V ~ 3.6V | - | 128Gbit | 200 MHz | - | FLASH | eMMC_5.1 | - | - | 16G x 8 | ||
![]() EMMC08G-MV28-01J22 Kingston Technology | 18 |
| Datasheet | Surface Mount | 153-WFBGA | 153-FBGA (11.5x13) | EMMC08G | - | - | - | Non-Volatile | Kingston Technology | - | - | -25°C ~ 85°C | Tray | e•MMC™ | Active | - | 2.7V ~ 3.6V | - | 64Gbit | 200 MHz | - | FLASH | eMMC_5.1 | - | - | 8G x 8 | ||
![]() B1621PM2FDGUK-U Kingston | 68 |
| - | Surface Mount | 200-VFBGA | 200-FBGA (10x14.5) | - | - | - | - | Volatile | Kingston | - | - | -25°C ~ 85°C | Tray | LPDDR4 | Active | - | - | - | 16Gbit | - | - | DRAM | - | - | - | 512M x 32 | ||
![]() D5116AN9CXGXNY-U Kingston Technology | 53 |
| Datasheet | - | - | - | - | - | - | - | - | Kingston Technology | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - |