- Series
- Operating Temperature
- Mfr
- Mounting Type
- Package / Case
- Packaging
- Memory Size
- Supplier Device Package
- Capacity
- Memory Types
- Product Status
- Voltage - Supply
Attribute column
Manufacturer
Kingston Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Speed Class Rating | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Technology | Voltage - Supply | Failure Rate | Configuration | Memory Size | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | Temperature Range | Memory Density | Capacity | Product | Features | Product Category | Memory Organization | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KVR16R11D4/16KF Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | ||
![]() 08EPOP08-NL3DT227-A05U Kingston | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | -200/ +500ppm/°C | - | 2.37 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.65mm) | - | ||
![]() 32EP16-M4FTC32-GA68 Kingston | 70 |
| - | Surface Mount | FBGA-144 | 144-FBGA (8x9.5) | 32EP16 | - | - | 152 | eMMC 5.1 | - | + 85 C | Non-Volatile, Volatile | Kingston | - 25 C | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.011393 oz | -25°C ~ 85°C | Tray | ePop | - | - | - | - | eMMC, LPDDR4 | - | - | - | - | FLASH - NAND, DRAM - LPDDR | 1.8V, 3.3V | - | - | 32 GB, 16 Gbit | FLASH, RAM | eMMC 5.1 HS400 + LPDDR4X | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08EP08-N3GTC32-GA67 Kingston | 161 |
| - | Surface Mount | 136-FBGA | 136-FBGA (10x10) | 08EP08 | Kingston | - | 152 | eMMC 5.1 | Kingston | + 85 C | Non-Volatile, Volatile | Kingston | - 25 C | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.005714 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | - | 8GByte (NAND), 8Gbit (LPDDR3 DRAM) | FLASH, RAM | eMMC 5.1 HS400 + LPDDR3 | - | Multichip Packages | - | - | - | - | - | Multichip Packages | - | - | - | ||
![]() 04EM04-N3GM627-GA06U Kingston | In Stock | - | - | Surface Mount | 221-VFBGA | 221-VFBGA (13x11.5) | 04EM04 | Kingston | - | 152 | eMMC 5.0 | Kingston | + 85 C | Non-Volatile, Volatile | Kingston | - 25 C | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.011393 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | - | 4GByte (NAND), 4Gbit (LPDDR3 DRAM) | FLASH, RAM | eMMC 5.1 HS400 + LPDDR3 | - | Multichip Packages | - | - | - | - | - | Multichip Packages | - | - | - | ||
![]() EMMC32G-TX29-8AD11 Kingston | In Stock | - | - | Surface Mount | 153-WFBGA | 153-WFBGA (11.5x13) | EMMC32G | Kingston | - | 152 | eMMC 5.1 HS400 | Kingston | - | Non-Volatile | Kingston | - | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.006914 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | 3D TLC | 256Gbit | FLASH | eMMC | - | eMMC | - | - | - | - | - | eMMC | 32G x 8 | - | - | ||
![]() EMMC32G-TX29-8AD01 Kingston | In Stock | - | - | Surface Mount | 153-WFBGA | 153-WFBGA (11.5x13) | EMMC32G | - | - | - | - | - | - | Non-Volatile | Kingston | - | - | - | - | Tray | Active | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | 256Gbit | FLASH | eMMC | - | - | - | - | - | - | - | - | 32G x 8 | - | - | ||
![]() EMMC256-IY29-5B101 Kingston | 47 |
| - | Surface Mount | 153-BGA | 153-FBGA (11.5x13) | EMMC256 | - | - | - | - | - | - | Non-Volatile | Kingston | - | - | - | - | Tray | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Tbit | FLASH | eMMC_5.1 | - | - | - | - | - | - | - | - | 256G x 8 | - | - | ||
![]() EMMC04G-MK27-C01C Kingston | In Stock | - | - | Surface Mount | 153-FBGA | 153-FBGA (11.5x13x0.8) | - | Kingston | 13 mm x 11.5 mm x 0.8 mm | 152 | eMMC 5.1 HS400 | Kingston | - | Non-Volatile | Kingston | - | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.006773 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | MLC | 32Gbit | FLASH | eMMC | - | eMMC | - | - | - | - | - | eMMC | 4G x 8 | - | - | ||
![]() EMMC16G-TB29-70H01 Kingston | In Stock | - | - | - | - | - | - | Kingston | - | 152 | - | Kingston | - | - | Kingston | - | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.007196 oz | - | Tray | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | 3D TLC | 16 GB | - | - | - | eMMC | - | - | - | - | - | eMMC | - | - | - | ||
![]() EMMC32G-IX29-8AD01 Kingston | In Stock | - | - | Surface Mount | 153-FBGA | 153-FBGA (11.5x13x0.8) | - | Kingston | 13 mm x 11.5 mm x 0.8 mm | 152 | eMMC 5.1 HS400 | Kingston | + 85 C | Non-Volatile | Kingston | - 40 C | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.007055 oz | -40°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | 3D TLC | 256Gbit | FLASH | eMMC | - | eMMC | - | - | - | - | - | eMMC | 32G x 8 | - | - | ||
![]() 16EM16-M4CTB29-70H01 Kingston | In Stock | - | - | Surface Mount | 254-FBGA | 254-FBGA (11.5x13x1.0) | 16EM16 | Kingston | - | 152 | - | Kingston | + 85 C | Non-Volatile, Volatile | Kingston | - 25 C | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.010935 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | NAND Flash, LPDDR4 | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | - | 16GByte (NAND), 16Gbit (LPDDR4 DRAM) | FLASH, RAM | eMMC 5.1 HS400 + LPDDR4X | - | Multichip Packages | - | - | - | - | - | Multichip Packages | - | - | - | ||
![]() 32EM16-M4CTX29-8AD11 Kingston | In Stock | - | - | Surface Mount | 254-FBGA | 254-FBGA (11.5x13x1.0) | 32EM16 | Kingston | - | 152 | - | Kingston | + 85 C | Non-Volatile, Volatile | Kingston | - 25 C | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.011393 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | NAND Flash, LPDDR4 | - | - | - | Memory & Data Storage | - | 1.8V, 3.3V | - | - | - | FLASH, RAM | eMMC 5.1 HS400 + LPDDR4X | - | Multichip Packages | - | - | - | - | - | Multichip Packages | - | - | - | ||
![]() KAC-MEMF/2G Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFS64G-TXA7-GA20 Kingston | In Stock | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 0.85 mm | 152 | UFS 2.1 | - | + 85 C | - | - | - 25 C | - | Yes | SMD/SMT | - | - | Details | - | 0.006914 oz | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | - | - | - | Universal Flash Storage | - | - | - | - | - | ||
![]() 04EM08-M4EM627-GA06 Kingston | In Stock | - | - | - | FBGA-149 | - | - | - | - | 152 | eMMC 5.1 | - | + 85 C | - | - | - 25 C | - | Yes | SMD/SMT | - | - | Details | - | 0.011393 oz | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GB, 8 Gbit | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC32G-KC30-01B01 Kingston | 559 |
| - | Surface Mount | 153-VFBGA | 153-VFBGA (8x8.5) | - | - | - | 152 | eMMC 5.1 HS400 | - | - | Non-Volatile | Kingston | - | - | Yes | SMD/SMT | Tray | Active | Details | - | 0.007760 oz | -25°C ~ 85°C | Tray | - | - | - | - | - | - | - | - | - | - | FLASH - NAND (TLC) | 1.8V, 3.3V | - | - | 32 GB | FLASH | eMMC | - | - | - | - | - | - | - | - | 32G x 8 | - | - | ||
![]() DTVP30/64GB Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DTVP30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | - | - | ||
![]() DTX/128GB Kingston | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Exodia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 GB | - | - | - | - | - | - | ||
![]() SDCIT2/64GBSP Kingston | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-I, U3, V30, A1 | - | - | - | SDCIT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 → +85°C | - | 64 GB | - | - | - | - | - | - |