- Type
- Configuration
- Memory
- Model
- Features
- Factory colour
- Series
- Memory capacity
- Operating Temperature
- Capacity
- Part Status
- Speed Class Rating
Attribute column
Manufacturer
Kingston Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Surface Mount Land Size | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Memory Types | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Frequency | Frequency Stability | Base Part Number | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Impedance | Operating Mode | Ripple Current @ High Frequency | Frequency Tolerance | Manufacturer Size Code | Supplied Contents | Memory Density | Number of Gates | Max Frequency | Number of Programmable I/O | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCS2/32GBCJ Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC128-TA29-PE90 Kingston | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.331 L x 0.331 W (8.40mm x 8.40mm) | - | -- | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | 16V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | 180 CPS | 0.315 Dia (8.00mm) | ±20% | Active | -- | - | Polymer | - | - | General Purpose | 270µF | - | - | - | - | -- | - | -- | - | - | - | - | 12 mOhms | - | 4.85A @ 100kHz | - | - | - | - | - | - | - | - | 0.472 (12.00mm) | -- | ||
![]() EMMC04G-M627-Z02U Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
![]() EMMC32G-TA29-PZ90 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC64G-TA29-90F01 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04EPOP04-NL3DM627-B02U Kingston | 2018 | - | - | - | Through Hole | Axial | - | - | - | - | -- | -- | - | - | - | - | - | - | - | 35V | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±20% | Active | -- | - | Hermetically Sealed | - | - | - | 33µF | - | - | - | - | -- | C (0.01%) | -- | - | - | - | - | - | - | - | - | D | - | - | - | - | - | Military | -- | - | ||
![]() 08EMCP08-NL2DM327-X01U Kingston | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 24.576 MHz | - | - | - | - | - | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC16G-IB29-90F02 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKU KR-U738G-3E Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDCS/16GBCP Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | SD Card | - | - | - | - | - | - | - | 2.5, 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | ||
![]() SDCS2/32GBCA Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | 120 | 192 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | 7500 | 83.3 MHz | 120 | - | - | - | ||
![]() 32EMCP32-ML4BTB29-Z90 Kingston | In Stock | - | - | - | - | - | - | - | - | LTC5800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Networks®, SmartMesh IP™ | - | - | Active | - | - | 802.15.4 | - | - | - | - | 2.4GHz | - | LTC5800 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | ||
![]() DTIG3/2GB Kingston | In Stock | - | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | -- | - | - | - | - | - | - | - | - | - | 160V | 250V | -55°C ~ 105°C | Bulk | MKT468 | 1.024 L x 0.386 W (26.00mm x 9.80mm) | ±10% | Active | -- | PC Pins | USB Flash Drive | - | - | General Purpose | 2.2µF | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | -- | 0.906 (23.00mm) | -- | ||
![]() SDC4/4GBCI Kingston | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | - | - | -10°C ~ 60°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | 16 MHz | ±50ppm | - | - | 200 Ohms | - | - | - | - | - | 7pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() SDC4/4GBCA Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KG-C192G-1G Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBU-SDC/2GBSP Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC04G-W627-E02U Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC04G-M627-X03U Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC08G-W325 Kingston | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |