- Memory Size
- Memory Types
- Package / Case
- Packaging
- Part Status
- Transfer Rate (Mb/s, MT/s, MHz)
- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
Attribute column
Manufacturer
Kingston Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Package / Case | Surface Mount | Number of pins | Number of Pins | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Maximum Operating Temperature | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Spatial orientation | Transfer Rate (Mb/s, MT/s, MHz) | Type of connector | Operating temperature | Packaging | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Current rating | JESD-30 Code | Operating Supply Voltage | Memory Size | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Rated voltage | Profile | Product | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSM48R40BS8KMM-16HMR Kingston | In Stock | - | - | - | - | - | - | - | 288 | - | - | - | - | - | - | - | + 95 C | DDR5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | 16 GB | - | - | - | - | - | - | - | - | - | Memory Modules | - | - | - | - | ||
![]() KSM32ES8/8MR Kingston | 92 |
| - | - | - | - | - | - | 288 | - | - | - | - | - | - | - | + 85 C | DDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | 8 GB | - | - | - | - | - | - | - | - | - | Memory Modules | - | - | - | - | ||
![]() SXS1000/2000G Kingston Technology Company | 2353 |
| Datasheet | - | gold-plated | - | - | 26 | - | socket | 1x26 | 2.54mm | THT | 1.25 g | KINGSTON TECHNOLOGY COMPANY INC | female | - | - | - | - | - | - | - | - | - | - | Active | straight | - | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.32.00.51 | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | FLASH MODULE | 60V | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() KSM56E46BD8KM-32HA Kingston Technology | 2279 |
| Datasheet | - | - | 288-UDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR5 SDRAM | - | - | - | - | - | - | - | - | - | - | 5600 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM48R40BD4-64MD Kingston Technology | 2712 |
| Datasheet | - | - | 288-RDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR5 SDRAM | - | - | - | - | - | - | - | - | - | - | 4800 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM32ES8/16HC Kingston Technology | 2209 |
| Datasheet | - | - | 288-UDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM32RS4/16MRR Kingston Technology | 77 |
| Datasheet | - | - | 288-RDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM32RS8/16HCR Kingston Technology | 2540 |
| Datasheet | - | - | 288-RDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM32SES8/8MR Kingston Technology | 39 |
| Datasheet | - | - | 260-SODIMM | - | - | - | - | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM48R40BD8-32MD Kingston Technology | 2960 |
| Datasheet | - | - | 288-RDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR5 SDRAM | - | - | - | - | - | - | - | - | - | - | 4800 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM32ED8/32HC Kingston Technology | 2420 |
| Datasheet | - | - | 288-UDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM32RS8/8MRR Kingston Technology | 44 |
| Datasheet | - | - | 288-RDIMM | - | - | - | - | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTXON/128GB Kingston Technology Company | 216 |
| Datasheet | - | - | - | NO | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | - | 137438953472 words | 128000000000 | 60 °C | UNSPECIFIED | XMA | MODULE | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | UNSPECIFIED | UNSPECIFIED | 1 | unknown | - | R-XXMA-X | - | - | ASYNCHRONOUS | 128GX8 | - | 8 | 1099511627776 bit | - | USB FLASH DRIVE | - | - | - | - | - | - | - | ||
![]() DTX/64GB-2P Kingston Technology Company | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | - | 68719476736 words | 64000000000 | 60 °C | UNSPECIFIED | XMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | - | NOR TYPE | USB 3.2 FLASH DRIVE | - | UNSPECIFIED | UNSPECIFIED | 1 | unknown | - | R-XXMA-X | - | - | ASYNCHRONOUS | 64GX8 | 10.14 mm | 8 | 549755813888 bit | - | USB FLASH DRIVE | - | - | - | 67.3 mm | 21.04 mm | - | - | ||
![]() SEDC600M/480G Kingston Technology Company | In Stock | - | Datasheet | 4 Weeks, 2 Days | - | - | NO | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | - | 515396075520 words | 480000000000 | 70 °C | UNSPECIFIED | XMA | MODULE | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | EAR99 | TLC NAND TYPE | - | 8542.32.00.51 | UNSPECIFIED | NO LEAD | 1 | unknown | - | R-XXMA-N | - | - | ASYNCHRONOUS | 480GX8 | - | 8 | 4123168604160 bit | SERIAL | FLASH MODULE | - | - | - | - | - | - | - | ||
![]() SNV2S/2000G Kingston Technology Company | 2532 |
| Datasheet | 4 Weeks, 2 Days | - | - | NO | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | - | 2199023255552 words | 2000000000000 | 70 °C | UNSPECIFIED | SMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | - | NOR TYPE | - | - | SINGLE | NO LEAD | 1 | unknown | - | R-XSMA-N | - | - | - | 2TX8 | - | 8 | 17592186044416 bit | - | FLASH MODULE | - | - | - | - | - | - | - | ||
![]() DT80M/128GB Kingston Technology Company | 2748 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | USB FLASH DRIVE | - | - | - | - | - | - | - | ||
![]() SEDC600M/3840G Kingston Technology Company | In Stock | - | Datasheet | 4 Weeks, 2 Days | - | - | NO | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | - | - | 4123168604160 words | 3840000000000 | 70 °C | UNSPECIFIED | XMA | MODULE | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | EAR99 | TLC NAND TYPE | - | 8542.32.00.51 | UNSPECIFIED | NO LEAD | 1 | unknown | - | R-XXMA-N | - | - | ASYNCHRONOUS | 3840GX8 | - | 8 | 32985348833280 bit | SERIAL | FLASH MODULE | - | - | - | - | - | - | - | ||
![]() SDIT/16GB Kingston Technology Company | 36 |
| Datasheet | - | gold-plated | - | - | 28 | - | socket | 1x28 | 2.54mm | THT | 1.34 g | KINGSTON TECHNOLOGY COMPANY INC | female | - | - | - | - | - | - | - | - | - | - | Active | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | FLASH CARD | 60V | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() EMMC08G-ML36 Kingston Technology Company | 292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |