- Form Factor
- Memory Size
- Operating Temperature
- Memory Types
- Series
- Interface Type
- Mfr
- Package
- Product Status
- Size / Dimension
- Speed - Read
- Speed - Write
Attribute column
Manufacturer
Kingston Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Max. operating temperature | Memory capacity | Memory Types | Mfr | Model | Package | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Depth | Configuration | Interface | Memory Size | Current - Max | Temperature Range | Screening Level | Format | Capacity | Form Factor | Speed - Read | Speed - Write | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEDC1000H/3200G Kingston | In Stock | - | - | - | - | - | NVMe | - | - | NAND Flash | - | - | - | - | Non-Compliant | - | Commercial grade | 0 to 70 °C | - | - | - | - | - | - | - | - | NVMe | 3.2 TB | - | - | Commercial | - | - | HHHL | - | - | - | - | - | - | ||
![]() SA400S37/960G Kingston | 200 | - | - | 41g | - | - | SATA III | 70°C | 960GB | TLC | - | - | - | - | - | - | - | -40 to 85 °C | - | SSDNow A400 | - | - | Retail | - | 100mm | - | SATA III | 960 GB | - | - | - | 2.5inch | - | 2.5 | - | - | - | 7mm | - | 70mm | ||
![]() OM8P0S3512B-A0 Kingston | In Stock | - | - | - | - | - | SATA III | - | - | 3D NAND Flash | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | SATA III | 512 GB | - | - | - | - | - | M.2 2280 | - | - | - | - | - | - | ||
![]() SQ500S37/120G Kingston | In Stock | - | - | - | - | - | SATA | - | - | Flash | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | SATA | 120 GB | - | - | - | - | - | 2.5 Inch | - | - | - | - | - | - | ||
![]() SEDC450R/3840G Kingston | In Stock | - | - | 3.26 oz (92.34 g) | - | - | - | - | - | FLASH - NAND | Kingston | - | Retail Package | Active | - | - | - | 0°C ~ 70°C | - | - | 69.90mm x 100.00mm x 7.00mm | - | - | 5V | - | - | - | 3.84TB | - | - | - | - | - | 2.5 | 560MB/s | 525MB/s | - | - | - | - | ||
![]() SEDC450R/1920G Kingston | In Stock | - | - | 3.26 oz (92.34 g) | - | - | - | - | - | FLASH - NAND | Kingston | - | Retail Package | Active | - | - | - | 0°C ~ 70°C | - | - | 69.90mm x 100.00mm x 7.00mm | - | - | 5V | - | - | - | 1.92TB | - | - | - | - | - | 2.5 | 560MB/s | 530MB/s | - | - | - | - | ||
![]() SEDC1000BM8/480G Kingston | 2849 |
| - | 0.32 oz (9.00 g) | - | - | - | - | - | FLASH - NAND | Kingston | DC1000B, DC1000B M.2 NVMe SSD | Retail Package | Active | - | - | - | 0°C ~ 70°C | - | - | 80.00mm x 22.00mm x 3.80mm | - | - | 12V | - | - | NVMe PCIe Gen 3 x 4 | 480GB | - | - | - | - | 480 GB | M.2, 22mm x 80mm (2280) | 3.2GB/s | 565MB/s | - | - | - | - | ||
![]() SA400M8/120G Kingston | In Stock | - | - | - | 80 x 22 x 1.35mm | - | - | - | - | - | - | A400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | 0 → +70°C | - | - | 120 GB | M.2 | - | - | - | 1.35mm | 80mm | 22mm | ||
![]() SEDC1500M/7680G Kingston | In Stock | - | - | 5.64 oz (160.00 g) | - | - | - | - | - | FLASH - NAND | Kingston | - | Retail Package | Active | - | - | - | 0°C ~ 70°C | - | - | 100.09mm x 69.84mm x 14.75mm | - | - | 12V | - | - | - | 7.68TB | - | - | - | - | - | U.2, 2.5 x 15mm | 3.1GB/s | 2.7GB/s | - | - | - | - | ||
![]() OM8SEP4512N-A0 Kingston | 20 |
| - | - | - | - | PCIe | - | - | Solid State Drive (SSD) FLASH - NAND (QLC) | Kingston | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | QLC | - | 512MB | - | - | - | - | - | M.2 Module | - | - | 1.8 in | - | - | - | ||
![]() OM4P0S3128B-A0 Kingston | In Stock | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | SATA III | 128 GB | - | - | - | - | - | M.2 2242 | - | - | - | - | - | - | ||
![]() OM8P0S3128B-A0 Kingston | In Stock | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | SATA III | 128 GB | - | - | - | - | - | M.2 2280 | - | - | - | - | - | - | ||
![]() OM3PGP4512Q-A0 Kingston | 190 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTCS1S3128Q-B00 Kingston Technology | 66 |
| Datasheet | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | SATA III | - | - | - | - | 128GB | - | - | - | - | - | 2.5" | - | - | - | - | - | - | ||
![]() OTCS1S3256Q-B00 Kingston Technology | 94 |
| Datasheet | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | SATA III | - | - | - | - | 256GB | - | - | - | - | - | 2.5" | - | - | - | - | - | - | ||
![]() OTM8S1S3256Q-B00 Kingston Technology | 81 |
| Datasheet | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | SATA III | - | - | - | - | 256GB | - | - | - | - | - | M.2 Module | - | - | - | - | - | - | ||
![]() OTCS1S3512Q-B00 Kingston Technology | 2053 |
| Datasheet | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | SATA III | - | - | - | - | 512GB | - | - | - | - | - | 2.5" | - | - | - | - | - | - | ||
![]() SEDC600M/1920GBK Kingston Technology | 2888 |
| - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | 0°C ~ 70°C | Bulk | - | 100.00mm x 69.90mm x 7.00mm | Active | SATA III | - | - | - | - | 1.92TB | - | - | - | - | - | 2.5" | 560MB/s | 530MB/s | - | - | - | - | ||
![]() OM3PGP4256P-A0 Kingston | In Stock | - | - | - | - | 200 | PCIe | - | - | - | - | - | - | - | Details | 0.246918 oz | - | - | Bulk | - | - | - | - | - | - | TLC | - | 256 GB | - | - | - | - | - | M.2 2230 | - | - | M.2 SSDs | - | - | - | ||
![]() SEDC500R/3840G Kingston | In Stock | - | - | 3.26 oz (92.34 g) | - | - | - | - | - | FLASH - NAND | Kingston | - | Retail Package | Active | - | - | - | 0°C ~ 70°C | - | - | 69.90mm x 100.00mm x 7.00mm | - | - | 5V | - | - | - | 3.84TB | - | - | - | - | - | 2.5 | 555MB/s | 520MB/s | - | - | - | - |