- Form Factor
- Memory Size
- Operating Temperature
- Memory Types
- Series
- Interface Type
- Mfr
- Package
- Product Status
- Size / Dimension
- Speed - Read
- Speed - Write
Attribute column
Manufacturer
Kingston Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Dim | Factory colour | Interface Type | Lead Free Status / RoHS Status | Max. operating temperature | Memory capacity | Memory Types | Mfr | Model | Package | Primary Material | Product Status | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Configuration | Note | Interface | Memory Size | Diode Type | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Current - Max | Includes | Screening Level | Format | Voltage - Peak Reverse (Max) | Capacity | Form Factor | Speed - Read | Speed - Write | Product | Features | Height | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM8PCP31024F-A01 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVMe | - | - | - | QLC | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVMe | 1 TB | - | - | - | - | - | - | - | - | - | - | M.2 2280 | - | - | - | - | - | - | - | - | ||
![]() SEDC1500M/960G Kingston | In Stock | - | - | QC Terminal | B48 Module | - | - | - | -- | - | 5.11 oz (145.00 g) | - | - | - | - | - | - | - | - | - | - | FLASH - NAND | Kingston | DC1500M | Retail Package | - | Active | - | - | - | -40°C ~ 125°C (TJ) | Bulk | -- | 100.09mm x 69.84mm x 14.75mm | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Standard | 12V | - | - | - | - | - | - | - | - | - | - | NVMe PCIe Gen 3 x 4 | 960GB | Single Phase | - | 1.35V @ 50A | 35A | - | - | - | - | 400V | 960 GB | U.2, 2.5 x 15mm | 3.1GB/s | 1.7GB/s | - | - | - | - | - | - | ||
![]() SQ500S37/480G Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA II/III | - | - | - | 3D NAND TLC | - | - | - | - | - | Commercial grade | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA II/III | 480 GB | - | - | - | - | - | - | Commercial | - | - | - | 2.5 | - | - | - | - | - | - | - | - | ||
![]() OM8PDP364B-A01 Kingston | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | Gold | Copper Alloy | - | - | - | NVMe | - | - | - | 3D NAND Flash | Glenair | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | Receptacle, Female Sockets | - | - | Silver | - | - | Threaded | - | - | - | E | - | - | - | Electroless Nickel | 16-22 | - | - | - | - | NVMe | 64 GB | - | - | - | - | - | - | - | - | - | - | M.2 2280 | - | - | - | Ground | - | - | - | - | ||
![]() OM4P0S364B-A0 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | EDAC Inc. | - | Bulk | - | Active | - | - | - | 0 to 70 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | 64 GB | - | - | - | - | - | - | - | - | - | - | M.2 2242 | - | - | - | - | - | - | - | - | ||
![]() OM8P0S3256B-A0 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | 3D NAND Flash | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | 256 GB | - | - | - | - | - | - | - | - | - | - | M.2 2280 | - | - | - | - | - | - | - | - | ||
![]() SQ500S37/240GBK Kingston | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | 12 (2), 20 (55) | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 57 | - | - | - | Bayonet Lock | Crimp | - | - | 9 | Unshielded | Environment Resistant | - | Cadmium | 24-57 | Olive Drab | - | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | -- | - | ||
![]() KW-S43512-4Y Kingston | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 305V | -- | -40°C ~ 110°C | - | MPX | - | ±20% | Active | - | PC Pins | - | - | - | - | EMI, RFI Suppression | 1µF | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X2 | ||
![]() SKC400S37/512G Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKC3000S/512G Kingston | 2782 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512GB | - | - | KC3000 | - | - | - | - | - | - | - | - | KC3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | - | - | - | - | - | - | PCIe NVMe 4.0 x4 | - | - | - | - | - | - | - | - | - | - | 512 GB | M.2 (2280) | - | - | - | - | 2.21mm | 22mm | - | - | ||
![]() SXS2000/1000G Kingston | 2533 |
| - | - | - | - | - | - | - | - | 28.9g | - | - | - | - | (W x H x D) 69.54 x 32.58 x 13.5 mm | Silver | - | - | - | 1TB | - | - | XS2000 | - | - | - | - | - | - | - | - | XS2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | USB 3.2 Gen 2 (USB 3.1) | - | - | - | - | - | - | - | - | - | - | 1 TB | Portable | - | - | - | - | 32.58mm | 69.54mm | - | - | ||
![]() SEDC1000BM8/960G Kingston | In Stock | - | - | - | - | - | - | - | - | - | 0.32 oz (9.00 g) | - | - | - | - | - | - | - | - | - | - | FLASH - NAND | Kingston | - | Retail Package | - | Active | - | - | - | 0°C ~ 70°C | - | - | 80.00mm x 22.00mm x 3.80mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | 960GB | - | - | - | - | - | - | - | - | - | - | M.2, 22mm x 80mm (2280) | 3.4GB/s | 925MB/s | - | - | - | - | - | - | ||
![]() SEDC500R/7680G Kingston | In Stock | - | - | - | - | - | - | - | - | - | 3.26 oz (92.34 g) | - | - | - | - | - | - | - | - | 70°C | 7.68TB | FLASH - NAND | Kingston | - | Retail Package | - | Active | - | - | - | 0°C ~ 70°C | - | - | 69.90mm x 100.00mm x 7.00mm | - | - | - | - | - | Retail | - | - | - | - | - | - | - | 5V | - | - | - | 100mm | - | - | - | - | - | - | SATA 6 Gbps | 7.68TB | - | - | - | - | - | - | - | 2.5inch | - | - | 2.5 | 545MB/s | 490MB/s | - | Hardware encryption,TLC | 7mm | 69.9mm | - | - | ||
![]() OM8PDP3128B-A01 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVMe | - | - | - | 3D NAND Flash | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVMe | 128 GB | - | - | - | - | - | - | - | - | - | - | M.2 2280 | - | - | - | - | - | - | - | - | ||
![]() OCP0S3256B-A0 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | 3D NAND Flash | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | 256 GB | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | ||
![]() OCP0S3128B-A0 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | 3D NAND Flash | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | 128 GB | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | ||
![]() OMSP0S364B-00 Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | 64 GB | - | - | - | - | - | - | - | - | - | - | mSATA | - | - | - | - | - | - | - | - | ||
![]() OM8SEP41024N-A0 Kingston | 2278 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCIe | - | - | - | Solid State Drive (SSD) FLASH - NAND (QLC) | Kingston | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QLC | - | - | 1GB | - | - | - | - | - | - | - | - | - | - | M.2 Module | - | - | 1.8 in | - | - | - | - | - | ||
![]() SEDC600M/960GBK Kingston Technology | 2841 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Bulk | - | 100.00mm x 69.90mm x 7.00mm | - | Active | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960GB | - | - | - | - | - | - | - | - | - | - | 2.5" | 560MB/s | 530MB/s | - | - | - | - | - | - | ||
![]() OTM8S1S3128Q-B00 Kingston Technology | 86 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | Active | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | - | - | - | - | - | - | - | - | M.2 Module | - | - | - | - | - | - | - | - |