- Dimensions
- Maximum Operating Temperature
- Memory Size
- Memory Types
- Mfr
- Operating Temperature
- Package
- Product
- Product Status
- Series
- Size / Dimension
- Speed - Read
Attribute column
Manufacturer
Kingston USB Flash Drives
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Case Size | Case Style | Connections | Dimensions | ElectricalLife | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Package | Product Status | Range | Sustained Read | Sustained Write | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Memory Size | Mechanical Life | Temperature Range | Capacity | Speed - Read | Speed - Write | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IKKP200/64GB Kingston | 2486 | - | - | - | - | - | - | 80 mm x 20 mm x 10.5 mm | - | - | - | - | + 50 C | Non-Volatile | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 50°C | - | * | 80.00mm L x 20.00mm W x 10.50mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | 145MB/s | 115MB/s | USB 3.2 | - | ||
![]() IKVP80ES/1920G Kingston | 548 |
| - | - | - | - | - | 122.5 mm x 84.2 mm x 18.5 mm | - | USB | - | - | + 45 C | Non-Volatile | Kingston | 0 C | - | Retail Package | Active | - | 250 MB/s | 250 MB/s | - | - | 0°C ~ 45°C | - | IronKey | 122.50mm L x 84.20mm W x 18.50mm H | - | USB Type-C | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 1920GB | - | - | - | 250MB/s | 250MB/s | SATA SSDs | - | ||
![]() DTKN/128GB Kingston | 155 |
| - | - | 4.5 | Lower Mount | 1/4 NPT | 39 mm x 12.6 mm x 4.9 mm | - | - | US Gauge | 155228X | + 60 C | Non-Volatile | Kingston | - | Kyson | Retail Package | Active | 0-600 psi | - | - | - | - | 0°C ~ 60°C | - | Kyson | 39.00mm L x 12.60mm W x 4.90mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | 128 GB | 200MB/s | 60MB/s | USB 3.2 | - | ||
![]() DTKN/64GB Kingston | 29 |
| - | Panel Mount, Front | - | - | - | 39 mm x 12.6 mm x 4.9 mm | 50,000,000 Cycles | - | - | - | + 60 C | Non-Volatile | Kingston | - | Kyson | Retail Package | Active | - | - | - | 24V | 24V | -40°C ~ 75°C | Bulk | PBA | 39.00mm L x 12.60mm W x 4.90mm H | Active | - | Piezo | IP68 - Dust Tight, Waterproof | 200mA (AC/DC) | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | Black | 5 VDC | LED, Green | 64GB | -- | - | 64 GB | 200MB/s | 60MB/s | USB 3.2 | Epoxy Sealed Terminals | ||
![]() IKVP50C/128GB Kingston | 2355 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | - | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() IKVP50/8GB Kingston | 20 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | IronKey | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() IKKP200/32GB Kingston | 2077 | - | - | - | - | - | - | 80 mm x 20 mm x 10.5 mm | - | - | - | - | + 50 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 50°C | - | IronKey | 80.00mm L x 20.00mm W x 10.50mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | 145MB/s | 115MB/s | USB 3.2 | - | ||
![]() IKVP80ES/480G Kingston | In Stock | - | - | - | - | - | - | 122.5 mm x 84.2 mm x 18.5 mm | - | USB | - | - | + 45 C | Non-Volatile | Kingston | 0 C | - | Retail Package | Active | - | 250 MB/s | 250 MB/s | - | - | 0°C ~ 45°C | - | IronKey | 122.50mm L x 84.20mm W x 18.50mm H | - | USB Type-C | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 480GB | - | - | - | 250MB/s | 250MB/s | SATA SSDs | - | ||
![]() IKVP50/32GB Kingston | 2470 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | IronKey | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() IKVP50C/8GB Kingston | 34 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | - | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() DTKN/256GB Kingston | 30 |
| - | - | - | - | - | 39 mm x 12.6 mm x 4.9 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | Kyson | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | Kyson | 39.00mm L x 12.60mm W x 4.90mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | 256GB | - | - | 256 GB | 200MB/s | 60MB/s | USB 3.2 | - | ||
![]() IKVP50/256GB Kingston | 2156 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | IronKey | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 256GB | - | - | - | 230MB/s | 150MB/s | USB 3.2 | - | ||
![]() IKD300S/8GB Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ironkey D300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → +60°C | 8 GB | - | - | - | - | ||
![]() IKVP50/128GB Kingston | 2355 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | IronKey | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() DTDUO3G2/64GB Kingston | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | microDuo3 G2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | ||
![]() DT80/32GB Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DataTraveler 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | - | - | - | - | ||
![]() DT70/64GB Kingston | 2365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DataTraveler 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | ||
![]() IKVP50C/16GB Kingston | 48 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | - | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 16GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() DTXM/64GB Kingston | 251 |
| - | - | - | - | - | 67.4 mm x 21.8 mm x 11.6 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | Exodia M | 67.40mm L x 21.80mm W x 11.60mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | USB 3.2 | - | ||
![]() IKVP50/64GB Kingston | 2103 |
| - | - | - | - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | - | - | - | 0°C ~ 60°C | - | IronKey | 77.90mm L x 21.90mm W x 12.00mm H | - | - | USB 3.2 Gen 1 | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - |