- Dimensions
- Maximum Operating Temperature
- Memory Size
- Memory Types
- Mfr
- Operating Temperature
- Package
- Product
- Product Status
- Series
- Size / Dimension
- Speed - Read
Attribute column
Manufacturer
Kingston USB Flash Drives
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Dimensions | Interface Type | Lead Free Status / RoHS Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Package | Product Status | Sustained Read | Sustained Write | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Ingress Protection | Style | Housing Color | Memory Size | Size | Thread Size | Temperature Range | Lock Location | Housing Finish | Capacity | Speed - Read | Speed - Write | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IKVP50C/256GB Kingston | 2131 |
| - | Aluminum, Die Cast | 77.9 mm x 21.9 mm x 12 mm | - | -- | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | -40°C ~ 100°C | Bulk | heavy/mate®, C146 M | 4.724 L x 1.693 W x 2.992 H (120.00mm x 43.00mm x 76.00mm) | Active | -- | Hood | USB 3.2 Gen 1 | IP65 - Dust Tight, Water Resistant | Top Entry | -- | 256GB | E24 | M40 | - | Locking Clip (2) on Hood | -- | - | 230MB/s | 150MB/s | USB 3.2 | -- | ||
![]() IKKP200/16GB Kingston | 2093 |
| - | - | 80 mm x 20 mm x 10.5 mm | - | - | + 50 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 50°C | - | IronKey | 80.00mm L x 20.00mm W x 10.50mm H | - | - | - | USB 3.2 Gen 1 | - | - | - | 16GB | - | - | - | - | - | - | 145MB/s | 115MB/s | USB 3.2 | - | ||
![]() IKKP200/128GB Kingston | 2982 |
| - | - | 80 mm x 20 mm x 10.5 mm | - | - | + 50 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 50°C | - | IronKey | 80.00mm L x 20.00mm W x 10.50mm H | - | - | - | USB 3.2 Gen 1 | - | - | - | 128GB | - | - | - | - | - | - | 145MB/s | 115MB/s | USB 3.2 | - | ||
![]() IKVP80ES/960G Kingston | 2524 |
| - | - | 122.5 mm x 84.2 mm x 18.5 mm | USB | - | + 45 C | Non-Volatile | Kingston | 0 C | - | Retail Package | Active | 250 MB/s | 250 MB/s | 0°C ~ 45°C | - | IronKey | 122.50mm L x 84.20mm W x 18.50mm H | - | - | USB Type-C | USB 3.2 Gen 1 | - | - | - | 960GB | - | - | - | - | - | - | 250MB/s | 250MB/s | SATA SSDs | - | ||
![]() IKKP200/8GB Kingston | 2416 |
| - | - | 80 mm x 20 mm x 10.5 mm | - | - | + 50 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 50°C | - | IronKey | 80.00mm L x 20.00mm W x 10.50mm H | - | - | - | USB 3.2 Gen 1 | - | - | - | 8GB | - | - | - | - | - | - | 145MB/s | 115MB/s | USB 3.2 | - | ||
![]() DTMAX/1TB Kingston | 2896 |
| - | - | - | - | - | - | - | - | - | Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 TB | - | - | - | - | ||
![]() IKD300S/64GB Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | Ironkey D300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → +60°C | - | - | 64 GB | - | - | - | - | ||
![]() IKVP50C/32GB Kingston | 2717 |
| - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 60°C | - | - | 77.90mm L x 21.90mm W x 12.00mm H | - | - | - | USB 3.2 Gen 1 | - | - | - | 32GB | - | - | - | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() IKVP50C/64GB Kingston | 2217 |
| - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 60°C | - | - | 77.90mm L x 21.90mm W x 12.00mm H | - | - | - | USB 3.2 Gen 1 | - | - | - | 64GB | - | - | - | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() DTXM/128GB Kingston | 111 |
| - | - | 67.4 mm x 21.8 mm x 11.6 mm | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 60°C | - | Exodia M | 67.40mm L x 21.80mm W x 11.60mm H | - | - | - | - | - | - | - | 128GB | - | - | - | - | - | - | - | - | USB 3.2 | - | ||
![]() IKVP50/16GB Kingston | 47 |
| - | - | 77.9 mm x 21.9 mm x 12 mm | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 60°C | - | IronKey | 77.90mm L x 21.90mm W x 12.00mm H | - | - | - | USB 3.2 Gen 1 | - | - | - | 16GB | - | - | - | - | - | - | 250MB/s | 180MB/s | USB 3.2 | - | ||
![]() DTXM/256GB Kingston | 67 |
| - | - | 67.4 mm x 21.8 mm x 11.6 mm | - | - | + 60 C | Non-Volatile | Kingston | - | - | Retail Package | Active | - | - | 0°C ~ 60°C | - | Exodia M | 67.40mm L x 21.80mm W x 11.60mm H | - | - | - | - | - | - | - | 256GB | - | - | - | - | - | - | - | - | USB 3.2 | - |