- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- JESD-30 Code
- Length
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
Attribute column
Manufacturer
Kioxia Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Write Cycle Time-Max (tWC) | Write Protection | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TH58BVG3S0HBAI6 KIOXIA | In Stock | - | Datasheet | YES | 67 | 25 ns | - | - | - | - | KIOXIA HOLDINGS CORP | - | 1073741824 words | 1000000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA67,8X10,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | Yes | - | - | 3.3 V | - | EAR99 | NAND TYPE | 8542.32.00.51 | BOTTOM | BALL | 1 | 0.8 mm | unknown | R-PBGA-B67 | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1GX8 | 3-STATE | 1 mm | 8 | 0.0001 A | 8589934592 bit | - | SERIAL | FLASH | 3.3 V | 0.000025 ms | HARDWARE | - | 8 mm | 6.5 mm | ||
![]() THGBMJG7C2LBAB8 KIOXIA | 12000 | - | Datasheet | YES | - | - | socket | 2x24 | 2.54mm | THT | KIOXIA HOLDINGS CORP | female | 17179869184 words | 16000000000 | 105 °C | -40 °C | - | - | - | TFBGA-153 | - | RECTANGULAR | - | Active | - | - | 2.54mm | straight | - | pin strips | EAR99 | NOR TYPE | 8542.32.00.51 | BOTTOM | BALL | 1 | - | unknown | R-PBGA-B | 3.6 V | INDUSTRIAL | 2.7 V | - | - | 16GX8 | - | 1.2 mm | 8 | - | 137438953472 bit | AEC-Q100 | - | FLASH CARD | - | - | - | beryllium copper | 13 mm | 11.5 mm | ||
![]() THGAFBG9T23BAB8 KIOXIA | In Stock | - | Datasheet | - | - | - | - | - | - | - | KIOXIA HOLDINGS CORP | - | - | - | - | - | - | - | - | PACKAGE | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBMJG6C1LBAU7_TRAY KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58NVG1S3HBAI4_TRAY KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBMJG6C1LBAB7 KIOXIA | 1520 | - | Datasheet | YES | - | - | - | - | - | - | KIOXIA HOLDINGS CORP | - | 8589934592 words | 8000000000 | 105 °C | -40 °C | - | - | - | VFBGA-153 | - | RECTANGULAR | - | Active | - | - | - | - | - | - | EAR99 | NOR TYPE | 8542.32.00.51 | BOTTOM | BALL | 1 | - | unknown | R-PBGA-B | 3.6 V | INDUSTRIAL | 2.7 V | - | - | 8GX8 | - | 1 mm | 8 | - | 68719476736 bit | AEC-Q100 | - | FLASH CARD | - | - | - | - | 13 mm | 11.5 mm | ||
![]() THGBMHG9C8LBAB8 KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH58TFT1V22BA8H KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBMTG5D1LBAIL_TRAY KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBMNG5D1LBAIT_TRAY KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58CVG1S3HRAIJ(BAJ) KIOXIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |