- Form Factor
- Operating Temperature
- Part Status
- Interface Type
- Interface
- Lead Free Status / RoHS Status
- Memory Size
- Moisture Sensitivity Level (MSL)
- Operating Supply Voltage
- RoHS
- Series
- Features
Attribute column
Manufacturer
Kioxia Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Ihs Manufacturer | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Panel Cutout | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Applications | Capacitance | Reach Compliance Code | Military Standard | Contact Gender | Operating Supply Voltage | Lead Spacing | Interface | Plating | Memory Size | Q @ Freq | Adjustment Type | Memory IC Type | Programming Voltage | Form Factor | Capacitance Range | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THNSNJ256WMCU4PAWK Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSNJ480PCS34PDE1 Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSN8960PCSE4PDET Kioxia | In Stock | - | - | - | - | - | - | - | - | - | ACS-3/SATA-3.2 6 Gb/s | - | - | - | FLASH - NAND (MLC) | - | - | - | - | - | - | - | 0 to 55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000 V | - | ACS-3/SATA-3.2 6 Gb/s | - | 960 GB | - | - | - | - | 2.5 Inch | - | - | - | - | ||
![]() KXG6APNV2T04 Kioxia | In Stock | - | - | Gold | - | - | Aluminium | - | - | - | PCIe | - | - | - | NAND Flash(TLC) | - | - | - | Non-Compliant | - | - | - | 0 to 95 °C | - | - | - | - | - | - | Solder | - | 14 | - | - | - | MIL-DTL-26482 | Female | 3.3 V | - | PCIe | Cadmium, Chromate | 2048 GB | - | - | - | - | M.2 2280-S2 | - | - | - | - | ||
![]() THNSN8800PCSE4PDET Kioxia | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | ACS-3/SATA-3.2 6 Gb/s | -- | - | - | FLASH - NAND (MLC) | - | - | - | - | - | 550V | 1600V (1.6kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±5% | Active | -- | PC Pins | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.12µF | - | - | - | 5.0000 V | 0.886 (22.50mm) | ACS-3/SATA-3.2 6 Gb/s | - | 800 GB | - | - | - | - | 2.5 Inch | - | -- | 0.866 (22.00mm) | -- | ||
![]() THNSN8400PCSE4PDET Kioxia | In Stock | - | - | - | - | - | - | - | - | - | ACS-3/SATA-3.2 6 Gb/s | - | - | - | FLASH - NAND (MLC) | - | - | - | - | - | - | - | 0 to 55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000 V | - | ACS-3/SATA-3.2 6 Gb/s | - | 400 GB | - | - | - | - | 2.5 Inch | - | - | - | - | ||
![]() KXG5AZNV512G Kioxia | In Stock | - | - | - | - | - | - | Rubber | - | KIOXIA HOLDINGS CORP | - | - | KIOXIA | KXG5AZNV512G | - | - | Active | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | TLC NAND TYPE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FLASH CARD | 3.3 V | - | - | - | - | - | ||
![]() KBG30ZMS128G Kioxia | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | -- | - | - | - | - | - | - | - | - | 25V | 250V | -55°C ~ 85°C | Tape & Reel (TR) | MKP418 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±2% | Active | -- | PC Pins | - | - | High Frequency, Switching | 0.15µF | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | -- | 0.433 (11.00mm) | -- | ||
![]() KBG40ZNS512G Kioxia | 200 | - | - | - | - | - | - | - | - | - | NVMe 1.3b/PCIe Gen 3.0 | - | - | - | - | - | - | - | - | - | - | - | 0 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75, 5.25 V | - | NVMe 1.3b/PCIe Gen 3.0 | - | 512 GB | - | - | - | - | M.2 2230-S2 | - | - | - | - | ||
![]() SDFCP91NHA01T Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSNJ128GCSY4PAGB Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDFA501GEA01 Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDFCP93NHA01T Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSN81Q92CSE4PDET Kioxia | In Stock | - | - | - | Surface Mount | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -- | - | - | FLASH - NAND (MLC) | - | - | - | - | 200V | - | - | -40°C ~ 85°C | Bulk | 2807S | 0.283 L x 0.213 W (7.20mm x 5.40mm) | - | Obsolete | -- | - | - | - | - | - | - | - | - | 5.0000 V | - | ACS-3/SATA-3.2 6 Gb/s | - | 1920 GB | 1000 @ 10MHz | Top | - | - | 2.5 Inch | 0.4 ~ 10pF | General Purpose | 0.087 (2.20mm) | - | ||
![]() KSG60ZMS512G Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSNJ256G8NU4PAGA Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSNJ120PCS34PCE1 Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THNSNJ256W8NU4PAWK Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDFAM03GEB01 Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDFCP92NHA01T Kioxia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |