- Abrasion Protection
- Base Product Number
- Brand
- Color
- Diameter - Inside, Expanded
- Diameter - Inside, Non-Expanded
- Diameter - Outside, Non-Expanded
- Factory Pack QuantityFactory Pack Quantity
- Features
- Heat Protection
- Length
- Liquid Protection
Attribute column
Manufacturer
Klein Tools Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Slew Rate | Common Mode Rejection Ratio | Input Offset Voltage (Vos) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | Product Category | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450330 Klein Tools | In Stock | - | - | - | - | Neoprene | 450-3 | Klein Tools | 6 | Klein Tools | Klein Tools, Inc. | - | Bulk | Active | Details | 4.159997 oz | -5°C ~ 60°C | Cable Management | Self Wrap | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | Split Flexible Tube | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 3.00 (914.40mm) | 1.720 (43.69mm) | - | 1.750 (44.45mm) | - | - | - | ||
![]() 450320 Klein Tools | In Stock | - | - | Through Hole | 14 | Neoprene | - | Klein Tools | 6 | Klein Tools | Klein Tools, Inc. | 4 | Bulk | Active | Non-Compliant | 3.199997 oz | -5°C ~ 60°C | Cable Management | Self Wrap | 125 °C | -55 °C | Black | Wire & Cable Management | 5 V | 44 V | 4 V | 0.4 V/µs | 100 dB | 280 µV | 120 dB | 103 dB | 22 V | 2 V | 15 V | 35 nA | Split Flexible Tube | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | 3.00 (914.40mm) | 1.250 (31.75mm) | - | 1.250 (31.75mm) | - | - | - |