- Subcategory
- Product Type
- Capacitance
- Termination Style
- Product
- Length
- Width
- Dielectric
- Type
- Class
- Tolerance
- Package / Case
Attribute column
Manufacturer
Knowles Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Body Orientation | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Product Status | Qualification | RoHS | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Applications | Gender | Capacitance | Subcategory | Pitch | Voltage - Supply | Base Part Number | Output | Pin Count | Termination Style | Number of Contacts | Dielectric | Failure Rate | Lead Spacing | Number of Circuits | Number of Ports | Lead Style | Manufacturer Size Code | Input | Product Type | ESR | Ratio - Input:Output | PLL | Differential - Input:Output | Diode Configuration | Main Purpose | Divider/Multiplier | Repetitive Peak Reverse Voltage | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812Y3K00472KSTNC Knowles | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 1812Y | - | - | - | - | - | - | - | 27MHz | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 3000V (3kV) | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Obsolete | - | - | X7R | Voltage Controlled Crystal Oscillator (VCXO) | Automotive, Boardflex Sensitive | - | 4700 pF | - | - | 3.15 V ~ 3.45 V | ICS728 | Clock | - | - | - | - | - | - | 1 | - | - | - | Crystal | - | - | 2:1 | Yes | No/No | - | - | No/Yes | - | - | Soft Termination, High Voltage | - | - | - | - | - | - | - | 0.098 (2.50mm) | AEC-Q200 | ||
![]() 2220Y0100274JCR Knowles | 23 |
| - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56-SSOP | - | 2220Y | - | - | - | - | - | - | - | 400MHz | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 10V | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±5% | Obsolete | - | - | C0G, NP0 (1B) | - | Boardflex Sensitive | - | 0.27 µF | - | - | 3.3V | ICS954511 | Clock | - | - | - | - | - | - | 1 | - | - | - | -- | - | - | -- | No | -- | - | Intel CPU, PCI Express (PCIe) | - | - | - | Soft Termination | - | - | - | - | - | - | - | 0.165 (4.20mm) | - | ||
![]() C17AH270G-7PN-X1P Knowles Dielectric Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Dielectric Labs | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220J1000330KFT Knowles | 7 |
| - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | 2220J | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | MIL-PRF-55365/4 | - | - | - | - | 100V | - | - | -55°C ~ 125°C | - | - | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±10% | - | - | - | C0G, NP0 | - | High Reliability | - | 1 uF | - | - | - | - | - | - | - | - | - | C | - | - | - | - | B | - | - | 12 Ohm | - | - | - | - | - | - | - | - | High Temperature | - | 3.81 mm | 3.81 x 1.27 x 1.27 | - | - | - | - | 0.098 (2.50mm) | - | ||
![]() 2225J5000221JFR Knowles | 48 |
| - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | 2225J | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 500V | - | - | -55°C ~ 125°C | - | - | 0.224 L x 0.248 W (5.70mm x 6.30mm) | ±5% | - | - | - | C0G, NP0 (1B) | - | High Reliability | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
![]() 1812Y2K50103KSTNC Knowles | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 1812Y | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 2500V (2.5kV) | - | - | -55°C ~ 125°C | - | FlexiCap™ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | - | X7R | - | Automotive, Boardflex Sensitive | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | - | - | - | - | - | 0.098 (2.50mm) | AEC-Q200 | ||
![]() 1812Y6300272FCR Knowles | 48 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 1812Y | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 630V | - | - | -55°C ~ 125°C | - | FlexiCap™ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | - | - | - | C0G, NP0 | - | Boardflex Sensitive | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
![]() 4040B105M500CT Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225J5000391JFR Knowles | 29 |
| - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | 2225J | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 500V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | - | 0.224 L x 0.248 W (5.70mm x 6.30mm) | ±5% | - | 1 (Unlimited) | - | C0G, NP0 (1B) | - | High Reliability | - | 390pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
![]() 2220Y0160222JFR Knowles | 36 |
| - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | 2220Y | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 16V | - | - | -55°C ~ 125°C | - | FlexiCap™ | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±5% | - | - | - | C0G, NP0 | - | High Reliability, Boardflex Sensitive | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
![]() C08UL150J-9ZN-X0T Knowles | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | Knowles Dielectric Labs | - | 0805 | 2012 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 250 VDC | - | - | MouseReel | UL | - | 5 % | - | - | - | - | High Q Capacitor Ultra Low ESR-NP0 | - | - | 15 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() C08UL120J-9ZN-X0T Knowles | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | Knowles Dielectric Labs | - | 0805 | 2012 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 250 VDC | - | - | MouseReel | UL | - | 5 % | - | - | - | - | High Q Capacitor Ultra Low ESR-NP0 | - | - | 12 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | Single Dual Anode | - | - | 1.2 | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() 1812B223M501NT Knowles | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | 1812 | 4532 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 500 VDC | - | - | - | X7R | - | 20 % | - | - | Standard | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 1.65 mm | - | 4.57 mm | 3.18 mm | - | - | ||
![]() C08UL820J-9ZN-X0T Knowles | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | Knowles Dielectric Labs | - | 0805 | 2012 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 250 VDC | - | - | MouseReel | UL | - | 5 % | - | - | - | - | High Q Capacitor Ultra Low ESR-NP0 | - | - | 82 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() D30BJ101K1EXT Knowles | In Stock | - | - | - | - | - | - | - | - | - | Knowles Dielectric Labs | 0.1 nF | - | - | Class 2 | 100 | - | - | Knowles | + 125 C | - | - 55 C | - | - | D30BJ101K1EXT-100PCS WAFFLE PK | - | - | Details | - | Double Sided Border-Cap | 0.000018 oz | - | 100 VDC | 100 VDC | - | Waffle | Double Sided Border-Cap | - | 10 % | - | - | - | - | Single Layer Capacitor | - | - | 100 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | BJ | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | Single Layer Capacitors - SLC | - | Specialty Ceramic Capacitors | - | - | 0.152 mm | - | 0.762 mm | 0.762 mm | - | - | ||
![]() 1206B471K501CT Knowles | 10 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 500 VDC | - | - | - | X7R | - | 10 % | - | - | Flexible (Soft) | - | - | - | - | 470 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 1.63 mm | - | 3.18 mm | 1.52 mm | - | - | ||
![]() C08UL560J-9ZN-X0T Knowles | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | Knowles Dielectric Labs | - | 0805 | 2012 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 250 VDC | - | - | MouseReel | UL | - | 5 % | - | - | - | - | High Q Capacitor Ultra Low ESR-NP0 | - | - | 56 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() C08UL8R2B-9ZN-X0T Knowles | In Stock | - | - | Gold | - | 0805 (2012 metric) | - | 14 | - | Right Angle | Knowles Dielectric Labs | - | 0805 | 2012 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | Through Hole | - | - | - | - | Details | Solder | - | 0.000194 oz | - | 250 VDC | - | -40 to 85 °C | MouseReel | UL | - | 0.1 pF | - | - | - | - | RJ-45 | - | Receptacle | 8.2 pF | Capacitors | 1.2700 mm | - | - | - | 14 | SMD/SMT | 8 POS | C0G (NP0) | - | - | - | 1 | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 15.88 mm | - | - | - | - | - | - | - | ||
![]() C17AH330J7SN-X1T Knowles | In Stock | - | - | - | - | 1111 (2828 metric) | - | - | - | - | Knowles Dielectric Labs | - | 1111 | 2828 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | 0.001446 oz | - | 1 kVDC | - | - | MouseReel | AH | - | 5 % | - | - | - | - | RF Microwave MLCC | - | - | 33 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | AH | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() C17AH390J7SN-X1T Knowles | In Stock | - | - | - | - | 1111 (2828 metric) | - | - | - | - | Knowles Dielectric Labs | - | 1111 | 2828 | - | 500 | - | - | Knowles | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | 0.001446 oz | - | 1 kVDC | - | - | MouseReel | AH | - | 5 % | - | - | - | - | RF Microwave MLCC | - | - | 39 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | AH | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | 600 | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - |