- Series
- Product Type
- Subcategory
- Package
- Mfr
- Product Status
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Tradename
- Operating Temperature
Attribute column
Manufacturer
Knowles Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Actuator | Contact Current | Degree of protection (IP) | Dimensions | Material of contact surface | Mfr | Mounting | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Terminal | Operating Temperature | Series | Size / Dimension | Type | Subcategory | Switch Function | Note | Q @ Freq | Operating Force | Product Type | Backlight Color | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM5C Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() NMA4J5 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() KT8 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() AF5 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() A1J12HVS Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP65 | - | ||
![]() AE5 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP65 | - | ||
![]() KP1HV Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() AF10 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() AF30 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() A4J5HV Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() KG10 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() A4P3 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() A1T8HV Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() A1P4 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() KF8 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() AJ10 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() AJ10-4 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() AB14 Knowles | In Stock | - | - | - | Polymer | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | PCB Pins | - | MTP 1/2 | - | Switch | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | IP40 | - | ||
![]() NMKJ15HVE Knowles | In Stock | - | - | - | - | - | - | - | IP67 | - | Gold | - | - | - | -40 - 90 | -25 - 80 | - | 4 | - | - | - | NMK | - | - | Capacitors | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | ||
![]() 2322-11GR1 Knowles | In Stock | - | - | Surface Mount | - | Ceramic | - | - | - | - | - | Knowles Johanson Manufacturing | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -55°C ~ 125°C | Cera-Trim® | 0.180 L x 0.167 W (4.57mm x 4.24mm) | - | - | - | - | 1000 @ 100MHz | - | - | - | - | 0.086 (2.18mm) |