- Product Type
- Series
- Subcategory
- Actuator
- Applications
- Backlight Color
- Base Product Number
- Capacitance
- Contact Current
- Dimensions
- Failure Rate
- Features
Attribute column
Manufacturer
Knowles Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Actuator | Base Product Number | Contact Current | Dimensions | Mfr | Mounting | Package | Product Status | RoHS | Terminal | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Failure Rate | Switch Function | Lead Spacing | Note | Lead Style | Operating Force | Product Type | Features | Backlight Color | IP Rating | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SM30 Knowles | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | CDR33 | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | - | 100V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR33 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | BP | - | High Reliability | 1200 pF | Capacitors | S (0.001%) | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | 0.049 (1.25mm) | - | ||
SM40 Knowles | In Stock | - | - | - | - | Polymer | - | - | - | - | - | THT | - | - | Yes | PCB Pins | - | - | MTP 1/2 | - | - | - | Switch | - | - | Capacitors | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | IP40 | - | - | - |