- Capacitance
- Temperature Coefficient
- RoHS
- Capacitor Type
- Dielectric Material
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X7R1206CTTE105K KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | X7R1206CTTE105K | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | 5.52 | - | Yes | - | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | TR, EMBOSSED PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 16 V | 1206 | 10% | 10% | 1.5 mm | 3.2 mm | 1.6 mm | ||
![]() LFAQ20TTEB101K/101M KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM73B2AT273J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM73B2AT392J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM73B2AT683J KOA Speer | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 5 % | - | - | - | 200 ppm/°C | 68 kΩ | - | 155 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X7R0805HTTD153K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 nF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM73B2AT474J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPO0603HTTD470J KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | NPO0603HTTD470J | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Not Recommended | 0603 | 5.21 | - | Yes | - | e3 | Yes | - | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.000047 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 5% | 5% | - | - | - | ||
![]() RM73B2AT183J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y5V0805CTTE105Z KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | Y5V0805CTTE105Z | 85 °C | -30 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | 5.6 | - | Yes | - | e3 | Yes | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | TR, EMBOSSED PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | Y5V | Yes | 16 V | 0805 | 80% | 20% | 1.3 mm | 2.01 mm | 1.25 mm | ||
![]() NPO0805HTTE222J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0 ppm/°C | - | - | - | - | - | 2.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM73B2BT822J KOA Speer | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 5 % | - | - | - | 200 ppm/°C | 8.2 kΩ | - | 155 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPO0805HTTD391J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPO0805HTTD181J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y5V1206CTTE225Z KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X7R0603HTTD273K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 nF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X7R0603HTTD393K KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | X7R0603HTTD393K | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | 5.53 | - | Yes | - | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 39 nF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0603 | 10% | 10% | 0.9 mm | 1.6 mm | 0.81 mm | ||
![]() X7R0805HTTD393K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 nF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X7R0402CTTP123K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 nF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPO0603HTTD102J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0 ppm/°C | - | - | - | - | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools