- Product Type
- Capacitance
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Product
- RoHS
- Mounting Styles
- Termination Style
- Peak Surge Current
- Series
Attribute column
Manufacturer
KOA Speer TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AC Voltage Rating (Max) | Brand | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Qualification | RoHS | Surge Current (Max) | Surge Energy Rating | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | Lead Spacing | Size Code | Max Voltage Rating (AC) | Lead Style | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Varistor Voltage | Clamping Current | Product | Peak Surge Current | Product Category | Diameter | Length | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NVD05UCD033 KOA Speer | In Stock | - | - | - | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Details | - | 800 mJ | 0.000021 oz | - | - | 26 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | - | - | - | Varistors | - | Radial | - | - | - | - | - | - | - | 73 V | - | Varistors | 33 V | - | MOV | 125 A | Varistors | 5 mm | 4.3 mm | - | ||
![]() NVD14UCD200 KOA Speer | 258 |
| - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 50 J | 0.000116 oz | 130 V | 170 V | 170 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 340 V | 5 kA | Varistors | 200 V | - | MOV | 5 kA | Varistors | 14 mm | 4.3 mm | Lead Free | ||
![]() NVD07UCD022 KOA Speer | In Stock | - | - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 1.1 J | 0.000032 oz | 14 V | 18 V | 18 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 43 V | 250 A | Varistors | 22 V | - | MOV | 250 A | Varistors | 7 mm | 4.3 mm | Lead Free | ||
![]() NVD07UCD027 KOA Speer | 989 |
| - | Radial, Through Hole | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 1.3 J | 0.000032 oz | 17 V | 22 V | 22 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | 5 mm | - | - | 17 V | - | 22 V | Radial | 53 V | 250 A | Varistors | 27 V | 2.5 A | MOV | 250 A | Varistors | 7 mm | 4.3 mm | Lead Free | ||
![]() NVD14UCD430 KOA Speer | 1530 |
| - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 110 J | 0.000162 oz | 275 V | 350 V | 350 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 710 V | 4.5 kA | Varistors | 430 V | - | MOV | 4.5 kA | Varistors | 14 mm | 4.3 mm | Lead Free | ||
![]() NVD05UCD022 KOA Speer | In Stock | - | - | - | 14V | KOA Speer | 18V | 2000 | KOA Speer | + 85 C | - 40 C | Through Hole | PCB Mount | -40C to 85C | AEC-Q200 | Details | 125(A) | 500 mJ | 0.000018 oz | - | - | 18 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | - | - | - | Varistors | Metal Oxide | Radial | - | 5(mm) | Not Required | - | Radial | - | - | 48 | - | Varistors | 22V | 1(A) | MOV | 125 A | Varistors | 5 mm | 4.3 mm | - | ||
![]() NVD05UCD200 KOA Speer | 176 |
| - | Radial, Through Hole | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 6 J | 0.000021 oz | 130 V | 170 V | 170 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | 5 mm | - | - | 130 V | - | 170 V | Radial | 355 V | 600 A | Varistors | 200 V | 5 A | MOV | 600 A | Varistors | 5 mm | 4.3 mm | Lead Free | ||
![]() NVD14UCD033 KOA Speer | In Stock | - | - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 7.9 J | 0.000095 oz | 20 V | 26 V | 26 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 65 V | 1 kA | Varistors | 33 V | - | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | Lead Free | ||
![]() NVD10UCD330 KOA Speer | In Stock | - | - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 42 J | 0.000078 oz | 210 V | 270 V | 270 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 545 V | 2.5 kA | Varistors | 330 V | - | MOV | 2.5 kA | Varistors | 10 mm | 4.3 mm | Lead Free | ||
![]() NVD07UCD200 KOA Speer | In Stock | - | - | Radial, Through Hole | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 12.5 J | 0.000035 oz | 130 V | 170 V | 170 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | 5 mm | - | - | 130 V | - | 170 V | Radial | 340 V | 1.25 kA | Varistors | 200 V | 10 A | MOV | 1.25 kA | Varistors | 7 mm | 4.3 mm | Lead Free | ||
![]() NVD14UCD039 KOA Speer | In Stock | - | - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 9.4 J | 0.000099 oz | 25 V | 31 V | 31 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 77 V | 1 kA | Varistors | 39 V | - | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | Lead Free | ||
![]() NVD10UCD047 KOA Speer | In Stock | - | - | Radial | - | KOA Speer | - | 3000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 5.7 J | 0.000071 oz | 30 V | 38 V | 38 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 93 V | 500 A | Varistors | 47 V | - | MOV | 500 A | Varistors | 10 mm | 4.3 mm | Lead Free | ||
![]() NVD07UCD100 KOA Speer | 124 |
| - | Radial, Through Hole | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 6 J | 0.000032 oz | 60 V | 85 V | 85 VDC | Bulk | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | 5 mm | - | - | 60 V | - | 85 V | Radial | 165 V | 1.25 kA | Varistors | 100 V | 10 A | MOV | 1.25 kA | Varistors | 7 mm | 4.3 mm | Lead Free | ||
![]() NVD07UCD360 KOA Speer | 211 |
| - | Radial | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Compliant | - | 23 J | 0.000046 oz | 230 V | 300 V | 300 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | 125 °C | -40 °C | - | Varistors | - | Radial | - | - | - | - | - | - | - | 595 V | 1.25 kA | Varistors | 360 V | - | MOV | 1.25 kA | Varistors | 7 mm | 4.3 mm | Lead Free | ||
![]() NVD05UCD027 KOA Speer | In Stock | - | - | - | - | KOA Speer | - | 2000 | KOA Speer | + 85 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Details | - | 700 mJ | 0.000018 oz | - | - | 22 VDC | Cut Tape | U | Metal Oxide Varistor Disk Type | - | - | - | Varistors | - | Radial | - | - | - | - | - | - | - | 60 V | - | Varistors | 27 V | - | MOV | 125 A | Varistors | 5 mm | 4.3 mm | - |


Product
Brand
Articles
Tools