- Product Type
- Capacitance
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Product
- RoHS
- Mounting Styles
- Termination Style
- Peak Surge Current
- Series
Attribute column
Manufacturer
KOA Speer TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Rated Temperature | Terminal Placement | Clamping Voltage | Max Surge Current | Product Type | Varistor Voltage | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Peak Surge Current | Product Category | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NVD14UCD510 KOA Speer | In Stock | - | - | - | - | - | - | - | - | KOA Speer | 500 | - | KOA Speer | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 136 J | - | - | - | 410 VDC | Cut Tape | U | - | - | - | - | Metal Oxide Varistor Disk Type | - | - | - | - | - | Varistors | - | - | - | - | - | Radial | - | - | - | - | 845 V | - | Varistors | 510 V | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | 4.3 mm | ||
![]() NVD20UCD240 KOA Speer | In Stock | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 120 J | - | - | - | 200 VDC | Cut Tape | U | - | - | - | - | Metal Oxide Varistor Disk Type | - | - | - | - | - | Varistors | - | - | - | - | - | Radial | - | - | - | - | 395 V | - | Varistors | 240 V | - | - | MOV | - | 7 kA | Varistors | 20 mm | 5.8 mm | ||
![]() NV73A2LTTE56 KOA Speer | In Stock | - | - | - | 2220 (5750 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | NV73A2LTTE56 | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-5.7, | - | - | RECTANGULAR PACKAGE | MELF-5.7 | - | Active | - | 5.61 | - | Yes | 7.7 J | - | - | - | 45 VDC | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 90 V | - | Varistors | - | 45 V | 35 V | MOV | 7.7 J | 1 kA | - | - | - | ||
![]() NV73DL2ATTE68 KOA Speer Electronics, Inc. | 66000 | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73DL2ATTE68 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.3 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | AEC-Q200 | 5.62 | Details | Yes | 300 mJ | - | - | - | 56 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 108 V | - | Varistors | - | 56 V | 45 V | MOV | 0.3 J | 160 A | Varistors | - | - | ||
![]() NV73AL1ETTP21 KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | - | NV73AL1ETTP21 | - | - | - | 85 °C | -40 °C | MELF-1, | - | - | RECTANGULAR PACKAGE | MELF-1 | - | Active | - | 5.61 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | - | - | 85 °C | DUAL ENDED | - | - | - | - | 14 V | 9.1 V | - | 0.03 J | - | - | - | - | ||
![]() NV73A2ATTE8.2 KOA Speer Electronics, Inc. | 2500 |
| - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73A2ATTE8.2 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | AEC-Q200 | 1.64 | Details | Yes | 30 mJ | 0.000310 oz | - | - | 6 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 18 V | - | Varistors | 8.2 V | 6 V | 4.2 V | MOV | 0.01 J | 20 A | Varistors | - | - | ||
![]() NV73C2BTTE27 KOA Speer Electronics, Inc. | 88400 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | - | NV73C2BTTE27 | - | - | - | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | - | 5.06 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | - | - | 85 °C | DUAL ENDED | - | - | - | - | 22 V | 17 V | - | 0.24 J | - | - | - | - | ||
![]() NV73B2JTTE39 KOA Speer Electronics, Inc. | 98070 |
| - | - | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | - | NV73B2JTTE39 | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-4.5, | - | - | RECTANGULAR PACKAGE | MELF-4.5 | - | Active | AEC-Q200 | 5.62 | Details | Yes | 3.7 J | 0.002667 oz | - | - | 30 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 65 V | - | Varistors | 39 V | 30 V | 25 V | MOV | 3.7 J | 800 A | Varistors | - | - | ||
![]() NV73A2ETTE15 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | - | NV73A2ETTE15 | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.62 | Details | Yes | 1 J | - | - | - | 11 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 30 V | - | Varistors | - | 11 V | 8 V | MOV | 1 J | 400 A | Varistors | - | - | ||
![]() NV73A2BTTE56 KOA Speer Electronics, Inc. | 7190 | - | - | Surface Mount | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73A2BTTE56 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.07 | Compliant | Yes | 260 mJ | - | 35 V | 45 V | 45 VDC | Reel | NV73 | e3 | Yes | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -40 °C | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | 2012 | 0805 | 85 °C | DUAL ENDED | 100 V | 40 A | Varistors | - | 45 V | 35 V | MOV | 0.26 J | 40 A | Varistors | - | - | ||
![]() NV73C2ATTE24 KOA Speer Electronics, Inc. | 88400 | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | - | NV73C2ATTE24 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-2.0, | - | - | RECTANGULAR PACKAGE | MELF-2.0 | - | Active | - | 5.08 | Compliant | Yes | 180 mJ | - | - | - | 18 VDC | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, PAPER | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 42 V | - | Varistors | - | 18 V | 14 V | MOV | 0.18 J | 50 A | - | - | - | ||
![]() NV73B2ATTE15 KOA Speer Electronics, Inc. | 2500 | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73B2ATTE15 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-2.0, | - | - | RECTANGULAR PACKAGE | MELF-2.0 | - | Active | AEC-Q200 | 5.07 | Details | Yes | 70 mJ | - | - | - | 10.8 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 30 V | - | Varistors | - | 10.8 V | 7.6 V | MOV | 0.07 J | 35 A | Varistors | - | - | ||
![]() NV73B2BTTE24 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73B2BTTE24 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.08 | Details | Yes | 140 mJ | - | - | - | 18 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 42 V | - | Varistors | - | 18 V | 14 V | MOV | 0.14 J | 50 A | Varistors | - | - | ||
![]() NV73B2ATTE20 KOA Speer Electronics, Inc. | 476000 | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73B2ATTE20 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-2.0, | - | - | RECTANGULAR PACKAGE | MELF-2.0 | - | Active | AEC-Q200 | 5.07 | Details | Yes | 90 mJ | - | - | - | 15 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 36 V | - | Varistors | - | 15 V | 10.6 V | MOV | 0.09 J | 35 A | Varistors | - | - | ||
![]() NV73A2BTTE27 KOA Speer Electronics, Inc. | 54000 | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73A2BTTE27 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.07 | Compliant | Yes | 130 mJ | - | - | - | 22 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 55 V | - | Varistors | - | 22 V | 17 V | MOV | 0.13 J | 40 A | Varistors | - | - | ||
![]() NV73A2ETTE33 KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | - | NV73A2ETTE33 | - | - | - | 125 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | - | - | - | - | DUAL ENDED | - | - | - | - | 26 V | 20 V | - | 1.9 J | - | - | - | - | ||
![]() NV73C2BTTE20 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73C2BTTE20 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.07 | Compliant | Yes | 170 mJ | - | - | - | 15 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 31 V | - | Varistors | - | 15 V | 10.6 V | MOV | 0.17 J | 70 A | Varistors | - | - | ||
![]() NV73B2BTTE27 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73B2BTTE27 | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.08 | Details | Yes | 160 mJ | - | - | - | 22 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 52 V | - | Varistors | - | 22 V | 17 V | MOV | 0.16 J | 50 A | Varistors | - | - | ||
![]() NV73A2JTTE12 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | - | NV73A2JTTE12 | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-4.5, | - | - | RECTANGULAR PACKAGE | MELF-4.5 | - | Active | AEC-Q200 | 5.62 | Details | Yes | 900 mJ | - | - | - | 9 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 27 V | - | Varistors | - | 9 V | 6 V | MOV | 0.9 J | 500 A | Varistors | - | - | ||
![]() NV73DL2ATTE33 KOA Speer Electronics, Inc. | 66000 | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | - | NV73DL2ATTE33 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.3 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | AEC-Q200 | 5.61 | Details | Yes | 300 mJ | - | - | - | 26 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 60 V | - | Varistors | - | 26 V | 20 V | MOV | 0.3 J | 160 A | Varistors | - | - |


Product
Brand
Articles
Tools