- Product Type
- Capacitance
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Product
- RoHS
- Mounting Styles
- Termination Style
- Peak Surge Current
- Series
Attribute column
Manufacturer
KOA Speer TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Surge Energy Rating | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Rated Temperature | Terminal Placement | Clamping Voltage | Max Surge Current | Product Type | Varistor Voltage | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Peak Surge Current | Product Category | Diameter | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NV73B2JTTE15 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | NV73B2JTTE15 | - | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-4.5, | - | - | RECTANGULAR PACKAGE | MELF-4.5 | - | Active | AEC-Q200 | 5.63 | Details | Yes | - | 1.8 J | - | - | - | 11 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 32 V | - | Varistors | - | 11 V | 8 V | MOV | 1.8 J | 800 A | Varistors | - | - | ||
![]() NV73A1JTTE15 KOA Speer Electronics, Inc. | 2500 |
| - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73A1JTTE15 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-1.6, | - | - | RECTANGULAR PACKAGE | MELF-1.6 | - | Active | AEC-Q200 | 5.06 | Details | Yes | - | 100 mJ | - | - | - | 10.8 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 35 V | - | Varistors | - | 10.8 V | 7.6 V | MOV | 0.1 J | 30 A | Varistors | - | - | ||
![]() NV73A2ETTE22 KOA Speer Electronics, Inc. | 98070 |
| - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | NV73A2ETTE22 | - | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.32 | Details | Yes | - | 1.4 J | 0.001310 oz | - | - | 16.5 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 39 V | - | Varistors | 22 V | 16.5 V | 12 V | MOV | 1.4 J | 400 A | Varistors | - | - | ||
![]() NV73C2ATTE22 KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | NV73C2ATTE22 | - | - | - | - | 85 °C | -40 °C | MELF-2.0, | - | - | RECTANGULAR PACKAGE | MELF-2.0 | - | Active | - | 5.07 | Compliant | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, PAPER | VARISTOR | compliant | - | - | - | - | 85 °C | DUAL ENDED | - | - | - | - | 16.5 V | 12 V | - | 0.17 J | - | - | - | - | ||
![]() NV73B2ATTE18 KOA Speer Electronics, Inc. | 2500 | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73B2ATTE18 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-2.0, | - | - | RECTANGULAR PACKAGE | MELF-2.0 | - | Active | AEC-Q200 | 5.08 | Compliant | Yes | - | 80 mJ | - | - | - | 12.8 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 32 V | - | Varistors | - | 12.8 V | 9.1 V | MOV | 0.08 J | 35 A | Varistors | - | - | ||
![]() NV73B2BTTE18 KOA Speer Electronics, Inc. | 2500 | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73B2BTTE18 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.08 | Details | Yes | - | 100 mJ | - | - | - | 12.8 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 32 V | - | Varistors | - | 12.8 V | 9.1 V | MOV | 0.1 J | 50 A | Varistors | - | - | ||
![]() NV73A1JTTE22 KOA Speer Electronics, Inc. | 88400 | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73A1JTTE22 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-1.6, | - | - | RECTANGULAR PACKAGE | MELF-1.6 | - | Active | AEC-Q200 | 5.06 | Details | Yes | - | 100 mJ | - | - | - | 16.5 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 42 V | - | Varistors | - | 16.5 V | 12 V | MOV | 0.1 J | 30 A | Varistors | - | - | ||
![]() NV73A2ETTE27 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | NV73A2ETTE27 | - | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.62 | Details | Yes | - | 1.7 J | - | - | - | 22 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 44 V | - | Varistors | - | 22 V | 17 V | MOV | 1.7 J | 400 A | Varistors | - | - | ||
![]() NV73A2BTTE39 KOA Speer Electronics, Inc. | 85598 |
| - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73A2BTTE39 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | AEC-Q200 | 5.07 | Details | Yes | - | 180 mJ | - | - | - | 31 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 72 V | - | Varistors | - | 31 V | 25 V | MOV | 0.18 J | 40 A | Varistors | - | - | ||
![]() NV73B2ATTE27 KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73B2ATTE27 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-2.0, | - | - | RECTANGULAR PACKAGE | MELF-2.0 | - | Active | AEC-Q200 | 5.08 | Details | Yes | - | 240 mJ | - | - | - | 22 VDC | Reel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 58 V | - | Varistors | - | 22 V | 17 V | MOV | 0.24 J | 35 A | Varistors | - | - | ||
![]() NV73DL2BTTE82 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73DL2BTTE82 | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.45 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | AEC-Q200 | 5.61 | Details | Yes | - | 1.5 J | - | - | - | 65 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 135 V | - | Varistors | - | 65 V | 50 V | MOV | 1.5 J | 300 A | Varistors | - | - | ||
![]() NV73DL2BTTE33 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73DL2BTTE33 | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.45 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | AEC-Q200 | 5.61 | Details | Yes | - | 1 J | - | - | - | 26 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 60 V | - | Varistors | - | 26 V | 20 V | MOV | 1 J | 300 A | Varistors | - | - | ||
![]() NV73A2ETTE110 KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | NV73A2ETTE110 | - | - | - | - | 125 °C | -40 °C | MELF-3.2, | - | - | RECTANGULAR PACKAGE | MELF-3.2 | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | - | - | - | - | DUAL ENDED | - | - | - | - | 90 V | 70 V | - | 1.4 J | - | - | - | - | ||
![]() NV73DS2LTTE47 KOA Speer Electronics, Inc. | In Stock | - | - | Surface Mount | 2420 (6151 metric) | - | - | - | - | KOA Speer | 800 | KOA SPEER ELECTRONICS INC | NV73DS2LTTE47 | NV73DS | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Active | AEC-Q200 | 5.61 | Details | - | - | 10 J | - | 30 V | 34 V | 34 VDC | Reel | NV73DS | - | - | SMD/SMT | EAR99 | - | 125 °C | -40 °C | 8533.40.40.00 | - | - | - | VARISTOR | compliant | - | SMD/SMT | 6151 | 2420 | - | - | 60 V | 200 A | Varistors | 40 V to 45 V | - | - | MOV | - | 200 A | Varistors | - | 5.1 mm | ||
![]() NV73DL2BTTE27 KOA Speer Electronics, Inc. | 88400 | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73DL2BTTE27 | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.45 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | AEC-Q200 | 5.61 | Details | Yes | Varistors 1205 27V | 1 J | - | - | - | 22 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 50 V | - | Varistors | - | 22 V | 17 V | MOV | 1 J | 300 A | Varistors | - | - | ||
![]() NV73DL2BTTE22 KOA Speer Electronics, Inc. | 66000 | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73DL2BTTE22 | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.45 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | AEC-Q200 | 5.61 | Details | Yes | - | 1 J | - | - | - | 16 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 42 V | - | Varistors | - | 16 V | 14 V | MOV | 1 J | 300 A | Varistors | - | - | ||
![]() NV73DL2ATTE12 KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73DL2ATTE12 | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | SMT, | 1.3 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | AEC-Q200 | 5.61 | Details | Yes | - | 100 mJ | - | - | - | 8.6 VDC | Reel | NV73DL | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Varistors | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | AEC-Q200 | SMD/SMT | - | - | - | DUAL ENDED | 24 V | - | Varistors | - | 8.6 V | 6.1 V | MOV | 0.1 J | 120 A | Varistors | - | - | ||
![]() NV73A1JTTE24 KOA Speer Electronics, Inc. | 32200 | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 2500 | KOA SPEER ELECTRONICS INC | NV73A1JTTE24 | - | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | MELF-1.6, | - | - | RECTANGULAR PACKAGE | MELF-1.6 | - | Active | AEC-Q200 | 5.06 | Details | Yes | - | 100 mJ | - | - | - | 18 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | 85 °C | DUAL ENDED | 46 V | - | Varistors | - | 18 V | 14 V | MOV | 0.1 J | 30 A | Varistors | - | - | ||
![]() NV73B2JTTE47 KOA Speer Electronics, Inc. | 10000 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | NV73B2JTTE47 | - | + 125 C | - 50 C | - | 125 °C | -40 °C | MELF-4.5, | - | - | RECTANGULAR PACKAGE | MELF-4.5 | - | Active | AEC-Q200 | 5.63 | Details | Yes | - | 4.2 J | - | - | - | 38 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | - | - | - | - | DUAL ENDED | 77 V | - | Varistors | - | 38 V | 30 V | MOV | 4.2 J | 800 A | Varistors | - | - | ||
![]() NV73B2JTTE56 KOA Speer Electronics, Inc. | In Stock | - | - | - | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | NV73B2JTTE56 | - | + 125 C | - 50 C | PCB Mount | 125 °C | -40 °C | MELF-4.5, | - | - | RECTANGULAR PACKAGE | MELF-4.5 | - | Active | AEC-Q200 | 5.62 | Details | Yes | - | 4.2 J | - | - | - | 45 VDC | MouseReel | NV73 | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | VARISTOR | compliant | - | SMD/SMT | - | - | - | DUAL ENDED | 90 V | - | Varistors | - | 45 V | 35 V | MOV | 4.2 J | 800 A | Varistors | - | - |


Product
Brand
Articles
Tools