- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Moisture Sensitivity Levels
- Number of Elements
- Number of Terminals
Attribute column
Manufacturer
KOA Speer Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | Breakdown Voltage-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PGE323TTE12V KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | SILICON | 2 | KOA SPEER ELECTRONICS INC | 1 | 1 | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | 0.1 W | Yes | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | 8541.10.00.50 | DUAL | GULL WING | compliant | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 12 V | 15 V | ||
PGE323TTE24V KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | SILICON | 2 | KOA SPEER ELECTRONICS INC | 1 | 1 | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | 0.1 W | Yes | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | 8541.10.00.50 | DUAL | GULL WING | compliant | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 24 V | 27 V |


Product
Brand
Articles
Tools