- Mounting
- RoHS
- Series
- Type
- Width
- Tolerance
- Packaging
- DC Resistance-Max
- ECCN Code
- Filter Type
- Height
- Ihs Manufacturer
Attribute column
Manufacturer
KOA Speer Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Material | Core Material | Automotive | Brand | Case Size | Case Size (Inches) | Case Style | DC Resistance | DC Resistance-Max | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | HTS | Ihs Manufacturer | Impedance (Ohm) | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Current (A) | Maximum DC Resistance | Maximum DC Resistance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Test Frequency (Hz) | Tolerance (+ or -) | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Termination Style | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Filter Type | Product Type | Rated Current | DC Current | Output Impedance | Insulation Resistance-Min | Product | Case Code | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZP2BPTTE121P KOA Speer Electronics, Inc. | 18 |
| - | - | - | - | - | - | - | No | - | 1206 | - | - | - | - | EAR99 | Compliant | - | - | - | 8504.50.80.00 | - | 120 | - | - | - | 3 | - | 0.04 | - | 125 | - | -55 | Surface Mount | - | - | - | - | - | No | 1.8 | - | - | - | - | - | - | 100M | - | - | Tape and Reel | - | 25% | - | - | NRND | - | - | Multi-Layer Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 | - | - | - | - | 1.3 | ||
![]() CZB2BFTTE301P KOA Speer Electronics, Inc. | 2605 |
| - | Production (Last Updated: 2 years ago) | SURFACE MOUNT | 1206 (3216 metric) | 1206 | Ferrite | - | No | KOA Speer | 1206 | - | - | - | 0.3 Ω | EAR99 | Compliant | 3000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 300 | KOA Speer | CZB2BFTTE301P | 400 mA | 0.5 | 300 mOhms | 0.3 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | No | 1.8 | - | - | 1 | Compliant | Yes | 8504500000 | 100M | - | 0.000353 oz | Tape and Reel | CZB | 25% | e3 | Yes | Active | SMD/SMT | EAR99 | Multi-Layer | 300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | Ferrites | TAPE AND REEL | - | Shielded | 1 | Multilayer Chip | compliant | - | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | 100 MHz | 300 mΩ | 300 Ω | 400 mA | FERRITE CHIP | Ferrite Beads | 0.5 A | 500 mA | 300 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | 3.4 | - | 1.1 mm | 3.2 mm | 1.6 mm | 1.3 | ||
![]() CZB2AGTTE601P KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | 0805 | - | - | - | - | EAR99 | Compliant | - | - | - | 8504.50.80.00 | - | 600 | - | - | - | 0.4 | - | 0.3 | - | 125 | - | -55 | Surface Mount | - | - | - | - | - | No | 1.45 | - | - | - | - | - | - | 100M | - | - | Tape and Reel | - | 25% | - | - | Unconfirmed | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 | - | - | - | - | 1.1 | ||
![]() CZP2AFTTD800P KOA Speer Electronics, Inc. | 18 |
| - | - | SURFACE MOUNT | 0805 (2012 metric) | - | Ferrite | - | No | KOA Speer | 0805 | - | - | - | 0.04 Ω | EAR99 | Compliant | 4000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 80 | KOA Speer | CZP2AFTTD800P | 3 A | 3 | 40 mOhms | 0.04 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | 0805 | Active | No | 1.4 | - | - | 1.76 | Details | Yes | - | 100M | - | 0.000194 oz | Tape and Reel | CZP | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L2.0XB1.2XH0.9 (mm)/L0.079XB0.047XH0.035 (inch) | - | - | 100 MHz | - | 80 Ohms | - | FERRITE CHIP | Ferrite Beads | 3 A | - | 80 OHM Ω | - | Ferrite Chip Beads | 0805 | Ferrite Beads | 2.2 | - | 0.9 mm | 2 mm | 1.25 mm | 1.1 | ||
![]() CZB1JGTTE101P KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | 0603 | - | - | - | - | EAR99 | Compliant | - | - | - | 8504.50.80.00 | - | 100 | - | - | - | 0.4 | - | 0.25 | - | 125 | - | -55 | Surface Mount | - | - | - | - | - | No | 0.95 | - | - | - | - | - | - | 100M | - | - | Tape and Reel | - | 25% | - | - | Unconfirmed | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 | - | - | - | - | 0.95 | ||
![]() CZB1JGTTE600P KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | 0603 | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 60 | - | - | - | 0.6 | - | 0.2 | - | 125 | - | -55 | Surface Mount | - | - | - | - | - | No | 0.95 | - | - | - | - | - | - | 100M | - | - | Tape and Reel | - | 25% | - | - | Unconfirmed | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 | - | - | - | - | 0.95 | ||
![]() CZP1JFTTD601P KOA Speer Electronics, Inc. | 18 |
| - | Production (Last Updated: 2 years ago) | SURFACE MOUNT | - | - | Ferrite | - | No | - | 0603 | - | - | - | 0.2 Ω | EAR99 | Compliant | - | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 600 | KOA Speer Electronics Inc | CZP1JFTTD601P | - | 1 | - | 0.2 | - | 125 | - | -55 | Surface Mount | - | 125 °C | -55 °C | 0603 | Active | No | 0.95 | - | - | 5.75 | - | Yes | - | 100M | - | - | Tape and Reel | - | 25% | e3 | Yes | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Other Filters | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | 200 mΩ | 600 Ω | - | FERRITE CHIP | - | 1 A | 1 A | 600 OHM Ω | - | - | 0603 | - | 1.75 | - | 950 µm | 1.6 mm | 0.8 mm | 0.95 | ||
![]() CZP1JFTTD301P KOA Speer Electronics, Inc. | 16392 |
| - | - | SURFACE MOUNT | 0603 (1608 metric) | - | Ferrite | - | No | KOA Speer | 0603 | - | 0603 | 0.1(ohm) | 0.1 Ω | EAR99 | Compliant | 4000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 300 | KOA Speer | CZP1JFTTD301P | 2 A | 2 | 100 mOhms | 0.1 | + 125 C | 125 | - 55 C | -55 | Surface Mount | -55C to 125C | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | Active | No | 0.95 | Not Required(mm) | - | 1.01 | Details | Yes | - | 100M | 25% | 0.000071 oz | Tape and Reel | CZP | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | 100(MHz) | - | 300(ohm) | - | FERRITE CHIP | Ferrite Beads | 2 A | 2000(mA) | 300 OHM Ω | - | Ferrite Chip Beads | 0603 | Ferrite Beads | 1.75 | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.95 | ||
![]() CZP2BPTTE600P KOA Speer Electronics, Inc. | In Stock | - | - | - | SURFACE MOUNT | - | - | Ferrite | - | No | - | 1206 | - | - | - | 0.02 Ω | EAR99 | Compliant | - | 100 MHz | 100 MHz | 8504.50.40.00 | KOA SPEER ELECTRONICS INC | 60 | KOA Speer Electronics Inc | CZP2BPTTE600P | - | 6 | - | 0.02 | - | 125 | - | -55 | Surface Mount | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | No | 1.8 | - | - | 5.78 | - | Yes | - | 100M | - | - | Tape and Reel | - | 25% | e3 | - | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Other Filters | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | - | - | FERRITE CHIP | - | 6 A | - | 60 OHM Ω | - | - | 1206 | - | 3.4 | - | 1.1 mm | 3.2 mm | 1.6 mm | 1.3 | ||
![]() CZB2BFTTE101P KOA Speer Electronics, Inc. | In Stock | - | - | - | SURFACE MOUNT | 1206 (3216 metric) | - | Ferrite | - | No | KOA Speer | 1206 | - | - | - | 0.15 Ω | EAR99 | Compliant | 3000 | 100 MHz | 100 MHz | - | KOA SPEER ELECTRONICS INC | 100 | KOA Speer | CZB2BFTTE101P | 400 mA | 0.6 | 200 mOhms | 0.2 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | No | 1.8 | - | - | 1.3 | Details | Yes | - | 100M | - | 0.000353 oz | Tape and Reel | CZB | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.40.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | 100 MHz | - | 100 Ohms | - | FERRITE CHIP | Ferrite Beads | 0.6 A | - | 100 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | 3.4 | - | 1.1 mm | 3.2 mm | 1.6 mm | 1.3 | ||
![]() CZP1JFTTD300P KOA Speer Electronics, Inc. | 22290 |
| - | - | SURFACE MOUNT | 0603 (1608 metric) | - | Ferrite | - | No | KOA Speer | 0603 | - | - | - | 0.03 Ω | EAR99 | Compliant | 4000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 30 | KOA Speer | CZP1JFTTD300P | 3 A | 3 | 30 mOhms | 0.03 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | 0603 | Active | No | 0.95 | - | - | 5.25 | Details | Yes | - | 100M | - | 0.000071 oz | Tape and Reel | CZP | 25% | e3 | Yes | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | 100 MHz | - | 30 Ohms | - | FERRITE CHIP | Ferrite Beads | 3 A | - | 30 OHM Ω | - | Ferrite Chip Beads | 0603 | Ferrite Beads | 1.75 | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.95 | ||
![]() CZB1EGTTP100P KOA Speer Electronics, Inc. | 155000 |
| - | Production (Last Updated: 2 years ago) | SURFACE MOUNT | - | - | Ferrite | - | No | - | 0402 | - | - | - | 0.05 Ω | EAR99 | Compliant | - | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 10 | KOA Speer Electronics Inc | CZB1EGTTP100P | - | 0.6 | - | 0.05 | - | 125 | - | -55 | Surface Mount | - | 125 °C | -55 °C | 0402 | Active | No | 0.6 | - | - | 5.46 | Compliant | Yes | - | 100M | - | - | Tape and Reel | - | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | Other Filters | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | - | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | - | 50 mΩ | 10 Ω | - | FERRITE CHIP | - | 0.6 A | 600 mA | 10 OHM Ω | 1000 MΩ | - | 0402 | - | 1.1 | - | 600 µm | 1 mm | 0.5 mm | 0.6 | ||
![]() CZB1EGTTP221P KOA Speer Electronics, Inc. | 155000 |
| - | Production (Last Updated: 2 years ago) | SURFACE MOUNT | 0402 (1005 metric) | - | Ferrite | - | No | - | 0402 | - | - | - | 0.7 Ω | EAR99 | Compliant | - | 100 MHz | 100 MHz | - | KOA SPEER ELECTRONICS INC | 220 | KOA Speer Electronics Inc | CZB1EGTTP221P | - | 0.2 | - | 0.7 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | 0402 | Active | No | 0.6 | - | - | 1.32 | Compliant | Yes | - | 100M | - | - | Tape and Reel | - | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.40.00 | - | Other Filters | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | - | 700 mΩ | 220 Ω | - | FERRITE CHIP | - | 0.2 A | 200 mA | 220 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 0402 | - | 1.1 | - | 600 µm | 1 mm | 0.5 mm | 0.6 | ||
![]() CZB2AGTTD121P KOA Speer Electronics, Inc. | 2603 |
| - | - | SURFACE MOUNT | 0805 (2012 metric) | - | Ferrite | - | No | KOA Speer | 0805 | - | - | - | 0.25 Ω | EAR99 | Compliant | 4000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 120 | KOA Speer | CZB2AGTTD121P | 600 mA | 0.6 | 150 mOhms | 0.25 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | Active | No | 1.45 | - | - | 0.91 | Details | Yes | - | 100M | - | 0.000194 oz | Tape and Reel | CZB | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | 100 MHz | - | 120 Ohms | - | FERRITE CHIP | Ferrite Beads | 0.6 A | - | 120 OHM Ω | - | Ferrite Chip Beads | 0805 | Ferrite Beads | 2.2 | - | 0.9 mm | 2 mm | 1.25 mm | 1.1 | ||
![]() CZP2BFTTE500P KOA Speer Electronics, Inc. | 2202 |
| - | - | SURFACE MOUNT | 1206 (3216 metric) | - | Ferrite | Ferrite | No | KOA Speer | 1206 | 1206 | 1206 | 0.025(ohm) | 0.025 Ω | EAR99 | Compliant | 3000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 50 | KOA Speer | CZP2BFTTE500P | 3 A | 4 | 25 mOhms | 0.025 | + 125 C | 125 | - 55 C | -55 | Surface Mount | -55C to 125C | 125 °C | -55 °C | 1206 | Active | No | 1.8 | Not Required(mm) | No | 1.28 | Details | Yes | - | 100M | 25% | 0.000353 oz | Tape and Reel | CZP | 25% | e3 | Yes | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.40.00 | - | Ferrites | TAPE AND REEL | Multi-Layer | Shielded | 1 | Multilayer Chip | compliant | Not Required | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | Not Required | Not Required uH | 100(MHz) | - | 50(ohm) | - | FERRITE CHIP | Ferrite Beads | 4 A | 4000(mA) | 50 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | 3.4 | - | 1.1 mm | 3.2 mm | 1.6 mm | 1.3 | ||
![]() CZP1JFTTD600P KOA Speer Electronics, Inc. | 7039 |
| - | Production (Last Updated: 2 years ago) | SURFACE MOUNT | 0603 (1608 metric) | - | Ferrite | - | No | KOA Speer | 0603 | - | - | - | 0.04 Ω | EAR99 | Compliant | 4000 | 100 MHz | 100 MHz | - | KOA SPEER ELECTRONICS INC | 60 | KOA Speer | CZP1JFTTD600P | 3 A | 3 | 40 mOhms | 0.04 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | 0603 | Active | No | 0.95 | - | - | 1.02 | Details | Yes | 8504500000 | 100M | - | 0.000071 oz | Tape and Reel | CZP | 25% | e3 | Yes | Active | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8504.50.80.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | 100 MHz | 40 mΩ | 60 Ohms | 3 A | FERRITE CHIP | Ferrite Beads | 3 A | 3 A | 60 OHM Ω | - | Ferrite Chip Beads | 0603 | Ferrite Beads | 1.75 | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.95 | ||
![]() CZP1JFTTD221P KOA Speer Electronics, Inc. | In Stock | - | - | - | SURFACE MOUNT | - | - | Ferrite | - | No | - | 0603 | - | - | - | 0.1 Ω | EAR99 | Compliant | - | 100 MHz | 100 MHz | 8504.50.40.00 | KOA SPEER ELECTRONICS INC | 220 | KOA Speer Electronics Inc | CZP1JFTTD221P | - | 2 | - | 0.1 | - | 125 | - | -55 | Surface Mount | - | 125 °C | -55 °C | 0603 | Active | No | 0.95 | - | - | 5.76 | - | Yes | - | 100M | - | - | Tape and Reel | - | 25% | e3 | Yes | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Other Filters | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | - | FERRITE CHIP | - | 2 A | - | 220 OHM Ω | - | - | 0603 | - | 1.75 | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.95 | ||
![]() CZP1JFTTD181P KOA Speer Electronics, Inc. | In Stock | - | - | - | SURFACE MOUNT | 0603 (1608 metric) | - | Ferrite | - | No | KOA Speer | 0603 | - | - | - | 0.1 Ω | EAR99 | Compliant | 4000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 180 | KOA Speer | CZP1JFTTD181P | 2 A | 2 | 100 mOhms | 0.1 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | 0603 | Active | No | 0.95 | - | - | 5.74 | Details | Yes | - | 100M | - | 0.000071 oz | Tape and Reel | CZP | 25% | e3 | Yes | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | 100 MHz | - | 180 Ohms | - | FERRITE CHIP | Ferrite Beads | 2 A | - | 180 OHM Ω | - | Ferrite Chip Beads | 0603 | Ferrite Beads | 1.75 | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.95 | ||
![]() CZP2AFTTE221P KOA Speer Electronics, Inc. | In Stock | - | - | - | SURFACE MOUNT | - | - | - | - | No | - | 0805 | - | - | - | 0.05 Ω | EAR99 | Compliant | - | - | - | 8504.50.40.00 | KOA SPEER ELECTRONICS INC | 220 | KOA Speer Electronics Inc | CZP2AFTTE221P | - | 3 | - | 0.05 | - | 125 | - | -55 | Surface Mount | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | Active | No | 1.4 | - | - | 5.28 | - | Yes | - | 100M | - | - | Tape and Reel | - | 25% | e3 | Yes | NRND | - | EAR99 | Multi-Layer Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | - | - | - | TAPE AND REEL | - | - | 1 | - | compliant | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | - | - | - | FERRITE CHIP | - | 2 A | - | 220 OHM Ω | 1000 MΩ | - | - | - | 2.2 | - | 0.9 mm | 2 mm | 1.25 mm | 1.1 | ||
![]() CZB1EGTTP121P KOA Speer Electronics, Inc. | 155000 |
| - | Production (Last Updated: 2 years ago) | SURFACE MOUNT | 0402 (1005 metric) | - | Ferrite | - | No | KOA Speer | 0402 | - | - | - | 0.5 Ω | EAR99 | Compliant | 10000 | 100 MHz | 100 MHz | 8504.50.80.00 | KOA SPEER ELECTRONICS INC | 120 | KOA Speer | CZB1EGTTP121P | 200 mA | 0.3 | 500 mOhms | 0.5 | + 125 C | 125 | - 55 C | -55 | Surface Mount | - | 125 °C | -55 °C | 0402 | Active | No | 0.6 | - | - | 1.25 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 100M | - | 0.000023 oz | Tape and Reel | CZB | 25% | e3 | Yes | Active | SMD/SMT | EAR99 | Multi-Layer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | Ferrites | TAPE AND REEL | - | - | 1 | Multilayer Chip | compliant | - | SMD/SMT | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | 100 MHz | 500 mΩ | 120 Ω | 200 mA | FERRITE CHIP | Ferrite Beads | 0.3 A | 300 mA | 120 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 0402 | Ferrite Beads | 1.1 | - | 500 µm | 1 mm | 500 µm | 0.6 |


Product
Brand
Articles
Tools