- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731JLTE6N8G KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 4GHz | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | Chip | not_compliant | - | - | - | 6.8 nH | 500MHz | 350mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 500mOhm | - | 0.0068 µH | - | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KQ1008LTER68K KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 375MHz | 125°C | -40°C | Q MEASURED AT 100 MHZ | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | not_compliant | 540mA | 25MHz | - | 680 nH | - | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1.47Ohm | 0.4A | 0.68 µH | 71μm | 2.5mm | 2.2mm | Non-RoHS Compliant | ||
![]() KQ1008TTER75J KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 360MHz | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | 520mA | 25MHz | - | 750 nH | - | - | - | - | - | - | 1.54Ohm | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL732ATTE8N2G KOA Speer Electronics, Inc. | 389800 | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 3GHz | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Chip | - | - | - | AEC-Q200 | 8.2 nH | 500MHz | 350mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1Ohm | - | 0.0082 µH | - | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQ1008TTER62J KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 375MHz | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | 560mA | 25MHz | - | 620 nH | - | - | - | - | - | - | 1.4Ohm | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL732ALTE22NG KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 10GHz | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | Chip | not_compliant | - | - | - | 22 nH | 500MHz | 900mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 250mOhm | - | 0.022 µH | - | 2mm | 1.25mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools