- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFC32TER33J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.4 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | - | - | - | - | - | Obsolete | - | 300 MHz | - | 5% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | 25.2 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 4.5 A | 0.33 μH | ||
![]() LPC12065ATED6R8M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.022 Ω | KOA SPEER ELECTRONICS INC | 85 °C | -40 °C | CHIP | 7.5 mm | 12.4 mm | SMT | 10 mm | Obsolete | Yes | 19 MHz | - | 20% | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | 1 | - | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 4947 | NO | - | 6.8 μH | ||
![]() MCL1JHTTDR56M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.55 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | Yes | 95 MHz | - | 20% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.035 A | 0.56 µH | ||
![]() SDS1005TTEB120M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.08 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -20 °C | 1005 | 4.9 mm | 12.7 mm | SMT | 10 mm | Obsolete | Yes | - | - | 20% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1005 | NO | 1.8 A | 12 µH | ||
![]() KL32TER27M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.36 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | No | 320 MHz | - | 20% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | Tape, Embossed | 1 | Chip | not_compliant | - | 25.2 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.45 A | 0.27 µH | ||
![]() KL32TE1R5J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.85 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | No | 85 MHz | - | 5% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | Tape, Embossed | 1 | Chip | not_compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.37 A | 1.5 µH | ||
![]() MCL1JHTTDR33K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.85 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | Yes | 125 MHz | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.035 A | 0.33 µH | ||
![]() LFC32TE3R3K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.2 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | - | - | - | - | - | Obsolete | - | 60 MHz | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.26 A | 3.3 µH | ||
![]() KQC0402TTD1N6B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ceramic | 0.019 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | 0402 | 0.55 mm | 1 mm | SMT | 0.5 mm | End Of Life | Yes | 10000 MHz | - | 6.25% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, Paper | 1 | Rectangular | compliant | - | 250 MHz | - | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.4 A | 0.0016 µH | ||
![]() LFC32TE039J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.27 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | - | - | - | - | - | Obsolete | - | 1300 MHz | - | 5% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | NO | 4.5 A | 0.039 µH | ||
![]() KQM0603TTE15NJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.13 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | - | - | - | - | - | End Of Life | Yes | 4200 MHz | Q MEASURED AT 250 MHZ | 5% | e3 | Yes | EAR99 | TIN OVER NICKEL | 8504.50.80.00 | - | 1 | - | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.7 A | 0.015 µH | ||
![]() MCL1JJTTD1R8K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.95 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | Yes | 55 MHz | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 10 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.025 A | 1.8 µH | ||
![]() MCL2AHTTDR18M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.4 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0805 | - | - | - | - | Obsolete | Yes | 185 MHz | - | 20% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.25 A | 0.18 µH | ||
![]() MCL2AJTTD2R2K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.65 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0805 | - | - | - | - | Obsolete | Yes | 50 MHz | - | 10% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 10 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.03 A | 2.2 µH | ||
![]() MCL1JHTTDR56K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.55 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | Yes | 95 MHz | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.035 A | 0.56 µH | ||
![]() LPC9040NATED331K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 4 | FERRITE | 1.86 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -30 °C | CHIP, 9040 | 4.9 mm | 10.2 mm | SMT | 9 mm | Obsolete | Yes | 3.3 MHz | - | 10% | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | 1 | Choke Coil | compliant | - | 0.01 MHz | RF INDUCTOR | ON CIRCLE | 10 | GENERAL PURPOSE INDUCTOR | 9040 | NO | 0.29 A | 330 µH | ||
![]() LFC32TE221J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 21 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | - | - | - | - | - | Obsolete | - | 7 MHz | - | 5% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | 0.796 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.05 A | 220 µH | ||
![]() KL732BTTE82NJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 2 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 0.6 mm | 3.2 mm | SMT | 1.6 mm | Obsolete | Yes | 400 MHz | - | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | 200 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.2 A | 0.082 µH | ||
![]() KQ0805TTER68K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.2 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | 0805 | 1.3 mm | 2 mm | SMT | 1.6 mm | End Of Life | Yes | 188 MHz | Q IS MEASURED AT: 50MHZ | 10% | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | 25 MHz | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.19 A | 0.68 µH | ||
![]() SDS0906TTEB102Y KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | GULL WING | RECTANGULAR PACKAGE | 8 | FERRITE | 4 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -20 °C | CHIP, 0906, ROHS COMPLIANT | 6 mm | 10.5 mm | SMT | 9.5 mm | Obsolete | Yes | - | - | 15% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 0906 | NO | 0.22 A | 1000 µH |


Product
Brand
Articles
Tools