- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL2BJTTE2R7K KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.6 Ω | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MCL2BJTTE2R7K | MCL | 125 °C | -55 °C | 1206 | - | - | - | - | Obsolete | 5.65 | - | Yes | 45 MHz | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | - | 10 MHz | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1206 | YES | 0.05 A | 2.7 µH | - | - | ||
![]() MCL1JHTTER10K KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.5 Ω | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MCL1JHTTER10K | MCL | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | 5.27 | - | Yes | 240 MHz | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | - | 25 MHz | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.05 A | 0.1 µH | - | - | ||
![]() MCL1JJTTE3R3K KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.55 Ω | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MCL1JJTTE3R3K | MCL | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | 5.27 | - | Yes | 40 MHz | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | - | 10 MHz | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.015 A | 3.3 µH | - | - | ||
![]() LPC4045A221K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTP47NJ KOA Speer | 18390 | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | 47 nH | - | 830 mΩ | - | - | - | - | - | - | - | - | 150 A | 650 µm | ||
![]() LPC12065A152K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ0402TD2N0J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.07 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | No | 6000 MHz | Q MEASURED AT 250 MHZ | 5% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | 1 | - | compliant | - | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | 16 | GENERAL PURPOSE INDUCTOR | - | NO | 1.04 A | 0.002 μH | - | - | ||
![]() KQC0603TTE2N7J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ceramic | 0.025 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | 0603 | 0.7 mm | 1.6 mm | SMT | 1.05 mm | End Of Life | - | - | Yes | 6000 MHz | - | 5% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, Embossed Plastic | 1 | Rectangular | compliant | - | - | 250 MHz | - | - | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 2 A | 0.0027 μH | - | - | ||
![]() KQC0402TTD3N0C KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ceramic | 0.028 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | 0402 | 0.55 mm | 1 mm | SMT | 0.5 mm | End Of Life | - | - | Yes | 7200 MHz | - | 6.67% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, Paper | 1 | Rectangular | compliant | - | - | 250 MHz | - | - | DUAL ENDED | 29 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.2 A | 0.003 μH | - | - | ||
![]() LPC12065ATED4R7M KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.016 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 85 °C | -40 °C | CHIP | 7.5 mm | 12.4 mm | SMT | 10 mm | Obsolete | - | - | Yes | 24 MHz | - | 20% | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | 1 | - | compliant | - | - | 2.52 MHz | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 4947 | NO | - | 4.7 μH | - | - | ||
![]() KQC0402TTD1N4B KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ceramic | 0.019 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | 0402 | 0.55 mm | 1 mm | SMT | 0.5 mm | End Of Life | - | - | Yes | 11000 MHz | - | 7.14% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, Paper | 1 | Rectangular | compliant | - | - | 250 MHz | - | - | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.4 A | 0.0014 μH | - | - | ||
![]() SDS0906TTEB103Y KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | GULL WING | RECTANGULAR PACKAGE | 8 | FERRITE | 38 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 80 °C | -20 °C | CHIP, 0906, ROHS COMPLIANT | 6 mm | 10.5 mm | SMT | 9.5 mm | Obsolete | - | - | Yes | - | - | 15% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 0906 | NO | 0.07 A | 10000 μH | - | - | ||
![]() MCL1JJTTD2R7M KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.35 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | - | - | Yes | 45 MHz | - | 20% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | - | 10 MHz | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.015 A | 2.7 μH | - | - | ||
![]() KL731ETTP22NJ KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 5 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | CHIP, 0402, ROHS COMPLIANT | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | - | - | Yes | 1500 MHz | - | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | 200 MHz | - | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.15 A | 0.022 μH | - | - | ||
![]() KL731JTE82NG KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 5 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | 0603 | 0.5 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | - | - | No | 600 MHz | - | 2% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Thick Film | not_compliant | - | - | 200 MHz | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.1 A | 0.082 μH | - | - | ||
![]() MCL2AHTTDR47K KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.65 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -55 °C | 0805 | - | - | - | - | Obsolete | - | - | Yes | 125 MHz | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | - | 25 MHz | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.2 A | 0.47 μH | - | - | ||
![]() KQ0805TTER47K KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.76 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -40 °C | 0805 | 1.3 mm | 2 mm | SMT | 1.6 mm | End Of Life | - | - | Yes | 375 MHz | Q IS MEASURED AT: 100MHZ | 10% | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | 50 MHz | - | RF INDUCTOR | DUAL ENDED | 33 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.25 A | 0.47 μH | - | - | ||
![]() LPC9040NATED151K KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 4 | FERRITE | 0.55 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 80 °C | -30 °C | CHIP, 9040 | 4.9 mm | 10.2 mm | SMT | 9 mm | Obsolete | - | - | Yes | 7 MHz | - | 10% | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | 1 | Choke Coil | compliant | - | - | 0.01 MHz | - | RF INDUCTOR | ON CIRCLE | 10 | GENERAL PURPOSE INDUCTOR | 9040 | NO | 0.6 A | 150 μH | - | - | ||
![]() LFC32TE047K KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.3 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 100 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | 1200 MHz | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 26 | GENERAL PURPOSE INDUCTOR | - | NO | 4.5 A | 0.047 μH | - | - | ||
![]() LFC32CTER22K KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.32 Ω | KOA SPEER ELECTRONICS INC | - | - | - | 100 °C | -40 °C | 1210 | - | - | - | - | Obsolete | - | - | Yes | 350 MHz | - | 10% | e2 | Yes | EAR99 | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | 1 | - | compliant | - | - | 25.2 MHz | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.45 A | 0.22 μH | - | - |


Product
Brand
Articles
Tools