- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL732BTTE39NJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 2 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | CHIP, 1206, ROHS COMPLIANT | 0.6 mm | 3.2 mm | SMT | 1.6 mm | Obsolete | Yes | 1000 MHz | - | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | 200 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.4 A | 0.039 µH | ||
![]() LFC32CTE1R8K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.9 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | 1210 | - | - | - | - | Obsolete | Yes | 80 MHz | - | 10% | e2 | Yes | EAR99 | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | 1 | - | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.35 A | 1.8 µH | ||
![]() MCL1JJTTD5R6M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.55 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | Yes | 22 MHz | - | 20% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 4 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.01 A | 5.6 µH | ||
![]() MCL1JJTTD3R9K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.7 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | Yes | 35 MHz | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 10 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.015 A | 3.9 µH | ||
![]() KQC0402TTP4N3C KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ceramic | 0.036 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | 0402 | 0.55 mm | 1 mm | SMT | 0.5 mm | End Of Life | Yes | 7000 MHz | - | 4.65% | e3 | Yes | EAR99 | MATTE TIN | 8504.50.80.00 | TR, Paper | 1 | Rectangular | compliant | - | 250 MHz | - | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1 A | 0.0043 µH | ||
![]() MCL2AHTTDR82M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0805 | - | - | - | - | Obsolete | Yes | 100 MHz | - | 20% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.15 A | 0.82 µH | ||
![]() KQ0805TER39G KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.5 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | - | 1.3 mm | 2 mm | SMT | 1.5 mm | Obsolete | No | 560 MHz | QUALITY MEASURED AT 250 MHZ | 2% | e0 | - | EAR99 | TIN LEAD | 8504.50.80.00 | - | 1 | Rectangular | not_compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 48 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.29 A | 0.39 µH | ||
![]() LKS1045TTEG181M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.633 Ω | KOA SPEER ELECTRONICS INC | 120 °C | -40 °C | 4040 | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Obsolete | Yes | 4 MHz | - | 20% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Tape, Embossed/Plastic | 2 | Chip | compliant | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.8 A | 180 µH | ||
![]() LFC32TTER12J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.22 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | Yes | 500 MHz | - | 5% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Tape, Embossed | 1 | Molded Chip | compliant | - | - | RF INDUCTOR | - | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.45 A | 0.12 µH | ||
![]() LFC32TE047J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.3 Ω | KOA SPEER ELECTRONICS INC | 100 °C | -40 °C | - | - | - | - | - | Obsolete | - | 1200 MHz | - | 5% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 26 | GENERAL PURPOSE INDUCTOR | - | NO | 4.5 A | 0.047 µH | ||
![]() KQ0402TD5N1J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.083 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | - | - | - | - | - | Obsolete | No | 5800 MHz | Q MEASURED AT 250 MHZ | 5% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | 1 | - | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.8 A | 0.0051 µH | ||
![]() SDS1206TTEB681K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.5 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -20 °C | CHIP, 1206, ROHS COMPLIANT | 6 mm | 12.7 mm | SMT | 12.7 mm | Obsolete | Yes | - | - | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.4 A | 680 µH | ||
![]() MCL2AHTTDR82K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0805 | - | - | - | - | Obsolete | Yes | 100 MHz | - | 10% | e3 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.15 A | 0.82 µH | ||
![]() LKS1260TTEG221M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.355 Ω | KOA SPEER ELECTRONICS INC | 120 °C | -40 °C | CHIP, 4949, ROHS COMPLIANT | 6 mm | 12.5 mm | SMT | 12.5 mm | Obsolete | Yes | 4 MHz | - | 20% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Tape, Embossed/Plastic | 2 | Chip | compliant | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1 A | 220 µH | ||
![]() KQ0805TTER10K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.46 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -40 °C | 0805 | 1.3 mm | 2 mm | SMT | 1.5 mm | End Of Life | Yes | 1200 MHz | Q IS MEASURED AT: 500MHZ | 10% | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | 150 MHz | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.1 µH | ||
![]() MCL2AJTTD1R8M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.6 Ω | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | 0805 | - | - | - | - | Obsolete | Yes | 55 MHz | - | 20% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 10 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.05 A | 1.8 µH | ||
![]() SDS1208TTEB560Y KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.11 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -20 °C | CHIP, 1208, ROHS COMPLIANT | 8 mm | 12.7 mm | SMT | 12.7 mm | Obsolete | Yes | - | - | 15% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1208 | NO | 2 A | 56 µH | ||
![]() SDS1005TTEB560Y KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.21 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -20 °C | 1005 | 4.9 mm | 12.7 mm | SMT | 10 mm | Obsolete | Yes | - | - | 15% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.9 A | 56 µH | ||
![]() LCM1060TTEG1R5N KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() SDS0805TTEB270Y KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.2 Ω | KOA SPEER ELECTRONICS INC | 80 °C | -20 °C | 0805 | 4.5 mm | 10.5 mm | SMT | 8 mm | Obsolete | Yes | - | - | 15% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0805 | NO | 1 A | 27 µH |


Product
Brand
Articles
Tools