- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Series Resistance | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731JTTE47NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | 120mA | 200MHz | - | AEC-Q200 | 0603 | - | 47 nH | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 2.5Ohm | 0.12A | 0.047 µH | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0805TTE82NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | 5.499807mg | - | - | 1.7GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.7mm | - | 400mA | 150MHz | Not | - | - | - | 82 nH | 150MHz | 400mA | - | - | - | - | 34 | - | 420mOhm | - | - | 400mA | - | - | 2mm | 1.35mm | - | RoHS Compliant | ||
![]() KQ0805TTER47J KOA Speer Electronics, Inc. | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | 470 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ0805TTE8N2J KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | - | - | 4.7GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.7mm | - | 600mA | 250MHz | Not | - | - | - | 8.2 nH | 250MHz | 400mA | - | - | - | - | 50 | - | 120mOhm | - | - | 600mA | - | 51μm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() KQ0805TTER12G KOA Speer Electronics, Inc. | 6000 | - | - | 0805 | - | - | - | - | - | 1.1GHz | Ceramic | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 nH | 150MHz | 300mA | - | - | - | - | 50 | - | 510mOhm | - | - | - | - | 1.3mm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() KQ0805TTE22NJ KOA Speer Electronics, Inc. | 2000 |
| - | 0805 | - | - | - | - | - | 2.6GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | 500mA | 250MHz | - | - | - | - | 22 nH | 250MHz | 500mA | - | - | - | - | 55 | - | 220mOhm | - | - | - | 220mOhm | 51μm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() KL731JTTE3N9C KOA Speer Electronics, Inc. | 4000 | - | - | - | YES | WRAPAROUND | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 6GHz | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 5.129% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | 350mA | 500MHz | - | AEC-Q200 | 0603 | - | 3.9 nH | - | 550mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 500mOhm | - | 0.0039 µH | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0805TTE15NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | - | - | 3.4GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | 600mA | 250MHz | - | - | - | - | 15 μH | 250MHz | 600mA | - | - | - | - | 50 | - | 170mOhm | - | - | - | 170mOhm | 51μm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() KQT0402TTD23NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0402 | - | - | 652.039032μg | - | - | 2.72GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 nH | 250MHz | 400mA | - | - | - | - | 24 | - | 214mOhm | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ0805TTE82NG KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | - | - | 1.3GHz | Ceramic | - | - | - | - | Tape and Reel | 2% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.7mm | - | - | - | Not | - | - | - | 82 nH | 150MHz | 400mA | - | - | - | - | 65 | - | 420mOhm | - | - | 400mA | - | 1.3mm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() LPC4045ATE330K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 mΩ | - | - | - | - | - | ||
![]() KQ0603TTE3N6J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | - | - | 6.9GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | 700mA | 250MHz | Not | - | 0603 | - | 3.6 nH | 250MHz | 700mA | - | - | - | - | 22 | - | 55mOhm | - | - | 700mA | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() MHL1JCTTD12NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 700MHz | - | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12 nH | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | 1.3Ohm | - | 0.012 µH | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0805TTER22K KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | 5.499807mg | - | - | 850MHz | Ceramic | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.7mm | - | - | - | Not | - | - | - | 220 nH | 100MHz | - | - | - | - | - | - | - | 700mOhm | - | - | 400mA | - | - | 2.2mm | - | No | RoHS Compliant | ||
![]() KQ0805TTER10G KOA Speer Electronics, Inc. | 1900 | - | - | 0805 | - | - | - | - | - | 1.2GHz | Ceramic | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 1.7mm | - | - | - | Not | - | - | 0805 | 100 nH | 150MHz | 280mA | - | - | - | - | 65 | - | 920mOhm | - | - | 400mA | - | 51μm | 2mm | 1.5mm | No | RoHS Compliant | ||
![]() LPC9040NATED470K KOA Speer Electronics, Inc. | In Stock | - | - | N | YES | - | - | - | - | 11.5MHz | Ferrite | - | - | - | - | Tape and Reel | 10% | e2 | yes | 4 | SMD/SMT | EAR99 | 200mOhm | - | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | 9.05mm | Choke Coil | - | - | Not | - | - | - | 47 μH | 10kHz | 990mA | - | - | 20 | - | 20 | 9040 | 200mOhm | - | 47 µH | 990mA | - | 4.9mm | 10.2mm | - | - | RoHS Compliant | ||
![]() KQ0805TTE68NG KOA Speer Electronics, Inc. | 2000 |
| - | 0805 | - | - | - | - | - | 1.45GHz | Ceramic | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 nH | 200MHz | 500mA | - | - | - | - | 60 | - | 380mOhm | - | - | - | - | 1.3mm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() KL731JTTE10NG KOA Speer Electronics, Inc. | 12000 | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 900μm | Chip | 450mA | - | Not | AEC-Q200 | - | - | 10 nH | 500MHz | 300mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 1.5Ohm | - | 0.01 µH | 250mA | 420mOhm | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KL732ATTE47NG KOA Speer Electronics, Inc. | 12000 | - | - | 0805 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 800MHz | - | 85°C | -40°C | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | 250mA | - | - | AEC-Q200 | - | - | 47 nH | 200MHz | 200mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 15 | - | 1.5Ohm | - | 0.047 µH | - | 1.5Ohm | - | 2mm | 1.35mm | - | RoHS Compliant | ||
![]() KL32TTE180J KOA Speer Electronics, Inc. | 1379 | - | - | 1210 | - | - | 15.989131mg | - | - | 27MHz | Ferrite | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 100°C | -55°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | 120mA | 2.52MHz | Not | - | - | - | 18 μH | 2.52MHz | 120mA | - | - | - | - | 30 | - | 3.3Ohm | - | - | 120mA | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant |


Product
Brand
Articles
Tools