- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KT11835TTEG242G KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | 2% | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | Tape, Embossed/Plastic | - | - | - | Rectangular | - | - | - | AEC-Q200 | - | - | - | - | 32Ohm | - | - | - | 32 | GENERAL PURPOSE INDUCTOR | - | 4614 | - | 0.03A | 2400 µH | - | 0.7MHz | - | - | - | - | RoHS Compliant | ||
![]() MHL1ECTTP12NJ KOA Speer Electronics, Inc. | 83600 | - | Datasheet | 0402 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3.2GHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.40.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12 nH | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 500mOhm | - | 0.012 µH | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() MHL1ECTTP4N7S KOA Speer Electronics, Inc. | 88400 | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 900MHz | - | - | - | Q IS MEASURED AT 100 MHZ | - | 6.383% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | 300mA | - | - | - | 0402 | - | 4.7 nH | 300MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 240mOhm | - | 0.0047 µH | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ1008TTE3R3G KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 110MHz | Ceramic, Ferrite | - | - | - | - | 2% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 μH | 7.9MHz | - | 230mA | - | - | - | - | 22 | - | 2.7Ohm | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() MHL1ECTTP2N2S KOA Speer Electronics, Inc. | 95400 |
| Datasheet | - | YES | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 3.1GHz | - | - | - | Q IS MEASURED AT 100 MHZ | - | 13.6364% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | 300mA | - | - | - | 0402 | - | 2.2 nH | 300MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 160mOhm | - | 0.0022 µH | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() LPC4045ATED101K KOA Speer Electronics, Inc. | 156 | - | - | 4045 | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 6.3MHz | - | - | - | - | - | 10% | - | yes | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | AEC-Q200 | - | - | 100 μH | 0.001MHz | - | 280mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 1812 | 920mOhm | - | 100 µH | - | - | 1mm | 4.3mm | 3.5mm | - | RoHS Compliant | ||
![]() MHL1JCTTD22NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 2.1GHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 22 nH | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | 400mOhm | - | 0.022 µH | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0805TTER82J KOA Speer Electronics, Inc. | 4000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mA | 25MHz | - | - | - | - | 820 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731JTTE27NG KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 1GHz | - | - | - | - | - | 2% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 900μm | Chip | - | - | Not | AEC-Q200 | - | 0603 | 27 nH | 200MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 5Ohm | - | 0.027 µH | 150mA | - | - | 1.6mm | 800μm | No | RoHS Compliant | ||
![]() LPC4045ATED681K KOA Speer Electronics, Inc. | In Stock | - | - | 4045 | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 2.2MHz | Ferrite | - | - | - | Tape and Reel | 10% | - | yes | Active | 2 | SMD/SMT | EAR99 | 6.67Ohm | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | 4.2mm | - | - | - | Not | AEC-Q200 | - | - | 680 μH | 1kHz | - | 120mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 1812 | 6.67Ohm | - | 680 µH | 120mA | - | 1mm | 4.7mm | 3.5mm | No | RoHS Compliant | ||
![]() KQ1008TTER68K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 1008 | - | - | 1008 | - | - | - | 375MHz | Ceramic | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | - | Not | - | - | - | 680 nH | 25MHz | - | - | - | - | - | - | - | - | 1.47Ohm | - | - | 400mA | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() MHL1ECTTP27NJ KOA Speer Electronics, Inc. | 98200 | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.9GHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | 300mA | - | - | - | 0402 | - | 27 nH | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 900mOhm | - | 0.027 µH | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() LPC4045ATED471K KOA Speer Electronics, Inc. | In Stock | - | - | 4045 | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 3MHz | - | - | - | - | - | 10% | - | yes | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | AEC-Q200 | - | - | 470 μH | 0.001MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 1812 | 5.23Ohm | - | 470 µH | - | - | 1mm | 4.3mm | 3.5mm | - | Non-RoHS Compliant | ||
![]() MHL1JCTTD56NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 1.1GHz | - | - | - | Q MEASURED AT 100 MHZ | - | 5% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | 500mA | - | - | - | 0603 | - | 56 nH | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | 750mOhm | - | 0.056 µH | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0805TTE15NK KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | 3.4GHz | - | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | 600mA | 250MHz | - | - | - | - | 15 nH | - | - | - | - | - | - | - | - | - | 170mOhm | - | - | - | - | 51μm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() KQ1008TTE47NK KOA Speer Electronics, Inc. | 2214 |
| Datasheet | 1008 | - | - | 1008 | - | - | - | 1.5GHz | Ceramic | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | - | Not | - | - | - | 47 μH | 50MHz | - | - | - | - | - | - | - | - | 160mOhm | - | - | 1A | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ0603TTE10NJ KOA Speer Electronics, Inc. | 1000 | - | - | 0603 | - | - | - | - | - | - | 4.8GHz | Ceramic | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | 700mA | 250MHz | Not | - | 0603 | 0603 | 10 nH | 250MHz | - | 700mA | - | - | - | - | 31 | - | 130mOhm | - | - | 700mA | - | - | 1.6mm | 1mm | No | RoHS Compliant | ||
![]() KQ1008TTER22K KOA Speer Electronics, Inc. | 1750 | - | - | 1008 | - | - | 1008 | - | - | - | 600MHz | Ceramic | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | - | Not | - | - | - | 220 nH | 25MHz | - | 120mA | - | - | - | - | - | - | 2.5Ohm | - | - | 500mA | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ0603TTE82NJ KOA Speer Electronics, Inc. | 2000 | - | - | 0603 | - | - | - | 2.012816mg | - | - | 1.7GHz | Ceramic | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | 400mA | 150MHz | Not | - | 0603 | - | 82 nH | 150MHz | - | - | - | - | - | - | - | - | 820mOhm | - | - | 400mA | - | - | 1.7mm | 1mm | - | RoHS Compliant | ||
![]() KQ1008TTE33NK KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 140MHz | - | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 33 μH | - | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant |


Product
Brand
Articles
Tools