- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Special Features | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731ETTP1N0C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | CERAMIC | 12GHz | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 2006 | 20% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | 550μm | Chip | - | 700mA | 500MHz | Not | AEC-Q200 | 0402 | - | - | 1 nH | 500MHz | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 150mOhm | 0.001 µH | 700mA | - | - | - | 1mm | 500μm | - | RoHS Compliant | ||
![]() KL32TTE100K KOA Speer | 3611 | - | - | - | - | - | - | - | - | - | - | Ferrite | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | KL32TTE100K | - | CHIP, 1210, ROHS COMPLIANT | Obsolete | 5.81 | Compliant | Yes | - | - | - | 10 % | - | Yes | - | - | EAR99 | - | 100 °C | -40 °C | - | 8504.50.40.00 | - | - | - | 2.7 mm | - | unknown | - | - | Not | - | 3225 | 1210 | - | 10 µH | 2.52 MHz | 2.1 Ω | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | 36 MHz | - | 3.4 mm | - | No | - | ||
![]() CZB2AGTTD101P KOA Speer Electronics, Inc. | 46 |
| - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 400mA | - | - | - | - | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | - | 100Ohm | 600mA | - | - | - | - | - | FERRITE CHIP | - | 150mOhm | - | - | 0.15Ohm | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() MHL1ECTTP6N8J KOA Speer Electronics, Inc. | 155000 | - | Datasheet | - | 0402 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5GHz | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 6.8 nH | - | - | - | 100mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 320mOhm | 0.0068 µH | - | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ0805TTER56G KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 340MHz | - | - | - | Ceramic | - | - | - | - | - | QUALITY MEASURED AT 50 MHZ | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | - | 8504.50.80.00 | - | NO | 1 | 1.8mm | - | - | - | - | Not | - | - | 0805 | - | 560 nH | 25MHz | - | - | 230mA | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 23 | - | - | 1.9Ohm | 0.56 µH | 230mA | - | - | 1.3mm | 2mm | 1.5mm | No | RoHS Compliant | ||
![]() MHL1ECTTP68NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1GHz | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | 180mA | - | - | - | 0402 | - | - | 68 nH | - | - | - | 100mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.2Ohm | 0.068 µH | - | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KL732ATTE12NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 400mA | 500MHz | - | AEC-Q200 | - | - | - | 12 nH | - | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | 0.012 µH | - | - | - | - | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() LPC4045ATED4R7M KOA Speer Electronics, Inc. | In Stock | - | - | - | 4045 | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 20% | - | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | 4.2mm | - | - | - | - | Not | AEC-Q200 | - | - | - | 4.7 μH | 1kHz | - | - | 1.45A | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 62mOhm | 4.7 µH | 1.45A | - | - | 1mm | 4.3mm | 3.5mm | - | RoHS Compliant | ||
![]() KQ0603TTE1N6J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | 2.012816mg | - | - | 12.5GHz | - | - | - | Ceramic | - | - | - | - | - | - | Tape and Reel | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | 700mA | 250MHz | Not | - | 0603 | - | - | 1.6 nH | 250MHz | - | - | 700mA | - | - | - | - | 24 | - | - | 30mOhm | - | 700mA | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTE4N3J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | 5.9GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | - | 4.3 nH | 250MHz | - | - | 700mA | - | - | - | - | 22 | - | - | 63mOhm | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQT0402TTD2N2C KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | 652.039032μg | - | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 960mA | 250MHz | - | - | 0402 | - | - | 2.2 μH | - | - | - | 960mA | - | - | - | - | - | - | - | 70mOhm | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() MHL1JCTTDR10J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 750MHz | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | 300mA | - | - | - | 0603 | - | - | 100 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.2Ohm | 0.1 µH | - | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQT0402TTD9N0J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | 652.039032μg | - | - | 4.16GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 nH | 250MHz | - | - | 680mA | - | - | - | - | 22 | - | - | 104mOhm | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ1008TTE10NM KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | 1008 | - | - | - | - | 4.1GHz | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 10 nH | - | - | - | - | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() KL732ALTE6N8G KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 4.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | - | 6.8 nH | 500MHz | - | - | 900mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 250mOhm | 0.0068 µH | - | - | - | - | 2mm | 1.25mm | - | Non-RoHS Compliant | ||
![]() KQ0603TTER18J KOA Speer Electronics, Inc. | 27000 | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | 100MHz | - | - | 0603 | - | - | 180 nH | - | - | - | - | - | - | - | - | - | - | - | 820mOhm | - | - | - | - | - | - | 1mm | - | RoHS Compliant | ||
![]() CZP2AFTTD601P KOA Speer Electronics, Inc. | 3912 |
| Datasheet | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | Tape and Reel | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | - | Shielded | 1 | 1.4mm | Multilayer Chip | - | 1A | - | Not | - | - | 0805 | L2.0XB1.2XH0.9 (mm)/L0.079XB0.047XH0.035 (inch) | - | 100MHz | - | 600Ohm | 1A | - | - | - | - | - | - | - | 200mOhm | - | 1A | 0.2Ohm | - | 900μm | 2mm | 1.25mm | No | RoHS Compliant | ||
![]() KQ1008TTER27K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | 1008 | - | - | - | - | 570MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 270 nH | - | - | - | 173mA | - | - | - | - | - | - | - | 2.3Ohm | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ0603TTE72NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | 1.7GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 nH | 150MHz | - | - | 400mA | - | - | - | - | 34 | - | - | 490mOhm | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KL732ATTE6N8J KOA Speer Electronics, Inc. | 389800 | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | - | - | - | 6.8 nH | - | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 1Ohm | 0.0068 µH | - | - | - | - | 2mm | 1.25mm | - | RoHS Compliant |


Product
Brand
Articles
Tools