- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Series Resistance | Self Resonant Frequency | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731JTTE2N2C KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 8GHz | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 9.091% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | 0603 | 2.2 nH | - | - | 650mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 250mOhm | - | 0.0022 µH | - | 90mOhm | - | - | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() KL731JTTE15NG KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 350mA | - | - | AEC-Q200 | - | 15 nH | 500MHz | - | 200mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 2Ohm | - | 0.015 µH | - | 600mOhm | - | - | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQ1008TTER18J KOA Speer Electronics, Inc. | 1800 | - | - | 1008 | - | - | 1008 | - | - | - | 700MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 800mA | 25MHz | - | - | - | 180 nH | - | - | 140mA | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() LPC10065ATED2R2M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | - | 20% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 2.2 nH | 1MHz | - | 7.5mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | 4132 | 9Ohm | - | 2.2 µH | - | - | - | 8mm | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KQ1008TTER15J KOA Speer Electronics, Inc. | 1900 |
| - | 1008 | - | - | 1008 | - | - | - | 750MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | 800mA | 25MHz | Not | - | - | 150 nH | 25MHz | - | 300mA | - | - | - | - | - | - | 920mOhm | - | - | 580mA | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL32CTE2R2J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 75MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 μH | - | - | 320mA | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() MHL1ECTTP3N9S KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 0402 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7GHz | - | - | - | Q IS MEASURED AT 100 MHZ | - | 7.6923% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 3.9 nH | 300MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 220mOhm | - | 0.0039 µH | - | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ0805TTER56J KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | 340MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.8mm | - | - | 230mA | 25MHz | Not | - | - | 560 nH | 25MHz | - | 130mA | - | - | - | - | 23 | - | 2.09Ohm | - | - | 230mA | - | - | - | - | 2mm | 1.35mm | RoHS Compliant | ||
![]() KT11835TTEG722G KOA Speer Electronics, Inc. | 90 |
| - | Molded | - | - | - | - | - | Ferrite | 750kHz | - | - | - | - | Tape and Reel | 2% | e3 | - | - | - | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | 8504.50.80.00 | Tape, Embossed/Plastic | - | - | 3.8mm | Rectangular | - | - | - | Not | AEC-Q200 | - | - | - | - | - | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | 4614 | 92Ohm | 0.015A | 7200 µH | 15mA | - | - | - | - | 12mm | - | RoHS Compliant | ||
![]() KL731JTTE1N5C KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 10GHz | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 13.334% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | 0603 | 1.5 nH | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 200mOhm | - | 0.0015 µH | - | 70mOhm | - | - | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQ0603TTE33NJ KOA Speer Electronics, Inc. | 2000 |
| - | 0603 | - | - | - | 2.012816mg | - | - | 2.3GHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 600mA | 250MHz | - | - | 0603 | 33 nH | - | - | 600mA | - | - | - | - | - | - | 220mOhm | - | - | - | 220mOhm | - | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() KL32LTE1R0J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | - | - | - | 120MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | 1 μH | 7.96MHz | - | 400mA | - | - | - | - | - | - | 700mOhm | - | - | 400mA | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32TTE4R7K KOA Speer Electronics, Inc. | 3830 | - | - | 1210 | - | - | - | - | - | - | 50MHz | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | - | 220mA | - | - | - | - | 30 | - | 1.5Ohm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008TTE82NK KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 1008 | - | - | 1008 | - | - | - | 1GHz | Ceramic | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | 1A | 50MHz | Not | - | - | 82 μH | 50MHz | - | - | - | - | - | - | - | - | 220mOhm | - | - | 1A | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() MHL1ECTTP15NJ KOA Speer Electronics, Inc. | 100000 | - | Datasheet | - | YES | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 3.2GHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 300mA | - | - | - | 0402 | 15 nH | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 550mOhm | - | 0.015 µH | - | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL32LTE1R2J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 100MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | 1.2 μH | 7.96MHz | - | 390mA | - | - | - | - | - | - | 750mOhm | - | - | 390mA | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQ1008TTE2R7J KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 160MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | 360mA | 7.9MHz | Not | - | - | 2.7 μH | 7.9MHz | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | 250mA | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() MHL1JCTTD3N3S KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -55°C | Q IS MEASURED AT 100 MHZ | - | 9.0909% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | RECTANGULAR PACKAGE | compliant | 100mA | - | - | - | 0603 | 3.3 nH | - | 0.13Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.6A | 0.0033 µH | - | - | 5200MHz | - | - | - | - | RoHS Compliant | ||
![]() MHL1ECTTP1N5S KOA Speer Electronics, Inc. | 85400 | - | Datasheet | 0402 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 14GHz | - | - | - | Q MEASURED AT 100 MHZ, INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | 20% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | - | - | - | - | - | 1.5 nH | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 140mOhm | - | 0.0015 µH | - | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() MHL1ECTTP1N8S KOA Speer Electronics, Inc. | 88400 | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 12GHz | - | - | - | Q MEASURED AT 100 MHZ, INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | 16.667% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | 300mA | - | - | - | 0402 | 1.8 nH | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 160mOhm | - | 0.0018 µH | - | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant |


Product
Brand
Articles
Tools