- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Series Resistance | Insulation Resistance-Min | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHL1ECTTP2N7S KOA Speer Electronics, Inc. | 92500 | - | Datasheet | - | 0402 | YES | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | 2.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ, INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | 11.112% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | - | - | - | - | - | - | 2.7 nH | 200MHz | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 190mOhm | - | 0.0027 µH | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() CZB1EGTTP102P KOA Speer Electronics, Inc. | 100000 |
| Datasheet | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 50mA | - | - | - | 0402 | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | 100MHz | - | 1kOhm | 50mA | - | - | - | - | - | FERRITE CHIP | - | - | 1.5Ohm | - | - | - | - | 1000MOhm | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() LPC4045ATE220K KOA Speer | 20000 | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0.21 Ω | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | LPC4045ATE220K | LPC | - | - | - | 85 °C | -40 °C | 1816 | 4.3 mm | 4.5 mm | SMT | 4 mm | Active | 0.85 | Yes | 14 MHz | Q IS MEASURED AT 2.52 MHZ | - | LPC | 10% | - | Yes | - | - | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | - | - | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Choke Coil | compliant | - | - | - | - | - | - | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1816 | NO | - | 0.7 A | 22 µH | - | - | - | - | - | - | - | ||
![]() KQ0805TTE3N3J KOA Speer Electronics, Inc. | 2000 | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 600mA | 250MHz | - | - | - | - | 3.3 nH | 250MHz | - | - | 700mA | - | - | - | - | 50 | - | - | - | 80mOhm | - | - | - | - | - | 1.3mm | 2mm | 1.5mm | RoHS Compliant | ||
![]() MHL1JCTTD27NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | CERAMIC | - | 1.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 600mA | - | - | - | 0603 | - | 27 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 550mOhm | - | 0.027 µH | - | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() MHL1ECTTP5N6S KOA Speer Electronics, Inc. | 145000 |
| Datasheet | - | - | YES | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | 5.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100 MHZ | - | - | 5.3571% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 300mA | - | - | - | 0402 | - | 5.6 nH | 300MHz | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 270mOhm | - | 0.0056 µH | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ0603TTE56NG KOA Speer Electronics, Inc. | 1786 | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | - | - | 56 nH | 200MHz | - | - | 600mA | - | - | - | - | 38 | - | - | - | 310mOhm | - | - | 600mA | - | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() MHL1ECTTP82NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 900MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 150mA | - | - | - | 0402 | - | 82 nH | - | - | - | 100mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2.5Ohm | - | 0.082 µH | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQT0402TTD47NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | 652.039032μg | - | - | - | - | 2.1GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 nH | 250MHz | - | - | 150mA | - | - | - | - | 20 | - | - | - | 830mOhm | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ0603TTE68NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 603 | - | - | - | - | - | - | - | - | - | 1.7GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.1mm | - | - | 600mA | 200MHz | Not | - | 0603 | - | 68 nH | 200MHz | - | - | - | - | - | - | - | - | - | - | - | 340mOhm | - | - | 600mA | 340mOhm | - | - | 1.7mm | - | RoHS Compliant | ||
![]() KL32CTE1R2J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1210 | - | - | - | - | 15.989131mg | - | - | - | - | 100MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | 100°C | -40°C | - | - | 8504.50.80.00 | - | - | - | 2.7mm | - | - | - | - | Not | - | - | - | 1.2 μH | 7.96MHz | - | - | 390mA | - | - | - | - | - | - | - | - | 750mOhm | - | - | 390mA | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008TTE56NJ KOA Speer Electronics, Inc. | 368 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | - | - | 1.3GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | 2.4mm | - | - | 1A | 50MHz | Not | - | - | - | 56 nH | 50MHz | - | - | - | - | - | - | - | - | - | - | - | 180mOhm | - | - | 1A | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() MHL1JCTTD10NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | CERAMIC | - | 750MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 600mA | - | - | - | 0603 | - | 10 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1.2Ohm | - | 0.01 µH | - | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() MHL1ECTTP47NJ KOA Speer Electronics, Inc. | 98800 | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 1.2GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 200mA | - | - | - | 0402 | - | 47 nH | - | - | - | 150mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1.3Ohm | - | 0.047 µH | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ0805TTER18J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | 870MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | 400mA | 100MHz | - | - | - | - | 180 nH | - | - | - | 140mA | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | 51μm | 2mm | 1.5mm | RoHS Compliant | ||
![]() KL731ETTP1N0B KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | CERAMIC | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | - | 10% | e3 | - | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 700mA | 500MHz | - | AEC-Q200 | 0402 | - | 1 nH | - | 0.15Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.7A | 0.001 µH | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32TE120J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | 12 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32TER82J KOA Speer Electronics, Inc. | 2000 | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | - | 820 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TTE22NK KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | 1008 | - | - | - | - | - | - | 160MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 22 μH | - | - | - | - | - | - | - | - | - | - | - | - | 1.9Ohm | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL731ETTP1N2B KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | CERAMIC | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | - | 8.334% | e3 | - | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 700mA | 500MHz | - | AEC-Q200 | 0402 | - | 1.2 nH | - | 0.15Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.7A | 0.0012 µH | - | - | - | - | - | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools