- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | DC Resistance (DCR) (Max) | Insulation Resistance-Min | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL732ALTE10NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | - | - | - | - | 5.499807mg | - | - | 2.5GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nH | - | - | - | 400mA | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | 500μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() KL32CTE6R8J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 43MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 μH | - | - | - | 180mA | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() CZB2AGTTE102P KOA Speer Electronics, Inc. | 25 |
| - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | Shielded | 1 | - | Multilayer | - | 200mA | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | 100MHz | - | 1kOhm | 200mA | - | - | - | - | - | FERRITE CHIP | - | 600mOhm | - | - | - | - | - | 0.4Ohm | 1000MOhm | 900μm | 2mm | 1.2mm | RoHS Compliant | ||
![]() MHL1ECTTP10NJ KOA Speer Electronics, Inc. | 45 |
| Datasheet | - | 0402 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3.7GHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 10 nH | - | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 420mOhm | - | - | 0.01 µH | - | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL732ATTE47NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 200mA | 200MHz | - | AEC-Q200 | - | - | 47 nH | - | - | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.5Ohm | 0.2A | - | 0.047 µH | - | - | - | - | - | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQT0402TTD19NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | 652.039032μg | - | - | 3.04GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 nH | 250MHz | - | - | 480mA | - | - | - | - | 24 | - | - | 202mOhm | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ0603TTE3N9J KOA Speer Electronics, Inc. | 1828 |
| - | - | 0603 | - | - | - | - | - | - | - | 6.9GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | 3.9 nH | 250MHz | - | - | 700mA | - | - | - | - | 22 | - | - | 80mOhm | - | - | - | - | - | - | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() KL732ATTE8N2J KOA Speer Electronics, Inc. | 383800 | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 3GHz | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | - | - | 8.2 nH | - | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 1Ohm | - | - | 0.0082 µH | - | - | - | - | - | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQ0805TTE33NJ KOA Speer Electronics, Inc. | 89500 | - | - | - | 0805 | - | - | - | - | 5.499807mg | - | - | 2GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 500mA | 250MHz | - | - | - | - | 33 nH | 250MHz | - | - | 500mA | - | - | - | - | 60 | - | - | 290mOhm | - | - | - | - | 270mOhm | - | - | 1.3mm | 2mm | 1.5mm | RoHS Compliant | ||
![]() MHL1JCTTD18NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 550MHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 600mA | - | - | - | 0603 | - | 18 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | - | - | 0.018 µH | - | - | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQT0402TTD2N0C KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | - | - | - | 9.6GHz | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 nH | - | - | - | 1.04A | - | - | - | - | 17 | - | - | 70mOhm | - | - | - | - | - | - | - | - | 1mm | 500μm | RoHS Compliant | ||
![]() KQ0805TTER33G KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | - | - | - | - | 5.499807mg | - | - | 600MHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 nH | 100MHz | - | - | 100mA | - | - | - | - | 48 | - | - | 1.4Ohm | - | - | - | - | - | - | - | 1.3mm | 2mm | 1.5mm | RoHS Compliant | ||
![]() KQ1008TTE4R7G KOA Speer Electronics, Inc. | 1900 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | 90MHz | Ceramic, Ferrite | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | 7.9MHz | - | - | 210mA | - | - | - | - | 20 | - | - | 3.1Ohm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL731ETTP1N2C KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 16.667% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 700mA | 500MHz | - | AEC-Q200 | 0402 | - | 1.2 nH | - | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 820mOhm | 0.7A | - | 0.0012 µH | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ1008TER82J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | KQ1008 | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 400mA | 25MHz | - | - | - | - | 820 nH | - | 1.61Ohm | - | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 0.4A | 5% | 0.82 µH | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32TTE6R8J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 43MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | 180mA | 7.96MHz | Not | - | - | - | 6.8 μH | 7.96MHz | - | - | 180mA | - | - | - | - | 30 | - | - | 1.8Ohm | - | - | - | 180mA | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32TTE331J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 5MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 50mA | 796kHz | - | - | - | - | 330 μH | 796kHz | - | - | 50mA | - | - | - | - | 20 | - | - | 34Ohm | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTER82J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 140MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 100°C | -25°C | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | 450mA | 25.2MHz | Not | - | - | - | 820 nH | 25.2MHz | - | - | 450mA | - | - | - | - | - | - | - | 650mOhm | - | - | - | 450mA | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQ1008TTE33NJ KOA Speer Electronics, Inc. | 2000 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | 1.6GHz | Ceramic, Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 1A | 50MHz | - | - | - | - | 33 nH | 50MHz | - | - | 1A | - | - | - | - | 60 | - | - | 140mOhm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL732ATTE10NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 400mA | 500MHz | - | AEC-Q200 | - | - | 10 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | - | - | 0.01 µH | - | - | - | - | - | 2mm | 1.25mm | RoHS Compliant |


Product
Brand
Articles
Tools