- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | DC Resistance (DCR) (Max) | Self Resonant Frequency | Insulation Resistance-Min | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQ0603TTE3N9G KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | 0603 | - | 3.9 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL731JTTE33NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 150mA | 200MHz | - | AEC-Q200 | 0603 | - | 33 nH | - | - | 2.5Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.15A | 5% | 0.033 µH | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ0805TTER22G KOA Speer Electronics, Inc. | 773 |
| - | - | 0805 | - | - | - | - | - | - | - | - | 850MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.7mm | - | - | - | - | Not | - | - | - | 220 nH | 100MHz | - | - | 400mA | - | - | - | - | 50 | - | - | 700mOhm | - | - | - | 400mA | - | - | - | - | 1.3mm | 2mm | 1.5mm | RoHS Compliant | ||
![]() KL732ALTE5N6J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | not_compliant | 700mA | - | - | - | - | - | 5.6 nH | 500MHz | 0.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0805 | - | 0.7A | - | 0.0056 µH | - | - | - | 4500MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() LPC4045ATED680K KOA Speer Electronics, Inc. | In Stock | - | - | - | 4045 | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | 8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | 68 μH | 0.001MHz | - | - | 400mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 670mOhm | - | - | 68 µH | - | - | - | - | - | 1mm | 4.3mm | 3.5mm | RoHS Compliant | ||
![]() KL32CTE220J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | - | 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 110mA | 2.52MHz | - | - | - | - | 22 μH | - | - | - | 110mA | - | - | - | - | - | - | - | 3.7Ohm | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE6R8J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 43MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KL32 (JTOL) | 5% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Molded | - | - | - | Not | - | - | - | 6.8 μH | 7.96MHz | - | - | 180mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.8Ohm | - | - | 6.8 µH | 180mA | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL731JTE8N2J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | KL73 | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Thick Film | not_compliant | 350mA | 500MHz | - | - | 0603 | - | 8.2 nH | - | 0.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.35A | 5% | 0.0082 µH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008LTE100K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 7.9 MHZ | - | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | compliant | 150mA | - | - | - | - | - | 10 μH | 7.9MHz | 2.9Ohm | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.15A | - | 10 µH | - | - | - | 60MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD56NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | 0402 | - | 56 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTE101J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | 100 μH | 796kHz | - | - | - | - | - | - | - | - | - | - | 40Ohm | - | - | - | 40mA | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL731JTTE6N8G KOA Speer Electronics, Inc. | 3500 | - | - | - | 0603 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | 4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | - | - | AEC-Q200 | - | - | 6.8 nH | 500MHz | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 1Ohm | - | - | 0.0068 µH | - | 260mOhm | - | - | - | - | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQ1008TTE15NJ KOA Speer Electronics, Inc. | 8000 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | - | 3GHz | - | - | - | - | Ceramic, Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 2.4mm | - | - | 1A | 50MHz | Not | - | - | - | 15 nH | 50MHz | - | - | 1A | - | - | - | - | 50 | - | - | 100mOhm | - | - | - | 1A | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KQ0603TTE12NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | 12 nH | - | - | - | 700mA | - | - | - | - | - | - | - | 130mOhm | - | - | - | - | - | - | - | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() LPC4045ATEB100K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | Ferrite | 0.1 Ω | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | LPC4045ATEB100K | LPC4045 | - | - | - | 85 °C | -40 °C | 4.3 mm | 4.5 mm | SMT | 4 mm | Active | 1.26 | Compliant | Yes | 23.5 MHz | - | - | LPC4045 | 10 % | e2 | - | - | - | EAR99 | Tin/Silver (Sn/Ag) | - | - | - | - | 8504.50.80.00 | TR | - | - | - | Choke Coil | compliant | 1.02 A | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1816 | - | 1.02 A | - | 10 µH | - | 80 mΩ | - | - | - | - | - | - | - | ||
![]() KQ1008TTER27J KOA Speer Electronics, Inc. | 2000 |
| Datasheet | - | 1008 | - | - | 1008 | - | - | - | - | - | 600MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | 690mA | 25MHz | - | - | - | - | 270 nH | - | - | - | 173mA | - | - | - | - | - | - | - | 2.3Ohm | - | - | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL32TTE560J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | - | 13MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | 55mA | 2.52MHz | Not | - | - | - | 56 μH | 2.52MHz | - | - | 55mA | - | - | - | - | 30 | - | - | 8Ohm | - | - | - | 55mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() CZB2AGTTE151P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer | - | 500mA | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | 100MHz | - | 150Ohm | 200mA | - | - | - | - | - | FERRITE CHIP | - | 300mOhm | - | - | - | - | - | 0.25Ohm | - | 1000MOhm | 900μm | 2mm | 1.2mm | RoHS Compliant | ||
![]() KL32CTE221K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | - | 7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | - | - | - | - | - | - | - | - | - | 21Ohm | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() CZB1JGTTE900P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer | - | 250mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 90Ohm | 250mA | - | - | - | - | - | FERRITE CHIP | - | 300mOhm | - | - | - | - | - | 0.3Ohm | - | 1000MOhm | 800μm | 1.6mm | 800μm | RoHS Compliant |


Product
Brand
Articles
Tools