- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Rated Voltage | Insulation Resistance-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL2BJTTE150K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 19MHz | - | 125°C | -55°C | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 15 μH | 1MHz | - | - | 5mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 700mOhm | - | 15 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() CZB1JGTTE750P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | Multilayer | - | 300mA | - | - | - | 0603 | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 75Ohm | 300mA | - | - | - | - | - | FERRITE CHIP | - | 200mOhm | - | - | - | 0.2Ohm | - | - | 1000MOhm | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KL32TTE470J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 15MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 60mA | 2.52MHz | Not | - | - | 1210 | - | 47 μH | 2.52MHz | - | - | 60mA | - | - | - | - | 30 | - | - | 7Ohm | - | - | 60mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | No | RoHS Compliant | ||
![]() KL32TTE015J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | - | - | 15 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD3N9C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 5.129% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | compliant | 840mA | - | - | - | 0402 | - | - | 3.9 nH | 250MHz | 0.06Ohm | - | - | RF INDUCTOR | DUAL ENDED | 19 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.84A | 0.0039 µH | - | - | 5800MHz | - | - | - | - | - | - | RoHS Compliant | ||
![]() KC1JTTD9R5P30NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -20°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 9.5μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | - | L1.6XB0.8XH0.6 (mm)/L0.063XB0.031XH0.024 (inch) | 0.03 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | 16V | 1000MOhm | 0.6mm | 1.6mm | 0.8mm | - | RoHS Compliant | ||
![]() KL32TTE220J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 25MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | - | - | 2.7mm | - | - | 110mA | 2.52MHz | Not | - | - | - | - | 22 μH | 2.52MHz | - | - | 110mA | - | - | - | - | 30 | - | - | 3.7Ohm | - | - | 110mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32CTE101J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 10MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | - | - | - | - | - | - | - | 2.7mm | - | - | - | - | Not | - | - | - | - | 100 μH | 796kHz | - | - | - | - | - | - | - | - | - | - | 40Ohm | - | - | 40mA | - | - | - | - | - | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32TTE680J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 12MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 50mA | 2.52MHz | Not | - | - | - | - | 68 μH | 2.52MHz | - | - | 50mA | - | - | - | - | 30 | - | - | 9Ohm | - | - | 50mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KC1JTTD680P12NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -20°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 68μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | - | L1.6XB0.8XH0.6 (mm)/L0.063XB0.031XH0.024 (inch) | 0.012 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | 16V | 1000MOhm | 0.6mm | 1.6mm | 0.8mm | - | RoHS Compliant | ||
![]() KL32CTE330J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 17MHz | - | 100°C | -40°C | - | KL32 (JTOL) | 5% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Molded | - | 70mA | 2.52MHz | - | - | - | - | - | 33 μH | - | - | - | 70mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 5.6Ohm | - | 33 µH | - | - | - | - | - | - | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KQ1008TTE1R2G KOA Speer Electronics, Inc. | 577 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | 250MHz | Ceramic, Ferrite | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 μH | 7.9MHz | - | - | 310mA | - | - | - | - | 35 | - | - | 1.6Ohm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() MCL2BJTTE4R7K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 33MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 4.7 μH | 10MHz | - | - | 15A | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | 1206 | 2.1Ohm | - | 4.7 µH | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL32TTE121K KOA Speer Electronics, Inc. | 88400 | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 μH | - | - | - | - | - | - | - | - | - | - | - | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ1008TTER56G KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | 1008 | - | - | - | - | 415MHz | Ceramic, Ferrite | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 nH | 25MHz | - | - | 400mA | - | - | - | - | 45 | - | - | 1.33Ohm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ1008TTE39NK KOA Speer Electronics, Inc. | 88000 | - | - | - | 1008 | - | - | 1008 | - | - | - | - | 1.6GHz | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 39 μH | - | - | - | - | - | - | - | - | - | - | - | 140mOhm | - | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() KQT0402TTD3N6J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | - | - | - | 5.8GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 nH | 250MHz | - | - | 840mA | - | - | - | - | 19 | - | - | 66mOhm | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KL731JTTE22NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 200mA | 200MHz | - | AEC-Q200 | 0603 | - | - | 22 nH | - | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 4.5Ohm | 0.2A | 0.022 µH | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ0805TTER12J KOA Speer Electronics, Inc. | 2000 | - | - | - | 0805 | - | - | - | - | - | - | - | 1.1GHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | 150MHz | - | - | - | - | - | 120 nH | - | - | - | - | - | - | - | - | - | - | - | 510mOhm | - | - | - | - | - | - | - | 51μm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() MHL1JCTTDR22J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 450MHz | - | - | - | Q IS MEASURED AT 50 MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 300mA | - | - | - | 0603 | - | - | 220 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.7Ohm | - | 0.22 µH | - | - | - | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant |


Product
Brand
Articles
Tools