- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | Self Resonant Frequency | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQT0402TTD8N2J KOA Speer Electronics, Inc. | In Stock | - | - | 0402 | - | - | - | - | - | - | 4.4GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 nH | 250MHz | - | 680mA | - | - | - | - | 22 | - | 104mOhm | - | - | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ1008TTE100G KOA Speer Electronics, Inc. | 1059 |
| - | 1008 | - | - | - | - | - | - | 60MHz | Ceramic, Ferrite | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | 7.9MHz | - | 150mA | - | - | - | - | 15 | - | 3.2Ohm | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KL732ATTE15NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 300mA | 500MHz | - | AEC-Q200 | - | - | 15 nH | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 2Ohm | - | - | 0.015 µH | - | - | - | - | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL731ETTP12NG KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Chip | - | 250mA | 500MHz | - | AEC-Q200 | 0402 | - | 12 nH | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 1.5Ohm | - | - | 0.012 µH | - | - | - | - | 1mm | 500μm | - | RoHS Compliant | ||
![]() LPC9040NATED220K KOA Speer Electronics, Inc. | In Stock | - | - | N | YES | - | - | - | - | - | 15MHz | Ferrite | 80°C | - | - | - | 10% | e2 | yes | 4 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Choke Coil | - | - | - | - | - | - | - | 22 μH | 10kHz | - | 1.25A | - | - | 30 | - | 30 | 9040 | 110mOhm | - | - | 22 µH | - | - | - | 4.9mm | - | - | - | RoHS Compliant | ||
![]() KL32TTER33J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 300MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | 2.7mm | - | - | 450mA | 25.2MHz | Not | - | - | - | 330 nH | 25.2MHz | - | 450mA | - | - | - | - | 30 | - | 400mOhm | - | - | - | 450mA | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32TTE1R2J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | - | - | - | 100MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | 2.7mm | - | - | 390mA | 7.96MHz | Not | - | - | - | 1.2 μH | 7.96MHz | - | 390mA | - | - | - | - | 30 | - | 750mOhm | - | - | - | 390mA | - | - | 2.2mm | 3.2mm | 2.5mm | No | RoHS Compliant | ||
![]() KL731ETTP15NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 200mA | 500MHz | - | AEC-Q200 | 0402 | - | 15 nH | - | 2Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.2A | 5% | 0.015 µH | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ1008LTE3R9J KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | - | - | - | - | 100MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | - | - | - | - | - | - | 3.9 μH | - | - | - | - | - | - | - | - | - | 2.8Ohm | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() KL32LTE3R9K KOA Speer Electronics, Inc. | In Stock | - | - | 0402 | - | - | - | - | - | - | 55MHz | Ferrite | - | - | - | - | 10% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | 3.9 nH | 7.96MHz | - | 550mA | - | - | - | - | - | - | 500mOhm | - | - | - | 250mA | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL731JLTE33NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | - | 5% | e0 | no | 2 | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | not_compliant | 150mA | - | - | - | 0603 | - | 33 nH | 200MHz | 2.5Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.15A | - | 0.033 µH | - | - | 1000MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32TTE047J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 1.2GHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | 2.7mm | - | - | 450mA | 100MHz | Not | - | - | - | 47 nH | 100MHz | - | 450mA | - | - | - | - | 26 | - | 300mOhm | - | - | - | 450mA | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KQ1008LTE1R5J KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | - | - | - | - | 200MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | - | - | 2.4mm | - | - | - | - | Not | - | - | - | 1.5 μH | 7.9MHz | - | - | - | - | - | - | - | - | 1.7Ohm | - | - | - | 310mA | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() KL32TTE1R5J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 85MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | 2.7mm | - | - | 370mA | 7.96MHz | Not | - | - | - | 1.5 μH | 7.96MHz | - | 370mA | - | - | - | - | 30 | - | 850mOhm | - | - | - | 370mA | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32TER01K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | 10 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTE2R7J KOA Speer Electronics, Inc. | 4000 | - | - | 1210 | YES | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | - | - | KL32 (JTOL) | 5% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 100°C | -25°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Molded | - | - | - | Not | - | - | - | 2.7 μH | 7.96MHz | - | 390mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1.1Ohm | - | - | 2.7 µH | 290mA | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL732ATTE22NG KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 10GHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 300mA | - | - | AEC-Q200 | - | - | 22 nH | 500MHz | - | 150mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 5Ohm | - | - | 0.022 µH | - | 1.1Ohm | - | - | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL32CTE121J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 10MHz | - | 100°C | -40°C | - | KL32 (JTOL) | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | - | - | - | 120 μH | 0.796MHz | - | 70mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 11Ohm | - | - | 120 µH | - | - | - | - | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL732ATTE5N6G KOA Speer Electronics, Inc. | 4000 | - | - | - | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 1.25mm | Chip | - | - | - | Not | AEC-Q200 | - | 0805 | 5.6 nH | 500MHz | - | 450mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 1Ohm | - | - | 0.0056 µH | 700mA | - | - | - | 2mm | 1.25mm | No | RoHS Compliant | ||
![]() KL732ATTE1N2C KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 13GHz | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 16.667% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 1.45mm | Chip | - | 900mA | 500MHz | Not | AEC-Q200 | - | - | 1.2 nH | 500MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 150mOhm | - | - | 0.0012 µH | 900mA | - | - | - | 2mm | 1.25mm | - | RoHS Compliant |


Product
Brand
Articles
Tools