- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Rated Voltage | Insulation Resistance-Min | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731JLTE18NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 1.5GHz | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 18 nH | 200MHz | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 3Ohm | - | - | 0.018 µH | - | - | - | - | - | - | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KL32TTE5R6J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 47MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 200mA | 7.96MHz | Not | - | - | - | 5.6 μH | 7.96MHz | - | - | 200mA | - | - | - | - | 30 | - | - | 1.6Ohm | - | - | - | 200mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQT0402TTD3N9H KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840mA | - | - | - | 0402 | - | 3.9 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL2BJTTE100K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 24MHz | - | 125°C | -55°C | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | 10 μH | 2MHz | - | - | 25mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 1Ohm | - | - | 10 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KC2BTTE850M37NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 85μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | L3.2XB1.6XH2.5 (mm)/L0.126XB0.063XH0.098 (inch) | 0.037 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | 25V | 1000MOhm | 2.5mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KL32TTER10J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 700MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | - | - | 2.7mm | - | - | 450mA | 100MHz | Not | - | - | - | 100 nH | 100MHz | - | - | 450mA | - | - | - | - | 28 | - | - | 440mOhm | - | - | - | 450mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE005M KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 2.7GHz | Ferrite | - | - | - | - | 20% | - | no | - | SMD/SMT | EAR99 | - | 100°C | -40°C | - | - | 8504.50.80.00 | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | 5 nH | - | - | - | 100mA | - | - | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL732ALTE18NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 5% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 18 nH | 500MHz | - | - | 900mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 250mOhm | - | - | 0.018 µH | - | - | - | - | - | - | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() CZB2AFTTE800P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | Multilayer | - | 600mA | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | 100MHz | - | 80Ohm | 400mA | - | - | - | - | - | FERRITE CHIP | - | 150mOhm | - | - | - | - | 0.15Ohm | - | - | 1000MOhm | 900μm | 2mm | 1.2mm | RoHS Compliant | ||
![]() KL32TTER82J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 140MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 450mA | 25.2MHz | Not | - | - | - | 820 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 650mOhm | - | - | - | 450mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() MCL2BJTTE5R6K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 32MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 5.6 μH | 4MHz | - | - | 25mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 900mOhm | - | - | 5.6 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KC2AFTTD151N16N5L KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 50 MHZ | 8504.50.80.00 | 150μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | L2.0XB1.25XH0.8 (mm)/L0.079XB0.049XH0.031 (inch) | 0.0165 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | 25V | 1000MOhm | 0.8mm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KC2BTTE341M67NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 340μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | L3.2XB1.6XH2.5 (mm)/L0.126XB0.063XH0.098 (inch) | 0.067 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | 25V | 1000MOhm | 2.5mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KL731JTTE18NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | 5% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | compliant | 200mA | - | - | AEC-Q200 | 0603 | - | 18 nH | 200MHz | 1.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.2A | - | 0.018 µH | - | - | 1500MHz | - | - | - | - | - | RoHS Compliant | ||
![]() KC2BTTE100N11NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 10μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | L3.2XB1.6XH2.5 (mm)/L0.126XB0.063XH0.098 (inch) | 0.011 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | 25V | 1000MOhm | 2.5mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KC2BTTE200M17NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 20μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | L3.2XB1.6XH2.5 (mm)/L0.126XB0.063XH0.098 (inch) | 0.017 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | 25V | 1000MOhm | 2.5mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KL32CTE8R2J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 40MHz | - | 100°C | -40°C | - | KL32 (JTOL) | 5% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Molded | - | 170mA | 7.96MHz | - | - | - | - | 8.2 μH | - | - | - | 170mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2Ohm | - | - | 8.2 µH | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008LTE6R8K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 7.9 MHZ | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | compliant | 150mA | - | - | - | - | - | 6.8 μH | 7.9MHz | 2.3Ohm | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.2A | - | 6.8 µH | - | - | 70MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TE1R5K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 50 MHZ | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 420mA | - | - | - | - | - | 1.5 μH | 7.9MHz | 1.7Ohm | - | - | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 0.31A | - | 1.5 µH | - | - | 200MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732ATTE68NJ KOA Speer Electronics, Inc. | 589800 | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 150mA | 200MHz | - | AEC-Q200 | - | - | 68 nH | - | 5Ohm | 5Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.15A | 5% | 0.068 µH | - | - | - | - | - | 600μm | 2.2mm | 1.45mm | RoHS Compliant |


Product
Brand
Articles
Tools