- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | DC Resistance (DCR) (Max) | Self Resonant Frequency | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZB2AGTTD601P KOA Speer Electronics, Inc. | 4654 |
| Datasheet | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | Tape and Reel | - | 25% | e3 | yes | - | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | Shielded | 1 | 1.25mm | Multilayer Chip | - | 200mA | - | Not | - | - | 0805 | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | - | 600Ohm | 300mA | - | - | - | - | - | - | - | 300mOhm | - | - | - | 400mA | - | 0.3Ohm | - | 900μm | 2mm | 1.25mm | No | RoHS Compliant | ||
![]() KQ0603TTE15NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0603 | - | - | - | - | 2.012816mg | - | - | 4GHz | - | - | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | - | - | 15 nH | - | - | - | 700mA | - | - | - | - | - | - | - | 170mOhm | - | - | - | - | 170mOhm | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() MHL1ECTTP33NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | 0402 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | - | - | - | Q MEASURED AT 100 MHZ | - | - | 5% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | - | - | - | - | - | - | - | - | 33 nH | - | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 1Ohm | - | - | 0.033 µH | - | - | - | - | 500μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KL731JTTE12NG KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | - | 2% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | - | - | - | AEC-Q200 | - | - | - | - | 12 nH | 500MHz | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | - | - | 0.012 µH | - | - | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ1008TTE6R8G KOA Speer Electronics, Inc. | 1275 |
| - | - | - | 1008 | - | - | 1008 | - | - | - | - | 70MHz | Ceramic, Ferrite | - | - | - | - | - | 2% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 μH | 7.9MHz | - | - | 200mA | - | - | - | - | 15 | - | - | 2.5Ohm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() CZB2BFTTE601P KOA Speer Electronics, Inc. | 324 |
| - | - | SURFACE MOUNT | 1206 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | - | SMD/SMT | EAR99 | 600Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.40.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 300mA | - | - | - | - | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100MHz | - | 600Ohm | 200mA | - | - | - | - | - | FERRITE CHIP | - | 500mOhm | - | - | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KQ0805TTER15G KOA Speer Electronics, Inc. | 4000 | - | - | - | - | 0805 | - | - | - | - | 5.499807mg | - | - | 920MHz | Ceramic | - | - | - | Tape and Reel | - | 2% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.7mm | - | - | - | - | Not | - | - | 0805 | - | - | 150 nH | 100MHz | - | - | 280mA | - | - | - | - | 50 | - | - | 560mOhm | - | - | - | 400mA | - | - | - | 1.3mm | 2.2mm | 1.5mm | No | RoHS Compliant | ||
![]() LPC4045ATED330K KOA Speer Electronics, Inc. | 9000 | - | - | 9 Weeks | - | 4045 | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | 80°C | -30°C | - | - | 2012 | 10% | - | yes | Active | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn/Ag) - hot dipped | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | - | - | - | - | 2mm | - | 33 μH | 1kHz | - | - | 520mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 1812 | 410mOhm | - | - | 33 µH | - | - | - | - | 4.3mm | 4mm | 4.5mm | - | RoHS Compliant | ||
![]() LPC4045ATED2R2M KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 4045 | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | FERRITE | 55MHz | - | - | - | - | - | - | 20% | - | yes | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2.2 μH | 0.001MHz | - | - | 2.5A | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 23mOhm | - | - | 2.2 µH | - | - | - | - | 1mm | 4.3mm | 3.5mm | - | RoHS Compliant | ||
![]() KL731ETTP5N6G KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 450mA | 500MHz | - | AEC-Q200 | 0402 | - | - | - | 5.6 nH | - | 1Ohm | 1Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.45A | 2% | 0.0056 µH | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KL731ETTP22NG KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | 2% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | compliant | 150mA | - | - | AEC-Q200 | 0402 | - | - | - | 22 nH | 200MHz | 5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.15A | - | 0.022 µH | - | - | - | 1500MHz | - | - | - | - | RoHS Compliant | ||
![]() KL731ETTP3N3C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 6.061% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 600mA | 500MHz | - | AEC-Q200 | 0402 | - | - | - | 3.3 nH | - | 0.3Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.6A | - | 0.0033 µH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731JTTE39NG KOA Speer Electronics, Inc. | 4000 | - | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | 85°C | -40°C | - | - | - | 2% | e3 | yes | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 150mA | 200MHz | - | AEC-Q200 | 0603 | - | - | - | 39 nH | - | - | - | 150mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 10 | - | - | 2.5Ohm | - | - | 0.039 µH | - | - | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0603TTE1N6G KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | 0603 | - | - | - | 1.6 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHL1JCTTD4N7S KOA Speer Electronics, Inc. | 9623 |
| - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -55°C | Q IS MEASURED AT 100 MHZ | - | - | 6.383% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | RECTANGULAR PACKAGE | - | 100mA | - | - | - | 0603 | - | - | - | 4.7 nH | - | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | 0.6A | - | 0.0047 µH | - | - | - | 4000MHz | - | - | - | - | RoHS Compliant | ||
![]() KQ0603TTE47NJ KOA Speer Electronics, Inc. | 3500 |
| - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | 200MHz | - | - | 0603 | - | - | - | 47 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280mOhm | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ0603TTE56NJ KOA Speer Electronics, Inc. | 6000 | - | - | - | - | 603 | - | - | - | - | - | - | - | 1.9GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.1mm | - | - | 600mA | 200MHz | Not | - | 0603 | - | - | - | 56 nH | 200MHz | - | - | - | - | - | - | - | - | - | - | 310mOhm | - | - | - | 600mA | - | - | - | - | 1.7mm | - | No | RoHS Compliant | ||
![]() KL731JTTE27NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 150mA | 200MHz | - | AEC-Q200 | 0603 | - | - | - | 27 nH | - | - | 2.5Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.15A | 5% | 0.027 µH | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KL731ETTP2N7C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 7.408% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 650mA | 500MHz | - | AEC-Q200 | 0402 | - | - | - | 2.7 nH | - | 0.25Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.65A | - | 0.0027 µH | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ0603LTE47NG KOA Speer Electronics, Inc. | 50412 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2GHz | - | - | - | - | - | - | 2% | - | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | 600mA | 200MHz | - | - | 0603 | - | - | - | 47 nH | - | - | - | 600mA | - | - | - | - | - | - | - | 280mOhm | - | - | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools