- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731ETP1N5C KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | 13.334% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | compliant | 700mA | - | - | - | 0402 | 1.5 nH | 500MHz | 0.2Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 0.7A | - | 0.0015 µH | - | 10000MHz | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD1N0C KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.36A | - | - | - | 0402 | 1 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTD7N5H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680mA | 250MHz | - | - | 0402 | 7.5 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETTP2N7B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | 3.704% | e3 | - | - | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 600mA | 500MHz | - | AEC-Q200 | 0402 | 2.7 nH | - | 0.25Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 0.65A | - | 0.0027 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TE1R8K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | 1.8 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32CTE082J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | YES | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | FERRITE | 900MHz | - | 100°C | -40°C | - | 5% | e2 | yes | Discontinued | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | - | - | 82 nH | 100MHz | - | - | 45mA | RF INDUCTOR | DUAL ENDED | 27 | GENERAL PURPOSE INDUCTOR | - | 10Ohm | - | - | 0.082 µH | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32CTE151J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 8MHz | Ferrite | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | 100°C | -40°C | - | - | - | - | - | 2.7mm | - | - | - | - | Not | - | - | 150 μH | 796kHz | - | - | 65mA | - | - | - | - | - | 15Ohm | - | - | - | 65mA | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE8R2J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 40MHz | Ferrite | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | 8.2 μH | 7.96MHz | - | - | 170mA | - | - | - | - | - | 2Ohm | - | - | - | 170mA | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQ0805TTER33J KOA Speer Electronics, Inc. | 4000 | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 310mA | 100MHz | - | - | - | 330 nH | - | - | 1.4Ohm | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | RoHS Compliant | ||
![]() KL32LTE221J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | - | - | - | 7MHz | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 220 μH | - | - | - | 50mA | - | - | - | - | - | 21Ohm | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL731JLTE56NG KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | 2% | e0 | no | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | 56 nH | 200MHz | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | 500mOhm | - | - | 0.056 µH | - | - | - | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KL32CTE680J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 12MHz | Ferrite | - | - | - | 5% | - | yes | - | - | SMD/SMT | EAR99 | - | 100°C | -40°C | - | 8504.50.80.00 | - | - | - | 2.7mm | - | - | 50mA | 2.52MHz | Not | - | - | 68 μH | 2.52MHz | - | - | 50mA | - | - | - | - | - | 9Ohm | - | - | - | 50mA | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL731JLTE39NJ KOASpeer | In Stock | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | - | 600MHz | Ceramic | - | - | - | 5% | e0 | no | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | NO | 1 | - | Chip | not_compliant | - | - | - | - | - | 39 nH | 200MHz | - | - | 120mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | 2.5Ohm | - | - | 0.039 µH | - | - | 500μm | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KQ1008TTE82NG KOA Speer Electronics, Inc. | 1815 |
| - | 1008 | - | - | 1008 | - | - | - | 1GHz | Ceramic, Ferrite | - | - | - | 2% | - | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 nH | 50MHz | - | - | 650mA | - | - | - | - | 60 | 220mOhm | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KL732ATTE27NJ KOA Speer Electronics, Inc. | 36000 | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 1GHz | - | - | - | - | 5% | e3 | yes | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 250mA | 200MHz | - | AEC-Q200 | - | 27 nH | - | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 15 | 1.5Ohm | - | - | 0.027 µH | - | - | 500μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() SDR1006TTEB100M KOA Speer Electronics, Inc. | In Stock | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 10 μH | - | - | - | 2.6mA | - | - | - | - | - | 60mOhm | - | - | - | - | - | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() KL732ALTE10NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | 5% | e0 | no | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | 10 nH | 500MHz | - | - | 900mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | 250mOhm | - | - | 0.01 µH | - | - | - | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() KQ1008TE82NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | 1A | 50MHz | - | - | - | 82 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32TER15J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | 150 nH | - | - | - | 450mA | - | - | - | - | - | 250mOhm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32LTER15J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | - | - | - | 450MHz | - | - | - | - | 5% | - | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | - | - | not_compliant | - | - | - | - | - | 150 nH | - | - | - | 450mA | - | - | - | - | - | 250mOhm | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools