- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Series Resistance | DC Resistance (DCR) (Max) | Self Resonant Frequency | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL32LTE220J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 25MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | 22 μH | 2.52MHz | - | - | 110mA | - | - | - | - | - | - | - | 3.7Ohm | - | - | 110mA | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() LPC10065ATED680K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ceramic | - | - | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | - | 68 nH | 100MHz | - | - | 1.48mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | 4132 | 250mOhm | - | 68 µH | - | - | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KL32TTE3R3J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 60MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | 260mA | 7.96MHz | Not | - | - | - | 3.3 μH | 7.96MHz | - | - | 260mA | - | - | - | - | 30 | - | - | 1.2Ohm | - | - | 260mA | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE6R8K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 43MHz | - | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | - | - | 6.8 μH | 7.96MHz | - | - | 180mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.8Ohm | - | 6.8 µH | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32TE005M KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | 5 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ1008TE68NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | KQ1008 | 5% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 1A | 50MHz | - | - | - | - | 68 nH | - | 0.2Ohm | - | - | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 1A | 0.068 µH | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETTP3N9B KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 2.565% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 550mA | 500MHz | - | AEC-Q200 | 0402 | - | 3.9 nH | - | 0.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.55A | 0.0039 µH | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732ALTE33NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 33 nH | 200MHz | - | - | 900mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | 250mOhm | - | 0.033 µH | - | - | - | - | - | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() KQ0603TTE22NJ KOA Speer Electronics, Inc. | 2000 | - | - | - | 603 | - | - | - | - | - | - | - | 3GHz | Ceramic | - | - | - | - | 5% | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | 700mA | 250MHz | Not | - | 0603 | - | 22 nH | 250MHz | - | - | - | - | - | - | - | - | - | - | 190mOhm | - | - | 700mA | 190mOhm | - | - | - | 1.7mm | - | RoHS Compliant | ||
![]() KQ0603TTE1N8J KOA Speer Electronics, Inc. | 2104 |
| - | - | 0603 | - | - | - | - | 2.012816mg | - | - | 12.5GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | 1.8 nH | 250MHz | - | - | 700mA | - | - | - | - | 16 | - | - | 45mOhm | - | - | - | - | - | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() KQ1008TTE10NJ KOA Speer Electronics, Inc. | 1857 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | 4.1GHz | Ceramic, Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 1A | 50MHz | - | - | - | - | 10 nH | 50MHz | - | - | - | - | - | - | - | 50 | - | - | 80mOhm | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() CZB1JGTTD601P KOA Speer Electronics, Inc. | 6596 |
| - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 200mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 600Ohm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | 0.45Ohm | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQT0402TTD19NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480mA | - | - | - | 0402 | - | 19 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTD23NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | 0402 | - | 23 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32CTE068J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1210 | - | - | - | - | 15.989131mg | - | - | 1GHz | - | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | - | 68 nH | - | - | - | 50mA | - | - | - | - | - | - | - | 9Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008LTER33K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 660mA | - | - | - | - | - | 330 nH | 25MHz | 1.05Ohm | - | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.45A | 0.33 µH | - | - | - | 570MHz | - | - | - | Non-RoHS Compliant | ||
![]() KQ0603LTE3N9J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AIR | 6.9GHz | - | 125°C | -40°C | - | - | 5% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 700mA | 250MHz | - | - | 0603 | - | 3.9 nH | - | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | - | - | - | 80mOhm | - | 0.0039 µH | - | - | - | - | 900μm | 1.6mm | 1mm | Non-RoHS Compliant | ||
![]() KQ0603LTE5N1J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AIR | - | - | 125°C | -40°C | Q MEASURED AT 250 MHZ | - | 5% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | compliant | 700mA | - | - | - | 0603 | - | 5.1 nH | 250MHz | 0.115Ohm | - | - | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.7A | 0.0051 µH | - | - | - | 5800MHz | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETP6N8J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | - | - | 5% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | compliant | 350mA | - | - | - | 0402 | - | 6.8 nH | 500MHz | 1Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.35A | 0.0068 µH | - | - | - | 4000MHz | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETP4N7C KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 4.256% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 500mA | 500MHz | - | - | 0402 | - | 4.7 nH | - | 1Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.5A | 0.0047 µH | - | - | - | - | - | - | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools